59V Clamp 68A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
Manufacturer: STMicroelectronics
Win Source Part Number: 1085808-P6KE33A
Packaging: AMMO PACKAGE
Type: Zener
Applications: General Purpose
Mounting: Through Hole
Unidirectional Channels: 1
Capacitance @ Frequency: 1000pF @ 1MHz
Categories: Circuit Protection
Status: Active
Case / Package: DO-15
STAND-OFF Voltage (Vwm): 28V
Minimum Breakdown Voltage: 31.4V
Max Clamping Voltage: 59V
Peak Pulse Current(Ippm): 68A (8/20μs)
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
TVS DIODE 28VWM 59VC DO15
P6KE Series 600 W 33 V Uni-Directional Axial TVS Diode - DO-204AC
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-16186-3-ND | 1085808-P6KE33A | P6KE33A | 761-P6KE33A |
| Product Name | TVS Diodes | TVS - TVS - Diodes - P6KE33A | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | P6KE Series 600 W 33 V Uni-Directional Axial TVS Diode - DO-204AC |
| Configuration | Single | |||
| Package | DO-204AC, DO-15, Axial | DO-15; DO-15 | DO-15; DO-15 (DO-204AC) | DO-15; DO-204AC, DO-15, Axial |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | |
| VC | 59 volts | 59 volts | 59 volts | 59 volts |
| VBR | 31.4 volts | 31.4 volts | 31.4 volts | 31.4 volts |