The P6KE Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated junction 600W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 1µA above 13V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375,(9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated
482V Clamp 1.3A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
482V Clamp 1.3A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
TVS DIODE, 400W, 300V, BIDIR, DO-204AC; Product Range:P6KE Series; TVS Polarity:Bidirection
TVS Diodes / ESD Suppressors 300Vr 600W 1.25A 5% Bi-Directional
TVS DIODE 300VWM 482VC DO204AC
TVS DO15 300V 600W BIDIR
TVS DIODE 300VWM 482VC DO204AC
| Littelfuse, Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6KE350CA | P6KE350CATR-ND | 64AH8061 | P6KE350CA | 461-P6KE350CA | P6KE350CA | P6KE350CA |
| Product Name | 600W Axial Leaded Transient Voltage Suppression (TVS) Diode | TVS Diodes | Tvs Diode, 400W, 300V, Bidir, Do-204Ac; Product Range Littelfuse | TVS Diodes / ESD Suppressors | TVS DIODE 300VWM 482VC DO204AC | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| VR | 300 volts | ||||||
| VBR | 332 to 368 volts | 332 volts | 332 volts | 332 volts | 332 volts | ||
| PD | 600000 milliwatts | ||||||
| Configuration | Single | ||||||
| Package | DO-204AC, DO-15, Axial | DO-15; DO-15 (DO-204AC) | DO-204AC-2 | DO-15; DO-204AC, DO-15, Axial | DO-15; DO-204AC (DO-15) | DO-15; DO-204AC, DO-15, Axial |