Vishay Intertechnology, Inc. TVS - TVS - Diodes - P6SMB18A-E3/52 P6SMB18A-E3/52

Description
Manufacturer: Vishay Win Source Part Number: 1085928-P6SMB18A-E3/ 52 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: DO-214AA (SMB) STAND-OFF Voltage (Vwm): 15.3V Minimum Breakdown Voltage: 17.1V Max Clamping Voltage: 25.2V Peak Pulse Current(Ippm): 23.8A Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1085928-P6SMB18A-E3/ 52 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: DO-214AA (SMB) STAND-OFF Voltage (Vwm): 15.3V Minimum Breakdown Voltage: 17.1V Max Clamping Voltage: 25.2V Peak Pulse Current(Ippm): 23.8A Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - P6SMB18A-E3/52 - 1085928-P6SMB18A-E3/52 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - P6SMB18A-E3/52
1085928-P6SMB18A-E3/52
TVS - TVS - Diodes - P6SMB18A-E3/52 1085928-P6SMB18A-E3/52
Manufacturer: Vishay Win Source Part Number: 1085928-P6SMB18A-E3/ 52 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: DO-214AA (SMB) STAND-OFF Voltage (Vwm): 15.3V Minimum Breakdown Voltage: 17.1V Max Clamping Voltage: 25.2V Peak Pulse Current(Ippm): 23.8A Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1085928-P6SMB18A-E3/52
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: DO-214AA (SMB)
STAND-OFF Voltage (Vwm): 15.3V
Minimum Breakdown Voltage: 17.1V
Max Clamping Voltage: 25.2V
Peak Pulse Current(Ippm): 23.8A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
TVS Diodes - P6SMB18A-E3/52GICT-ND - DigiKey
Thief River Falls, MN, United States
25.2V Clamp 23.8A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

25.2V Clamp 23.8A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - P6SMB18A-E3/52GITR-ND - DigiKey
Thief River Falls, MN, United States
25.2V Clamp 23.8A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

25.2V Clamp 23.8A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - P6SMB18A-E3/52GIDKR-ND - DigiKey
Thief River Falls, MN, United States
25.2V Clamp 23.8A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

25.2V Clamp 23.8A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
Singapore, Singapore
600W 15.3V TVS Protection Diode
144-P6SMB18A-E3/52
600W 15.3V TVS Protection Diode 144-P6SMB18A-E3/52
600W TVS Diode, Unidirectional, 15.3V, DO-214AA, SMB Product overview: P6SMB18A-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 15.3V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 15.3V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMB18A-E3/52 can be used for catalog matching and distributor lookup.

600W TVS Diode, Unidirectional, 15.3V, DO-214AA, SMB Product overview: P6SMB18A-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 15.3V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 15.3V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMB18A-E3/52 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P6SMB18A-E3/52 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P6SMB18A-E3/52
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P6SMB18A-E3/52
TVS DIODE 15.3VWM 25.2VC DO214AA

TVS DIODE 15.3VWM 25.2VC DO214AA

Supplier's Site
TVS Diodes P6SMB18A-E3/52
TVS DIODE 15.3VWM 25.2VC DO214AA

TVS DIODE 15.3VWM 25.2VC DO214AA

Supplier's Site Datasheet
Diode TVS Single Uni-Dir 15.3V 600W 2-Pin SMB T/R - 884-P6SMB18A-E3/52 - Utmel Electronic Limited
Hong Kong, China
Diode TVS Single Uni-Dir 15.3V 600W 2-Pin SMB T/R
884-P6SMB18A-E3/52
Diode TVS Single Uni-Dir 15.3V 600W 2-Pin SMB T/R 884-P6SMB18A-E3/52
Diode TVS Single Uni-Dir 15.3V 600W 2-Pin SMB T/R

Diode TVS Single Uni-Dir 15.3V 600W 2-Pin SMB T/R

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1085928-P6SMB18A-E3/52 P6SMB18A-E3/52GICT-ND 144-P6SMB18A-E3/52 P6SMB18A-E3/52 P6SMB18A-E3/52 884-P6SMB18A-E3/52
Product Name TVS - TVS - Diodes - P6SMB18A-E3/52 TVS Diodes 600W 15.3V TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes Diode TVS Single Uni-Dir 15.3V 600W 2-Pin SMB T/R
Package SMB; DO-214AA (SMB) SMB; DO-214AA, SMB Tape and Reel SMB; DO-214AA (SMBJ) SMB; DO-214AA, SMB SMB; DO-214AA, SMB
VWM 15.3 volts
IPPM 23.8 amps
VC 25.2 volts 25.2 volts 25.2 volts 25.2 volts 25.2 volts
VBR 17.1 volts 17.1 volts 17.1 volts 17.1 volts 17.1 volts
Unlock Full Specs
to access all available technical data