The P6SMB series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 600 W peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V Optimized surface mount footprint for minimal PCB space impact Low profile package Typical failure mode due to exceeding maximum ratings is a short circuit condition Whisker test conducted based on Table 4a and 4c of JEDEC JESD201A IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4
11.3V Clamp 54A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
11.3V Clamp 54A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
11.3V Clamp 54A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
TVS DIODE 6.4VWM 11.3VC SMD
TVS DIODE 6.4VWM 11.3VC DO214AA
TVS DIODE, UNIDIR, 6.4V, DO-214AA ROHS COMPLIANT: YES
| Littelfuse, Inc. | RS Components, Ltd. | DigiKey | Utmel Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6SMB7.5A | 552836 | P6SMB7.5ALFDKR-ND | 461-P6SMB7.5A | P6SMB7.5A | 29AK4563 |
| Product Name | 600W Transient Voltage Suppression (TVS) Diode in DO-214AA Package | TVS Diodes | TVS Diodes | TVS DIODE 6.4VWM 11.3VC SMD | TVS Diodes | Tvs Diode, Unidir, 6.4V, Do-214Aa Rohs Compliant Littelfuse |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||
| VC | 11.3 volts | 11.3 volts | 11.3 volts | 11.3 volts | ||
| VBR | 7.13 to 7.88 volts | 7.13 volts | 7.13 volts | 7.13 volts | ||
| Package | DO-201; DO-201 | SMB; DO-214AA, SMB | SMB; DO-214AA, SMB | SMB; DO-214AA, SMB | ||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |