Utmel Electronic Limited Datasheets for Board Mount Transformers

Board mount transformers are transformers designed to be embedded in or mounted on computer boards.
Board Mount Transformers: Learn more

Product Name Notes
Audio Transformer 1: 1 2000Vrms 4Term. PC Pin Thru-Hole
Audio Transformers / Signal Transformers AUDIO COUPLING MINI 50mW 600 OHM CT
Audio Transformers / Signal Transformers Pri 50KohmCT 25mW Sec 1KohmHz
Audio Transformers / Signal Transformers Pri10Kohm 75mW@300Hz Sec10K 2.5Kohm Split
Audio Transformers / Signal Transformers Pri600ohm 80mA Sec600CT 300ohm Splt
MURATA POWER SOLUTIONS 77208CPulse Transformer, PCB, 1:1:1, 16.3 mH, 3.6 ohm, 482 Vs, 2.5 kV, 772 Series
Power Transformers 12VA 115V@0.1A 230VCT@0.05A
SG2525A Series 35 V 20 mA PWM Regulating Pulse Width Modulator - DIP-16
XFRMR LAMINATED THRU HOLE
XFRMR SEMI-TORO 12VA THRU HOLE
XFRMR SEMI-TORO 24VA THRU HOLE
XFRMR SEMI-TORO 6VA THRU HOLE