Utmel Electronic Limited Datasheets for Instrumentation Amplifier Chips
Instrumentation amplifier chips are precision amplifier circuits with both high-impedance differential inputs and high common-mode rejection.
Instrumentation Amplifier Chips: Learn more
| Product Name | Notes |
|---|---|
| AMP DUAL INSTRUMENTATION, SMD, 2128 | |
| High-Speed Programmable Gain Instrumentation Amplifier 16-SOIC -40 to 85 | |
| IC INST AMP 1 CIRCUIT 16SOIC | |
| IC INST AMP 1 CIRCUIT 8DIP | |
| IC INST AMP 1 CIRCUIT 8SOIC | |
| IC INST AMP 1 CIRCUIT 8VSSOP | |
| IC INST AMP 2 CIRCUIT 16SOIC | |
| IC INST AMP 2 CIRCUIT 16SSOP | |
| IC OPAMP INSTR 1.3MHZ 16SOIC | |
| IC OPAMP INSTR 1.3MHZ 8SOIC | |
| IC OPAMP INSTR 100KHZ RRO 16QSOP | |
| IC OPAMP INSTR 150KHZ 16SOIC | |
| IC OPAMP INSTR 192KHZ RRO 8SOIC | |
| IC OPAMP INSTR 1MHZ 16DIP | |
| IC OPAMP INSTR 1MHZ 16SOIC | |
| IC OPAMP INSTR 1MHZ 8SOIC | |
| IC OPAMP INSTR 1MHZ SGL 16SOIC | |
| IC OPAMP INSTR 2.5MHZ 16DIP | |
| IC OPAMP INSTR 2MHZ 8DIP | |
| IC OPAMP INSTR 2MHZ RRO 14TSSOP | |
| IC OPAMP INSTR 2MHZ RRO 8VSSOP | |
| IC OPAMP INSTR 5.5MHZ 24TSSOP | |
| IC OPAMP INSTR 500KHZ 14TSSOP | |
| IC OPAMP INSTR 550KHZ RRO 8VSSOP | |
| IC OPAMP INSTR 800KHZ 8DIP | |
| IC OPAMP INSTR 800KHZ 8SOIC | |
| IC OPAMP INSTR R-R 2MHZ 14TSSOP | |
| IC, INSTR AMP, 265kHz, QSOP-16 - More Details | |
| IC, INSTRUMENT AMP, 1MHZ, 120DB, SOIC-16 | |
| IC, INSTRUMENT AMP, 550KHZ, 90DB, MSOP-8 | |
| IC, INSTRUMENT AMP, 800KHZ, 116DB SOIC14 - More Details | |
| Instrumentation Amplifiers 5V Instr., Op-Amp Zero-Drift | |
| Instrumentation Amplifiers Instrumentation Amp | |
| Linear Amplifiers Instrumentation, OP Amps, Buffer Amps | |
| Racks & Rack Cabinet Accessories Alum Oval Instr Hndl 4.5x2.0x.50 | |
| SP Amp INSTR Amp Single ±18V 8-Pin PDIP Tube | |
| TEXAS INSTRUMENTS - 6PAIC3109TRHBRQ1 - AUDIO CODEC, MONO, 32BIT, 96KHZ, VQFN-32 | |
| TEXAS INSTRUMENTS - 74ACT16244DL - IC, 16BIT BUFFER/LINE DRIVER, SMD | |
| TEXAS INSTRUMENTS - BUF634TG3 - AMP, BUFFER, HIGH SPEED, SMD, TO/SOT5 | |
| TEXAS INSTRUMENTS - DRV104PWPRG4 - PWM DRIVER, 2 CHANNEL, 2A, HTSSOP-14, FULL REEL | |
| TEXAS INSTRUMENTS - INA105KPG4 - DIFFERENTIAL AMPLIFIER, 1MHZ, 3V/uS, DIP-8 | |
| TEXAS INSTRUMENTS - INA105KU/2K5 - DIFFERENTIAL AMPLIFIER, 1MHZ, 3V/uS, SOIC8, FULL REEL | |
| TEXAS INSTRUMENTS - INA117KU/2K5G4 - DIFFERENTIAL AMPLIFIER, 200kHZ, 2.6V/uS, SOIC-8, FULL REEL | |
| TEXAS INSTRUMENTS - INA118U/2K5G4 - INSTRUMENT AMPLIFIER, 800KHZ, 125DB SOIC-8, FULL REEL | |
| TEXAS INSTRUMENTS - INA128UG4 - INSTRUMENT AMPLIFIER, 1.3MHZ, 130DB SOIC-8 | |
| TEXAS INSTRUMENTS - INA132UA/2K5 - DIFFERENTIAL AMPLIFIER, 300kHZ, 0.1V/uS, SOIC-8, FULL REEL | |
| TEXAS INSTRUMENTS - INA152EA/2K5 - DIFFERENTIAL AMPLIFIER, 800kHZ, 0.4V/uS, MSOP-8, FULL REEL | |
| TEXAS INSTRUMENTS - INA155EA/250 - INSTRUMENT AMPLIFIER, 550KHZ, 90DB, MSOP-8, FULL REEL | |
| TEXAS INSTRUMENTS - INA155UA/2K5 - INSTRUMENT AMPLIFIER, 550KHZ, 90DB, SOIC-8, FULL REEL | |
| TEXAS INSTRUMENTS - INA157U/2K5 - DIFFERENTIAL AMPLIFIER, 4MHZ, 14V/uS SOIC8, FULL REEL | |
| TEXAS INSTRUMENTS - INA2321EA/250G4 - IC, INSTRUMENT AMP, 500KHZ, 94DB TSSOP14, FULL REEL | |
| TEXAS INSTRUMENTS - LM2903D - Analogue Comparator, Dual, Differential, 2 Comparators, 300 ns, 2V to 36V, SOIC, 8 Pins | |
| TEXAS INSTRUMENTS - LM339AD - Analog Comparator, Quad, Low Power, 4 Comparators, 300 ns, ± 1V to ± 18V, SOIC, 14 Pins | |
| TEXAS INSTRUMENTS - OPA1632DGN - IC, OP AMP, DIFFERENTIAL, SMD, 1632 | |
| TEXAS INSTRUMENTS - THS4120ID - IC, DIFF AMP, 100MHZ, 55V/ uS, SOIC-8 | |
| TEXAS INSTRUMENTS - THS4130IDGNR - Differential Amplifier, High-Speed, 1 Amplifiers, 2 mV, 10 dB, 150 MHz, -40 °C, 85 °C | |
| TEXAS INSTRUMENTS - TLC2262AID - OP AMP, 820KHZ, SOIC-8 | |
| TEXAS INSTRUMENTS - TLC2272AIDR - OP AMP, 2.18MHZ, 3.6V/s, 950V, SOIC-8 | |
| TEXAS INSTRUMENTS - TLC2274AIN - OP AMP, 2.18MHZ, DIP-14 | |
| TEXAS INSTRUMENTS 74ACT16244DGGR Buffer / Line Driver, Non-Inverting, 3-State, 4.5V to 5.5V, TSSOP-48 | |
| TEXAS INSTRUMENTS ACF2101BU. Operational Amplifier, Dual, 2 MHz, 2 Amplifier, 3 V/s, 4.5V to 18V, -10V to -18V, SOIC, 24 Pins | |
| TEXAS INSTRUMENTS BQ27532YZFT-G1 BATT GAS GAUGE & CTRL, LI-ION, DSBGA-15 | |
| TEXAS INSTRUMENTS CC2592RGVT RF/IF AMP, 24DB, 2.4GHZ-2.4835GHZ, VQFN | |
| TEXAS INSTRUMENTS CD4026BEIC, BUFFER/DRIVER/RECEIV ER | |
| TEXAS INSTRUMENTS CD74HC85PWT LOGIC, MAG COMPARATR HS 4BIT, 16TSSOP | |
| TEXAS INSTRUMENTS CDCVF2310PWRIC, CLOCK BUFFER, 200MHZ, TSSOP-24 | |
| TEXAS INSTRUMENTS INA101AG Instrument Amplifier, 1 Amplifier, 50 V, 0.04 V/s, 300 kHz,5V to20V, DIP | |
| TEXAS INSTRUMENTS INA105AM Differential Amplifier, 1 Amplifiers, 250 V, 1 dB, 1 MHz, -40 C, 85 C | |
| TEXAS INSTRUMENTS INA111AUE4 Instrument Amplifier, 1 Amplifier, 1 mV, 17 V/s, 2 MHz,6V to18V, SOIC | |
| TEXAS INSTRUMENTS INA117SM. DIFFERENTIAL AMPLIFIER, 200kHZ, 2.6V/uS, TO-99-8 | |
| TEXAS INSTRUMENTS INA131BP Instrument Amplifier, 3, 50 V, 0.7 V/s, 70 kHz,2.25V to18V, DIP | |
| TEXAS INSTRUMENTS INA141UAE4 Instrument Amplifier, 1, 250 V, 4 V/s, 200 kHz,2.25V to18V, SOIC | |
| TEXAS INSTRUMENTS INA157U. Differential Amplifier, High-Speed, 1 Amplifiers, 500 V, 0.5 dB, 4 MHz, -55 C, 125 C | |
| TEXAS INSTRUMENTS INA223AIDSKT Current Sense Amplifier, Voltage Instantaneous, 1 Amplifier, 18 A, SON, 10 Pins, -40 C, 105 C | |
| TEXAS INSTRUMENTS LMC7215IM5/NOPB IC, COMPARATOR, R-R I/O, POWERWISE, REEL | |
| TEXAS INSTRUMENTS LMH3401IRMSTDifferen tial Amplifier, Fixed-Gain, 1 Amplifiers, 16.6 dB, 7 GHz, -40 C, 85 C | |
| TEXAS INSTRUMENTS LMK00804BPWFANOUT BUFFER, 350MHZ, TSSOP-16 | |
| TEXAS INSTRUMENTS LMV331M7X/NOPB. GENERAL PURPOSE COMPARATOR, SINGLE, 200NS, SC-70-5, FULL REEL | |
| TEXAS INSTRUMENTS LMV710M5/NOPB OP AMP, BICMOS, SMD, SOT-23-5, 710, REEL | |
| TEXAS INSTRUMENTS LMV7219M5/NOPB. IC, COMPARATOR, SINGLE, 7NS, SOT-23-5, FULL REEL | |
| TEXAS INSTRUMENTS LMV7239M7/NOPB COMPARATOR, LP RRI, 45NS, POWERWISE,REEL | |
| TEXAS INSTRUMENTS LT1014CNG4 Operational Amplifier, Quad, 1 MHz, 4 Amplifier, 0.4 V/s, 5V to 44V, DIP, 14 Pins | |
| TEXAS INSTRUMENTS OPA180IDGKTOperation al Amplifier, Single, 2 MHz, 1 Amplifier, 0.8 V/s,2.25V to18V, 4.5V to 36V, VSSOP | |
| TEXAS INSTRUMENTS OPA317IDCKTOperation al Amplifier, Single, 300 kHz, 1 Amplifier, 0.15 V/s, 1.8V to 5.5V, SC-70, 5 Pins | |
| TEXAS INSTRUMENTS PCM2900EG4 Audio Codec, USB Interface, Stereo, 2, 2, 0 C, 70 C, 48 kSPS | |
| TEXAS INSTRUMENTS PCM3010DB Audio Codec, Stereo, 2, 2, -25 C, 85 C, 192 kSPS | |
| TEXAS INSTRUMENTS PGA204AUE4 Instrument Amplifier, 1, 125 V, 0.7 V/s, 1 MHz,4.5V to18V, SOIC | |
| TEXAS INSTRUMENTS PGA205BP Programmable Gain Amplifier IC | |
| TEXAS INSTRUMENTS SN65LVDT32BD.. Audio Control, 3V to 3.6V, SOIC, 16 Pins, -40 C | |
| Texas Instruments SN74ALS244CN Octal-Channel Buffer & Line Driver, 3-State, 20-Pin PDIP | |
| TEXAS INSTRUMENTS THS4130IDGN. Differential Amplifier, 1 Amplifiers, 2 mV, 150 MHz, -40 C, 85 C | |
| TEXAS INSTRUMENTS THS4141ID Differential Amplifier, 1 Amplifiers, 7 mV, 1 dB, 160 MHz, -40 C, 85 C | |
| TEXAS INSTRUMENTS THS4502IDGK Differential Amplifier, Wideband, 1 Amplifiers, -4 mV, 370 MHz, -40 C, 85 C | |
| TEXAS INSTRUMENTS THS4503ID Differential Amplifier, Wideband, 1 Amplifiers, -4 mV, 1.02 dB, 370 MHz, -40 C, 85 C | |
| Texas Instruments TL7726CD, Clamper Circuit 8-Pin, SOIC | |
| TEXAS INSTRUMENTS TLV320AIC23BIPW Audio Codec, Stereo, 2, 2, -40 C, 85 C, 96 kSPS | |
| TEXAS INSTRUMENTS TRF37C75IDSGT RF AMP, 18DB, 4GHZ, WSON-8 | |
| TEXAS INSTRUMENTS UCC2813D-1.IC, CURRENT MODE PWM, 10V, 8-SOIC | |
| TEXAS INSTRUMENTS UCC2813D-3IC, CURRENT MODE PWM, 10V, 8-SOIC | |
| TEXAS INSTRUMENTS UCC2813D-5. IC, CURRENT MODE PWM, 10V, 8-SOIC | |
| TEXAS INSTRUMENTS UCC38C44DG4Current Mode PWM, 18V-12V supply, 1 MHz, 18V/200mA out, SOIC-8 | |
| TEXAS INSTRUMENTS UCD9224RGZTDigital PWM, 3.6V-3V supply, 2 MHz, 3V/6mA out, VQFN-48 | |
| TEXAS INSTRUMENTS VCA2616YTProgrammabl e/Variable Amplifier, 1 Channels, 2 Amplifier, 40 MHz, -40 C, 85 C, 4.75V to 5.25V | |
| TEXAS INSTRUMENTSINA327EA/ 250G4INSTRUMENT AMPLIFIER, 1KHZ, 114DB, MSOP-10 |