Utmel Electronic Limited Datasheets for RF Diodes
RF diodes are designed to handle high-power radio frequency (RF) signals in stereo amplifiers, radio transmitters, television monitors, and other RF or microwave devices.
RF Diodes: Learn more
| Product Name | Notes |
|---|---|
| DIODE PIN RF PWR LIMITER SOT-23 | |
| DIODE RF PIN 150V 100MA SC79 | |
| DIODE RF PIN 150V 100MA SOT323 | |
| DIODE RF PIN 45V 1.5A 3QFN | |
| DIODE RF SW 35V 100MA SC79 | |
| DIODE SCHOTTKY RF 70V 1A SOT-363 | |
| DIODE SCHOTTKY RF QD 15V SOT-143 | |
| RF DIODE PIN 30V HMD12 | |
| RF DIODE PIN 50V 250MW SOT23-3 | |
| RF DIODE PIN 50V UMD3 | |
| RF DIODE PIN 50V | |
| RF DIODE PIN 60V 250MW | |
| RF Diode Schottky 15V Automotive 3-Pin SC-70 T/R | |
| RF DIODE SCHOTTKY 4V 75MW SOT23 | |
| RF DIODE STANDARD 35V 150MW EMD2 | |
| RF DIODE STANDARD 35V 200MW UMD2 | |
| Schottky Diodes & Rectifiers RF DIODES |