Utmel Electronic Limited Datasheets for RS-232, RS-422, and RS-485 Interfaces
RS-232, RS-422, and RS-485 are standard interfaces approved by the Electronic Industries Association (EIA) for connecting serial devices. They are serial communication standards providing asynchronous communication capability with hardware flow control, software flow control, and parity check.
RS-232, RS-422, and RS-485 Interfaces: Learn more
| Product Name | Notes |
|---|---|
| IC DIFF CNVRTR CNTRL SCSI 56SSOP | |
| INTERFACE TX/RX/TXRX MISC | |
| NXP SC16IS762IPW,112 UART Interface, 2 Channel, 5 Mbps, 3 V, 3.6 V, TSSOP, 28 Pins | |
| RS-232 Interface IC 3V To 5.5V MultiCh RS-232 | |
| RS-232 Interface IC Intelligent 3-5.5V RS-232 Xcvr | |
| RS-232 Interface IC RS232 2drvr/2rcvr temp -40C to 85C | |
| RS-232 Interface IC Ultra High Speed Multiprotocol Xcvr | |
| RS-422/RS-485 Interface IC Lo Pwr 18V Tolerant 3.3V Tnscvrs | |
| RS-485 Interface IC 3.3V LoPwr Full-Dup RS485w/10Mbps Data | |
| RS-485 Interface IC Full Duplex RS-485 s | |
| RS-485 Interface IC RS485 1000 kbps temp 0C to 70C |