Utmel Electronic Limited Datasheets for Power Diodes
Power diodes are used mainly in high-power applications. They are built with large P-N junctions in order to pass large amounts of current and dissipate large amounts of heat.
Power Diodes: Learn more
| Product Name | Notes |
|---|---|
| DIODE ARRAY GP 200V 8A TO220FP | |
| DIODE ARRAY GP 400V 4A D2PAK | |
| DIODE ARRAY GP 600V 20A TO220AB | |
| DIODE ARRAY GP 600V 8A TO220FP | |
| DIODE ARRAY SCHOTTKY 100V D2PAK | |
| DIODE ARRAY SCHOTTKY 100V DPAK | |
| DIODE ARRAY SCHOTTKY 100V TO220F | |
| DIODE ARRAY SCHOTTKY 1200V TO247 | |
| DIODE ARRAY SCHOTTKY 120V TO220 | |
| DIODE ARRAY SCHOTTKY 150V D2PAK | |
| DIODE ARRAY SCHOTTKY 150V TO220 | |
| DIODE ARRAY SCHOTTKY 150V TO247 | |
| DIODE ARRAY SCHOTTKY 170V DPAK | |
| DIODE ARRAY SCHOTTKY 170V TO247 | |
| DIODE ARRAY SCHOTTKY 200V TO247 | |
| DIODE ARRAY SCHOTTKY 30V D2PAK | |
| DIODE ARRAY SCHOTTKY 30V I2PAK | |
| DIODE ARRAY SCHOTTKY 30V TO247 | |
| DIODE ARRAY SCHOTTKY 45V D2PAK | |
| DIODE ARRAY SCHOTTKY 45V I2PAK | |
| DIODE ARRAY SCHOTTKY 45V SOT93 | |
| DIODE ARRAY SCHOTTKY 45V TO220FP | |
| DIODE ARRAY SCHOTTKY 60V D2PAK | |
| DIODE ARRAY SCHOTTKY 60V TO220AB | |
| DIODE ARRAY SCHOTTKY 80V TO220AB | |
| DIODE GEN PURP 1.2KV 10A D2PAK | |
| DIODE GEN PURP 100V 2A SMA | |
| DIODE GEN PURP 100V 2A SMB | |
| DIODE GEN PURP 1KV 4A DO201AD | |
| DIODE GEN PURP 50V 2A SMA | |
| DIODE GEN PURP 600V 10A TO220FP | |
| DIODE GEN PURP 600V 15A TO220FP | |
| DIODE GEN PURP 600V 2A SMB | |
| DIODE GEN PURP 600V 4A DO201AD | |
| DIODE GEN PURP 600V 5A D2PAK | |
| DIODE GEN PURP 600V 8A TO220F | |
| DIODE GEN PURP 600V 9A DPAK | |
| DIODE GEN PURP 600V 9A TO220F | |
| DIODE MODULE 45V 120A ISOTOP | |
| DIODE SCHOTTKY 1.2KV 20A TO220AC | |
| DIODE SCHOTTKY 100V 2A SOD123F | |
| Diode Schottky 100V 30A Automotive 3-Pin(2+Tab) D2PAK Tube | |
| DIODE SCHOTTKY 100V 6A POWERFLAT | |
| DIODE SCHOTTKY 100V 8A D2PAK | |
| Diode Schottky 120V 20A 3-Pin(3+Tab) TO-220AB Tube | |
| DIODE SCHOTTKY 15V 25A D2PAK | |
| DIODE SCHOTTKY 170V 30A POWRFLAT | |
| DIODE SCHOTTKY 200V 50A TO249AB | |
| DIODE SCHOTTKY 30V 2A SOD123FL | |
| DIODE SCHOTTKY 40V 1A SMA | |
| DIODE SCHOTTKY 40V 2A SMBFLAT | |
| DIODE SCHOTTKY 40V 3A DO201AD | |
| DIODE SCHOTTKY 45V 15A TO220FP | |
| DIODE SCHOTTKY 45V 30A POWERFLAT | |
| Diode Schottky 60V 2A Automotive 2-Pin SMA-FL T/R | |
| DIODE SCHOTTKY 60V 2A SMB | |
| Diode Schottky 60V 30A 3-Pin(3+Tab) TO-262 Tube | |
| DIODE SCHOTTKY 60V 3A SOD128 | |
| DIODE SCHOTTKY 650V 4A DPAK | |
| DIODE SCHOTTKY 650V 6A D2PAK | |
| DIODE SCHOTTKY 650V 8A D2PAK | |
| DIODE SCHOTTKY 650V 8A TO220AC | |
| Diode Switching 200V 2A Automotive 2-Pin SMB T/R | |
| Diode Switching 300V 2A Automotive 2-Pin SMA T/R | |
| Diode, Rectifier, Ultrafast, Vr 400V, If 8A, Pkg TO-220AC, Vf 1V, Trr 60ns, Tj +175degc | |
| Power Rectifier, Ultra-Fast Recovery, Switch-mode, 4 A, 400 V | |
| Rectifiers 400V 8A Ultrafast | |
| Rectifiers 8A, 600V Stealth II Rectifier | |
| Schottky Diodes & Rectifiers 35V - 25A Schottky Rectifier | |
| Schottky Diodes & Rectifiers 35V - 75A Schottky Rectifier | |
| Schottky Diodes & Rectifiers 40 Amp 45 Volt Common Cathode | |
| Schottky Diodes & Rectifiers 45V - 35A Schottky Rectifier | |
| Schottky Diodes & Rectifiers 5.5 Amp 100 Volt | |
| Schottky Diodes & Rectifiers 650 V 8A Schottky silicn carbid TO-220 | |
| Schottky Diodes & Rectifiers 650 V 8A Schottky silicon carbide DPAK | |
| Schottky Diodes & Rectifiers 7.5 Amp 45 Volt | |
| STMICROELECTRONICS - STPSC20H12G-TR - SIC-SCHOTTKY-DIODE, 1.2KV, 20A, TO-263 | |
| STMICROELECTRONICS STPSC12H065CTSilicon Carbide Schottky Diode, SIC, 650V Series, Dual Common Cathode, 650 V, 12 A, 18 nC, TO-220AB | |
| STMICROELECTRONICS STPSC20065WY Silicon Carbide Schottky Diode, Single, 650 V, 20 A, 62 nC, DO-247New | |
| STPS1045B Series 10 A Forward 45 V DC Reverse Power Schottky Rectifier TO-252-3 | |
| VISHAY FORMERLY I.R. VS-6CWQ10FNPBF. DIODE, RECTIFIER, 3.5AX2, D-PAK |