Manufacturer: Power Integrations
Win Source Part Number: 1209765-LXA06B600
Series: Qspeed
Packaging: Reel - TR
Speed: Fast Recovery = 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Diode Type: Schottky
Current - Average Rectified (Io): 6A
Reverse Recovery Time (trr): 23ns
Current - Reverse Leakage @ Vr: 250μA @ 600V
Operating Temperature - Junction: 150°C (Maximum)
Family Name: LXA06B600
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.powerint.com
Manufacturer Package: TO-263AB
Voltage - Forward (Vf) (Maximum) @ If: 2.94V @ 6A
Voltage - DC Reverse (Vr) (Maximum): 600V
Alternative Parts (Cross-Reference): STTH5R06GY-TR;
Introduction Date: March 24, 2011
ECCN: EAR99
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
DIODE SCHOTTKY 600V 6A TO263AB
RECTIFIER, 600V, 6A, TO-263AB; Repetitive Peak Reverse Voltage:600V; Average Forward Current:6A; Diode Configuration:Single
DIODE GEN PURP 600V 6A TO263AB
DIODE GEN PURP 600V 6A TO263AB
Rectifiers X-Series 600V 6A Low Qrr
| Win Source Electronics | Utmel Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Schottky Diodes | Rectifiers | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | 1209765-LXA06B600 | 633-LXA06B600 | 27AC8170 | LXA06B600 | LXA06B600 | LXA06B600 |
| Product Name | Diodes, Rectifiers - Single - LXA06B600 | DIODE SCHOTTKY 600V 6A TO263AB | Rectifier, 600V, 6A, To-263Ab; Repetitive Peak Reverse Voltage Power Integrations | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Rectifiers |
| VF | 2.94 volts | 2.94 volts | 2.94 volts | 2.94 volts | 2.94 volts | |
| trr | 23 ns | 23 ns | 23 ns | |||
| Tj | 150 C (302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Applications | EFFICIENCY | |||||
| Life Cycle Stage | Discontinued | Active |