Zener Diode 14V 350mW ±5% Surface Mount SOT-23
Zener Diode 14V 350mW ±5% Surface Mount SOT-23
Zener Diode 14V 350mW ±5% Surface Mount SOT-23
DIODE ZENER 14V 350MW SOT23
DIODE ZENER 14V 350MW SOT23
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 353-MMBZ5244B-TPCT-ND | MMBZ5244B-TP | 543-MMBZ5244B-TP | MMBZ5244B-TP |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | DIODE ZENER 14V 350MW SOT23 | Zener Diodes |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Life Cycle Stage | Active | Active | ||
| Package | SOT23; SOT-23 | SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 | SOT-23-3 | |
| VZ | 14 volts |