Murata Electronics TVS Diodes LXES03AAA1-134

Description
Clamp Ipp Tvs Diode Surface Mount 0603
Request a Quote Datasheet
Description
Clamp Ipp Tvs Diode Surface Mount 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 490-14309-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
490-14309-2-ND
TVS Diodes 490-14309-2-ND
Clamp Ipp Tvs Diode Surface Mount 0603

Clamp Ipp Tvs Diode Surface Mount 0603

Buy Now Datasheet
TVS Protection Diode - 144-LXES03AAA1-134 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-LXES03AAA1-134
TVS Protection Diode 144-LXES03AAA1-134
TVS DIODE 6.3VWM 0603 Product overview: LXES03AAA1-134 from Murata Electronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-LXES03AAA1-134 can be used for catalog matching and distributor lookup.

TVS DIODE 6.3VWM 0603 Product overview: LXES03AAA1-134 from Murata Electronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-LXES03AAA1-134 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - LXES03AAA1-134 - 1064661-LXES03AAA1-134 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - LXES03AAA1-134
1064661-LXES03AAA1-134
TVS - TVS - Diodes - LXES03AAA1-134 1064661-LXES03AAA1-134
Manufacturer: Murata Electronics North America Win Source Part Number: 1064661-LXES03AAA1-1 34 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Capacitance @ Frequency: 0.035pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 0603 STAND-OFF Voltage (Vwm): 6.3V Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Sufficient Quantity per package: 15k pcs

Manufacturer: Murata Electronics North America
Win Source Part Number: 1064661-LXES03AAA1-134
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Capacitance @ Frequency: 0.035pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 0603
STAND-OFF Voltage (Vwm): 6.3V
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Sufficient
Quantity per package: 15k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
LXES03AAA1-134
TVS Diodes / ESD Suppressors LXES03AAA1-134
TVS Diodes / ESD Suppressors

TVS Diodes / ESD Suppressors

Buy Now Datasheet
TVS Diodes LXES03AAA1-134
TVS DIODE 6.3VWM 0603

TVS DIODE 6.3VWM 0603

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - LXES03AAA1-134 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
LXES03AAA1-134
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes LXES03AAA1-134
TVS DIODE 6.3VWM 0603

TVS DIODE 6.3VWM 0603

Supplier's Site
TVS DIODE 6.3V 0603 - 535-LXES03AAA1-134 - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 6.3V 0603
535-LXES03AAA1-134
TVS DIODE 6.3V 0603 535-LXES03AAA1-134
TVS DIODE 6.3V 0603

TVS DIODE 6.3V 0603

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 490-14309-2-ND 144-LXES03AAA1-134 1064661-LXES03AAA1-134 LXES03AAA1-134 LXES03AAA1-134 LXES03AAA1-134 535-LXES03AAA1-134
Product Name TVS Diodes TVS Protection Diode TVS - TVS - Diodes - LXES03AAA1-134 TVS Diodes / ESD Suppressors TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS DIODE 6.3V 0603
Configuration Single Single
Package 0201 (0603 Metric) Tape & Reel (TR) 0603 0201 (0603 metric) 0201 (0603 Metric) 0603 0201 (0603 Metric)
Tj -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data