onsemi Zener Diodes MMSZ4696T1G

Description
Low Current Zener Diode Voltage Regulator 9.1 V
Request a Quote Datasheet
Description
Low Current Zener Diode Voltage Regulator 9.1 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MMSZ4696T1G - Rochester Electronics
Newburyport, MA, United States
Low Current Zener Diode Voltage Regulator 9.1 V

Low Current Zener Diode Voltage Regulator 9.1 V

Supplier's Site Datasheet
Zener Diodes - 6878275P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
6878275P
Zener Diodes 6878275P
Diode Zener 9.1V 5% 500mW SOD-123

Diode Zener 9.1V 5% 500mW SOD-123

Supplier's Site
Zener Diodes - 6878275 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
6878275
Zener Diodes 6878275
Diode Zener 9.1V 5% 500mW SOD-123

Diode Zener 9.1V 5% 500mW SOD-123

Supplier's Site
Zener Diodes - 1632519 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1632519
Zener Diodes 1632519
Diode Zener 9.1V 5% 500mW SOD-123

Diode Zener 9.1V 5% 500mW SOD-123

Supplier's Site
Diodes - Zener - Single - MMSZ4696T1G - 023988-MMSZ4696T1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMSZ4696T1G
023988-MMSZ4696T1G
Diodes - Zener - Single - MMSZ4696T1G 023988-MMSZ4696T1G
Manufacturer: ON Semiconductor Win Source Part Number: 023988-MMSZ4696T1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 1μA @ 6.9V Voltage - Zener (Nom) (Vz): 9.1V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 023988-MMSZ4696T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 1μA @ 6.9V
Voltage - Zener (Nom) (Vz): 9.1V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Zener Diodes - MMSZ4696T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ4696T1GOSTR-ND
Single Zener Diodes MMSZ4696T1GOSTR-ND
Zener Diode 9.1V 500mW ±5% Surface Mount SOD-123

Zener Diode 9.1V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ4696T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ4696T1GOSCT-ND
Single Zener Diodes MMSZ4696T1GOSCT-ND
Zener Diode 9.1V 500mW ±5% Surface Mount SOD-123

Zener Diode 9.1V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ4696T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ4696T1GOSDKR-ND
Single Zener Diodes MMSZ4696T1GOSDKR-ND
Zener Diode 9.1V 500mW ±5% Surface Mount SOD-123

Zener Diode 9.1V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Singapore, Singapore
9.1V 500mW Zener Diode
287-MMSZ4696T1G
9.1V 500mW Zener Diode 287-MMSZ4696T1G
9.1V Zener Diode 500mW SOD-123 5% Product overview: MMSZ4696T1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 9.1V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 9.1V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ4696T1G can be used for catalog matching and distributor lookup.

9.1V Zener Diode 500mW SOD-123 5% Product overview: MMSZ4696T1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 9.1V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 9.1V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ4696T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode, Zener, 9.1V, 0.5W, Sod-123; Zener Voltage Vz Typ Onsemi - 29X6129 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 9.1V, 0.5W, Sod-123; Zener Voltage Vz Typ Onsemi
29X6129
Diode, Zener, 9.1V, 0.5W, Sod-123; Zener Voltage Vz Typ Onsemi 29X6129
DIODE, ZENER, 9.1V, 0.5W, SOD-123; Zener Voltage Vz Typ:9.1V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MMSZxxxT1G Series RoHS Compliant: Yes

DIODE, ZENER, 9.1V, 0.5W, SOD-123; Zener Voltage Vz Typ:9.1V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MMSZxxxT1G Series RoHS Compliant: Yes

Supplier's Site
Zener Diode, 500Mw, 9.1V, Sod-123; Zener Voltage Vz Typ Onsemi - 49AH9343 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 9.1V, Sod-123; Zener Voltage Vz Typ Onsemi
49AH9343
Zener Diode, 500Mw, 9.1V, Sod-123; Zener Voltage Vz Typ Onsemi 49AH9343
ZENER DIODE, 500MW, 9.1V, SOD-123; Zener Voltage Vz Typ:9.1V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MMSZxxxT1G Series; AutomotiveRoHS Compliant: Yes

ZENER DIODE, 500MW, 9.1V, SOD-123; Zener Voltage Vz Typ:9.1V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MMSZxxxT1G Series; AutomotiveRoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - MMSZ4696T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ4696T1G
Discrete Semiconductor Products - Diodes - Zener MMSZ4696T1G
DIODE ZENER 9.1V 500MW SOD123

DIODE ZENER 9.1V 500MW SOD123

Supplier's Site
Diodes >> Zener Diodes - MMSZ4696T1G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
MMSZ4696T1G
Diodes >> Zener Diodes MMSZ4696T1G
±5% Single 8.65V~9.56V 500mW 9.1V SOD-123 Zener Diodes ROHS

±5% Single 8.65V~9.56V 500mW 9.1V SOD-123 Zener Diodes ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MMSZ4696T1G
Zener Diodes MMSZ4696T1G
Zener Diodes 9.1V 500mW

Zener Diodes 9.1V 500mW

Buy Now Datasheet
DIODE ZENER 9.1V 500MW SOD123 - 598-MMSZ4696T1G - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 9.1V 500MW SOD123
598-MMSZ4696T1G
DIODE ZENER 9.1V 500MW SOD123 598-MMSZ4696T1G
DIODE ZENER 9.1V 500MW SOD123

DIODE ZENER 9.1V 500MW SOD123

Supplier's Site
Single Zener Diodes - MMSZ4696T1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MMSZ4696T1G
Single Zener Diodes MMSZ4696T1G
DIODE ZENER 9.1V 500MW SOD123

DIODE ZENER 9.1V 500MW SOD123

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Utmel Electronic Limited ODG (Origin Data Global)
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number MMSZ4696T1G 6878275P 6878275 023988-MMSZ4696T1G MMSZ4696T1GOSTR-ND 287-MMSZ4696T1G 29X6129 49AH9343 MMSZ4696T1G MMSZ4696T1G MMSZ4696T1G 598-MMSZ4696T1G MMSZ4696T1G
Product Name Zener Diodes Zener Diodes Diodes - Zener - Single - MMSZ4696T1G Single Zener Diodes 9.1V 500mW Zener Diode Diode, Zener, 9.1V, 0.5W, Sod-123; Zener Voltage Vz Typ Onsemi Zener Diode, 500Mw, 9.1V, Sod-123; Zener Voltage Vz Typ Onsemi Discrete Semiconductor Products - Diodes - Zener Diodes >> Zener Diodes Zener Diodes DIODE ZENER 9.1V 500MW SOD123 Single Zener Diodes
Life Cycle Stage Active Active Active Active
Package SOD-123; SOD-123 2 LEAD SOD-123; SOD-123 SOD-123; Sod-123 SOD-123; SOD-123 Tape and Reel SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123 SOD-123; SOD-123-2 SOD-123; SOD-123 SOD-123; SOD-123
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS RoHS
Pin Count 2 2 2 2
Unlock Full Specs
to access all available technical data