Littelfuse, Inc. Overvoltage Protection - TVS Diodes - Series: P6SMBJ - P6SMBJ30A P6SMBJ30A

Description
For surface mounted applications in order to optimize board space Low profile package Built-in strain relief
Request a Quote Datasheet
Description
For surface mounted applications in order to optimize board space Low profile package Built-in strain relief
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Overvoltage Protection - TVS Diodes - Series: P6SMBJ - P6SMBJ30A - P6SMBJ30A - Littelfuse, Inc.
Rosemont, IL, United States
Overvoltage Protection - TVS Diodes - Series: P6SMBJ - P6SMBJ30A
P6SMBJ30A
Overvoltage Protection - TVS Diodes - Series: P6SMBJ - P6SMBJ30A P6SMBJ30A
For surface mounted applications in order to optimize board space Low profile package Built-in strain relief

For surface mounted applications in order to optimize board space Low profile package Built-in strain relief

Supplier's Site
Singapore, Singapore
600W 30V TVS Protection Diode
144-P6SMBJ30A
600W 30V TVS Protection Diode 144-P6SMBJ30A
600W TVS Diode, 30V DC, Unidirectional, DO-214AA, SMT Product overview: P6SMBJ30A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 30V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 30V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMBJ30A can be used for catalog matching and distributor lookup.

600W TVS Diode, 30V DC, Unidirectional, DO-214AA, SMT Product overview: P6SMBJ30A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 30V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 30V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMBJ30A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - P6SMBJ30A - 1086077-P6SMBJ30A - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - P6SMBJ30A
1086077-P6SMBJ30A
TVS - TVS - Diodes - P6SMBJ30A 1086077-P6SMBJ30A
Manufacturer: Littelfuse Inc. Win Source Part Number: 1086077-P6SMBJ30A Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-214AA (SMBJ) STAND-OFF Voltage (Vwm): 25.6V Minimum Breakdown Voltage: 28.5V Max Clamping Voltage: 41.4V Peak Pulse Current(Ippm): 14.7A Power Dissipation - Pd: 600W Alternative Parts (Cross-Reference): SMBJ30A-TR; P6SM BJ30A; P6SM BJ30A-AU T/R7; P6SMBJ30A_R1_10001; Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1086077-P6SMBJ30A
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AA (SMBJ)
STAND-OFF Voltage (Vwm): 25.6V
Minimum Breakdown Voltage: 28.5V
Max Clamping Voltage: 41.4V
Peak Pulse Current(Ippm): 14.7A
Power Dissipation - Pd: 600W
Alternative Parts (Cross-Reference): SMBJ30A-TR; P6SM BJ30A; P6SM BJ30A-AU T/R7; P6SMBJ30A_R1_10001;
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TVS Diodes - P6SMBJ30ALFTR-ND - DigiKey
Thief River Falls, MN, United States
41.4V Clamp 14.7A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

41.4V Clamp 14.7A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS DIODE 25.6VWM 41.4VC SMB - 461-P6SMBJ30A - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 25.6VWM 41.4VC SMB
461-P6SMBJ30A
TVS DIODE 25.6VWM 41.4VC SMB 461-P6SMBJ30A
TVS DIODE 25.6VWM 41.4VC SMB

TVS DIODE 25.6VWM 41.4VC SMB

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited
Product Category Avalanche Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number P6SMBJ30A 144-P6SMBJ30A 1086077-P6SMBJ30A P6SMBJ30ALFTR-ND 461-P6SMBJ30A
Product Name Overvoltage Protection - TVS Diodes - Series: P6SMBJ - P6SMBJ30A 600W 30V TVS Protection Diode TVS - TVS - Diodes - P6SMBJ30A TVS Diodes TVS DIODE 25.6VWM 41.4VC SMB
RoHS Compliant RoHS RoHS RoHS
VR 25.6 volts
VBR 28.5 to 31.5 volts 28.5 volts 28.5 volts 28.5 volts
PD 600000 milliwatts
Configuration Single Single
Unlock Full Specs
to access all available technical data