Panasonic 36V 150MW Zener Diode MAZ83600ML

Description
DIODE ZENER 36V 150MW SMINI2 Product overview: MAZ83600ML from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 36V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 36V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZ83600ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 36V 150MW SMINI2 Product overview: MAZ83600ML from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 36V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 36V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZ83600ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
36V 150MW Zener Diode - 287-MAZ83600ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
36V 150MW Zener Diode
287-MAZ83600ML
36V 150MW Zener Diode 287-MAZ83600ML
DIODE ZENER 36V 150MW SMINI2 Product overview: MAZ83600ML from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 36V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 36V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZ83600ML can be used for catalog matching and distributor lookup.

DIODE ZENER 36V 150MW SMINI2 Product overview: MAZ83600ML from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 36V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 36V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZ83600ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - MAZ83600ML - 114858-MAZ83600ML - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MAZ83600ML
114858-MAZ83600ML
Diodes - Zener - Single - MAZ83600ML 114858-MAZ83600ML
Manufacturer: Panasonic Electronic Components Win Source Part Number: 114858-MAZ83600ML Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA Current - Reverse Leakage @ Vr: 50nA @ 27V Voltage - Zener (Nom) (Vz): 36V Impedance (Max) (Zzt): 250 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SMini2-F1 Maximum Power Dissipation: 150mW

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 114858-MAZ83600ML
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 27V
Voltage - Zener (Nom) (Vz): 36V
Impedance (Max) (Zzt): 250 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SMini2-F1
Maximum Power Dissipation: 150mW

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MAZ83600ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MAZ83600ML
Discrete Semiconductor Products - Diodes - Zener MAZ83600ML
DIODE ZENER 36V 150MW SMINI2

DIODE ZENER 36V 150MW SMINI2

Supplier's Site
DIODE ZENER 36V 150MW SMINI2 - 590-MAZ83600ML - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 36V 150MW SMINI2
590-MAZ83600ML
DIODE ZENER 36V 150MW SMINI2 590-MAZ83600ML
DIODE ZENER 36V 150MW SMINI2

DIODE ZENER 36V 150MW SMINI2

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-MAZ83600ML 114858-MAZ83600ML MAZ83600ML 590-MAZ83600ML
Product Name 36V 150MW Zener Diode Diodes - Zener - Single - MAZ83600ML Discrete Semiconductor Products - Diodes - Zener DIODE ZENER 36V 150MW SMINI2
Package Cut Tape SMini2-F1 SMini2-F1 SOD-323; SC-90, SOD-323F
RoHS Compliant RoHS RoHS
VZ 36 volts 36 volts 36 volts 36 volts
ZZT 250 ohms 250 ohms 250 ohms
Unlock Full Specs
to access all available technical data