Vishay Precision Group Single Diodes LL4148-GS08

Description
Diode Standard 75V 300mA (DC) Surface Mount SOD-80 MiniMELF
Request a Quote Datasheet
Description
Diode Standard 75V 300mA (DC) Surface Mount SOD-80 MiniMELF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - LL4148-GS08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
LL4148-GS08CT-ND
Single Diodes LL4148-GS08CT-ND
Diode Standard 75V 300mA (DC) Surface Mount SOD-80 MiniMELF

Diode Standard 75V 300mA (DC) Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
Single Diodes - LL4148-GS08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
LL4148-GS08TR-ND
Single Diodes LL4148-GS08TR-ND
Diode Standard 75V 300mA (DC) Surface Mount SOD-80 MiniMELF

Diode Standard 75V 300mA (DC) Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
Single Diodes - LL4148-GS08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
LL4148-GS08DKR-ND
Single Diodes LL4148-GS08DKR-ND
Diode Standard 75V 300mA (DC) Surface Mount SOD-80 MiniMELF

Diode Standard 75V 300mA (DC) Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
100V 0.3A Diode and Rectifier - 280-LL4148-GS08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V 0.3A Diode and Rectifier
280-LL4148-GS08
100V 0.3A Diode and Rectifier 280-LL4148-GS08
100V 0.3A Si Switching Rectifier Diode, 8ns, SOD-80 Product overview: LL4148-GS08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 0.3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 0.3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-LL4148-GS08 can be used for catalog matching and distributor lookup.

100V 0.3A Si Switching Rectifier Diode, 8ns, SOD-80 Product overview: LL4148-GS08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 0.3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 0.3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-LL4148-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - LL4148-GS08 - 018625-LL4148-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - LL4148-GS08
018625-LL4148-GS08
Diodes, Rectifiers - Single - LL4148-GS08 018625-LL4148-GS08
Manufacturer: Vishay Win Source Part Number: 018625-LL4148-GS08 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 75V Current - Average Rectified (Io): 300mA (DC) Voltage - Forward (Vf) (Max) @ If: 1V @ 50mA Reverse Recovery Time (trr): 4ns Current - Reverse Leakage @ Vr: 5μA @ 75V Capacitance @ Vr, F: 4pF @ 0V, 1MHz Operating Temperature - Junction: -65°C to 175°C Family Name: LL4148 Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-80 MiniMELF Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): LL4448 L0; LL914B L0; LL914B; Introduction Date: April 02, 1998 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient Application Field: Used in Signal Processing, Power Management, Consumer Electronics, Portable Devices, Automotive

Manufacturer: Vishay
Win Source Part Number: 018625-LL4148-GS08
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 75V
Current - Average Rectified (Io): 300mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1V @ 50mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 5μA @ 75V
Capacitance @ Vr, F: 4pF @ 0V, 1MHz
Operating Temperature - Junction: -65°C to 175°C
Family Name: LL4148
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-80 MiniMELF
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): LL4448 L0; LL914B L0; LL914B;
Introduction Date: April 02, 1998
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Signal Processing, Power Management, Consumer Electronics, Portable Devices, Automotive

Buy Now Datasheet
Switching Diodes - 7002886 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
7002886
Switching Diodes 7002886
Diode Switching 300mA 100V Mini-MELF

Diode Switching 300mA 100V Mini-MELF

Supplier's Site
Switching Diodes - 9189672 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
9189672
Switching Diodes 9189672
Diode Switching 300mA 100V Mini-MELF

Diode Switching 300mA 100V Mini-MELF

Supplier's Site
Single Diodes - LL4148-GS08 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
LL4148-GS08
Single Diodes LL4148-GS08
DIODE GEN PURP 75V 300MA SOD80

DIODE GEN PURP 75V 300MA SOD80

Supplier's Site Datasheet
Diodes >> Switching Diode - LL4148-GS08 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Switching Diode
LL4148-GS08
Diodes >> Switching Diode LL4148-GS08
75V 500mW 860mV@50mA 8ns 300mA MiniMELF Switching Diode ROHS

75V 500mW 860mV@50mA 8ns 300mA MiniMELF Switching Diode ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - LL4148-GS08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
LL4148-GS08
Discrete Semiconductor Products - Diodes - Rectifiers LL4148-GS08
DIODE GEN PURP 75V 300MA SOD80

DIODE GEN PURP 75V 300MA SOD80

Supplier's Site
VISHAY - LL4148-GS08 - DIODE, FAST SWITCH, 100V, SOD-80 - 884-LL4148-GS08 - Utmel Electronic Limited
Hong Kong, China
VISHAY - LL4148-GS08 - DIODE, FAST SWITCH, 100V, SOD-80
884-LL4148-GS08
VISHAY - LL4148-GS08 - DIODE, FAST SWITCH, 100V, SOD-80 884-LL4148-GS08
VISHAY - LL4148-GS08 - DIODE, FAST SWITCH, 100V, SOD-80

VISHAY - LL4148-GS08 - DIODE, FAST SWITCH, 100V, SOD-80

Supplier's Site
Diode; 300 mA; 100 V (Min.); 1 V (Max.); 500 mW; 100 V; 4 pF (Max.); SOD-80C - 70061685 - Allied Electronics, Inc.
Fort Worth, TX, USA
Diode; 300 mA; 100 V (Min.); 1 V (Max.); 500 mW; 100 V; 4 pF (Max.); SOD-80C
70061685
Diode; 300 mA; 100 V (Min.); 1 V (Max.); 500 mW; 100 V; 4 pF (Max.); SOD-80C 70061685
Fast Switching Diodes

Fast Switching Diodes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Allied Electronics, Inc.
Product Category Diodes Rectifiers Diodes Diodes General Purpose Diodes Diodes Rectifiers Diodes Rectifiers
Product Number LL4148-GS08CT-ND 280-LL4148-GS08 018625-LL4148-GS08 7002886 LL4148-GS08 LL4148-GS08 LL4148-GS08 884-LL4148-GS08 70061685
Product Name Single Diodes 100V 0.3A Diode and Rectifier Diodes, Rectifiers - Single - LL4148-GS08 Switching Diodes Single Diodes Diodes >> Switching Diode Discrete Semiconductor Products - Diodes - Rectifiers VISHAY - LL4148-GS08 - DIODE, FAST SWITCH, 100V, SOD-80 Diode; 300 mA; 100 V (Min.); 1 V (Max.); 500 mW; 100 V; 4 pF (Max.); SOD-80C
Tj -65 to 175 C (-85 to 347 F) -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Package Cut Tape MELF; SOD-80; DO-213AC, MINI-MELF, SOD-80 MiniMELF; MELF; SOD-80 MiniMELF
RoHS Compliant RoHS RoHS RoHS RoHS
IO 0.3000 amps
Diode Type Standard Standard
Unlock Full Specs
to access all available technical data