DIODES Incorporated 3.6V 500MW Zener Diode MMSZ5227B-7-F

Description
DIODE ZENER 3.6V 500MW SOD123 Product overview: MMSZ5227B-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.6V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.6V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5227B-7-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 3.6V 500MW SOD123 Product overview: MMSZ5227B-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.6V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.6V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5227B-7-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.6V 500MW Zener Diode
287-MMSZ5227B-7-F
3.6V 500MW Zener Diode 287-MMSZ5227B-7-F
DIODE ZENER 3.6V 500MW SOD123 Product overview: MMSZ5227B-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.6V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.6V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5227B-7-F can be used for catalog matching and distributor lookup.

DIODE ZENER 3.6V 500MW SOD123 Product overview: MMSZ5227B-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.6V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.6V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5227B-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - MMSZ5227B-FDICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5227B-FDICT-ND
Single Zener Diodes MMSZ5227B-FDICT-ND
Zener Diode 3.6V 500mW ±5% Surface Mount SOD-123

Zener Diode 3.6V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ5227B-FDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5227B-FDITR-ND
Single Zener Diodes MMSZ5227B-FDITR-ND
Zener Diode 3.6V 500mW ±5% Surface Mount SOD-123

Zener Diode 3.6V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ5227B-FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5227B-FDIDKR-ND
Single Zener Diodes MMSZ5227B-FDIDKR-ND
Zener Diode 3.6V 500mW ±5% Surface Mount SOD-123

Zener Diode 3.6V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Diodes - Zener - Single - MMSZ5227B-7-F - 024013-MMSZ5227B-7-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMSZ5227B-7-F
024013-MMSZ5227B-7-F
Diodes - Zener - Single - MMSZ5227B-7-F 024013-MMSZ5227B-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 024013-MMSZ5227B-7-F Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 15μA @ 1V Voltage - Zener (Nom) (Vz): 3.6V Impedance (Max) (Zzt): 24 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 024013-MMSZ5227B-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 15μA @ 1V
Voltage - Zener (Nom) (Vz): 3.6V
Impedance (Max) (Zzt): 24 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Zener Diode Sod123 T&r 3K Rohs Compliant Diodes Inc. - 38AH8828 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode Sod123 T&r 3K Rohs Compliant Diodes Inc.
38AH8828
Zener Diode Sod123 T&r 3K Rohs Compliant Diodes Inc. 38AH8828
ZENER DIODE SOD123 T&R 3K ROHS COMPLIANT: YES

ZENER DIODE SOD123 T&R 3K ROHS COMPLIANT: YES

Supplier's Site
DIODE ZENER 3.6V 500MW SOD123 - 233-MMSZ5227B-7-F - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 3.6V 500MW SOD123
233-MMSZ5227B-7-F
DIODE ZENER 3.6V 500MW SOD123 233-MMSZ5227B-7-F
DIODE ZENER 3.6V 500MW SOD123

DIODE ZENER 3.6V 500MW SOD123

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
MMSZ5227B-7-F
Zener Diodes MMSZ5227B-7-F
Zener Diodes 3.6V 500mW

Zener Diodes 3.6V 500mW

Buy Now Datasheet
Single Zener Diodes - MMSZ5227B-7-F - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MMSZ5227B-7-F
Single Zener Diodes MMSZ5227B-7-F
DIODE ZENER 3.6V 500MW SOD123

DIODE ZENER 3.6V 500MW SOD123

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMSZ5227B-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ5227B-7-F
Discrete Semiconductor Products - Diodes - Zener MMSZ5227B-7-F
DIODE ZENER 3.6V 500MW SOD123

DIODE ZENER 3.6V 500MW SOD123

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Utmel Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-MMSZ5227B-7-F MMSZ5227B-FDICT-ND 024013-MMSZ5227B-7-F 38AH8828 233-MMSZ5227B-7-F MMSZ5227B-7-F MMSZ5227B-7-F MMSZ5227B-7-F
Product Name 3.6V 500MW Zener Diode Single Zener Diodes Diodes - Zener - Single - MMSZ5227B-7-F Zener Diode Sod123 T&r 3K Rohs Compliant Diodes Inc. DIODE ZENER 3.6V 500MW SOD123 Zener Diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape & Reel (TR) SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123-2 SOD-123; SOD-123 SOD-123; SOD-123
RoHS Compliant RoHS RoHS RoHS
VZ 3.6 volts 3.6 volts 3.6 volts 3.6 volts 3.6 volts
ZZT 24 ohms 24 ohms 24 ohms 24 ohms
PD 500 milliwatts 500 milliwatts 500 milliwatts
Unlock Full Specs
to access all available technical data