DIODES Incorporated 11V 500MW Zener Diode PD3Z284C11-7

Description
DIODE ZENER 11V 500MW POWERDI323 Product overview: PD3Z284C11-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 11V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 11V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PD3Z284C11-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 11V 500MW POWERDI323 Product overview: PD3Z284C11-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 11V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 11V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PD3Z284C11-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
11V 500MW Zener Diode - 287-PD3Z284C11-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
11V 500MW Zener Diode
287-PD3Z284C11-7
11V 500MW Zener Diode 287-PD3Z284C11-7
DIODE ZENER 11V 500MW POWERDI323 Product overview: PD3Z284C11-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 11V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 11V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PD3Z284C11-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 11V 500MW POWERDI323 Product overview: PD3Z284C11-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 11V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 11V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PD3Z284C11-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - PD3Z284C11DICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
PD3Z284C11DICT-ND
Single Zener Diodes PD3Z284C11DICT-ND
Zener Diode 11V 500mW ±5% Surface Mount PowerDI™ 323

Zener Diode 11V 500mW ±5% Surface Mount PowerDI™ 323

Buy Now Datasheet
Single Zener Diodes - PD3Z284C11DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
PD3Z284C11DIDKR-ND
Single Zener Diodes PD3Z284C11DIDKR-ND
Zener Diode 11V 500mW ±5% Surface Mount PowerDI™ 323

Zener Diode 11V 500mW ±5% Surface Mount PowerDI™ 323

Buy Now Datasheet
Single Zener Diodes - PD3Z284C11DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
PD3Z284C11DITR-ND
Single Zener Diodes PD3Z284C11DITR-ND
Zener Diode 11V 500mW ±5% Surface Mount PowerDI™ 323

Zener Diode 11V 500mW ±5% Surface Mount PowerDI™ 323

Buy Now Datasheet
Diodes - Zener - Single - PD3Z284C11-7 - 1087110-PD3Z284C11-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - PD3Z284C11-7
1087110-PD3Z284C11-7
Diodes - Zener - Single - PD3Z284C11-7 1087110-PD3Z284C11-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1087110-PD3Z284C11-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA Current - Reverse Leakage @ Vr: 100nA @ 8V Voltage - Zener (Nom) (Vz): 11V Impedance (Max) (Zzt): 10 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: PowerDI 323 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1087110-PD3Z284C11-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA
Current - Reverse Leakage @ Vr: 100nA @ 8V
Voltage - Zener (Nom) (Vz): 11V
Impedance (Max) (Zzt): 10 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: PowerDI 323
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
DIODE ZENER 11V 500MW POWERDI323 - 233-PD3Z284C11-7 - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 11V 500MW POWERDI323
233-PD3Z284C11-7
DIODE ZENER 11V 500MW POWERDI323 233-PD3Z284C11-7
DIODE ZENER 11V 500MW POWERDI323

DIODE ZENER 11V 500MW POWERDI323

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - PD3Z284C11-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
PD3Z284C11-7
Discrete Semiconductor Products - Diodes - Zener PD3Z284C11-7
DIODE ZENER 11V 500MW POWERDI323

DIODE ZENER 11V 500MW POWERDI323

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
PD3Z284C11-7
Zener Diodes PD3Z284C11-7
Zener Diodes 500MW 11V

Zener Diodes 500MW 11V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-PD3Z284C11-7 PD3Z284C11DICT-ND 1087110-PD3Z284C11-7 233-PD3Z284C11-7 PD3Z284C11-7 PD3Z284C11-7
Product Name 11V 500MW Zener Diode Single Zener Diodes Diodes - Zener - Single - PD3Z284C11-7 DIODE ZENER 11V 500MW POWERDI323 Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Package Tape & Reel (TR) PowerDI 323 PowerDI™ 323 PowerDITM 323 PowerDI 323
RoHS Compliant RoHS RoHS
VZ 11 volts 11 volts 11 volts 11 volts
ZZT 10 ohms 10 ohms 10 ohms
PD 500 milliwatts 500 milliwatts 500 milliwatts
Unlock Full Specs
to access all available technical data