600W Unidirectional TVS Diode, 5.8V, 10.5V Clamp, DO-204AC Product overview: P6KE6.8A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 5.8V, 10.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 5.8V, 10.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE6.8A-E3/54 can be used for catalog matching and distributor lookup.
10.5V Clamp 57.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
10.5V Clamp 57.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
TVS DIODE 5.8VWM 10.5VC DO204AC
TVS DIODE 5.8VWM 10.5VC DO204AC
TVS DIODE, 600W, 6.8V, DO-204AC; Product Range:TRANSZORB P6KE Series; TVS Polarity:Unidirectio
TVS DIODE, 600W, 6.8V, DO-204AC, FULL REEL; Product Range:TRANSZORB P6KE Series; TVS Polarity:Unidirectio
57.1A 600W 10.5V 6.45V 5.8V DO-15(DO-204AC) TVS ROHS
TVS Diodes / ESD Suppressors 600W 6.8V Unidirect
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-P6KE6.8A-E3/54 | P6KE6.8A-E3/54GITR-ND | P6KE6.8A-E3/54 | P6KE6.8A-E3/54 | 05R5654 | 17930-P6KE6.8A-E3/54 | P6KE6.8A-E3/54 |
| Product Name | 600W 5.8V 10.5V TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Tvs Diode, 600W, 6.8V, Do-204Ac; Product Range Vishay | 57.1A 600W 10.5V 6.45V 5.8V DO-15(DO-204AC) TVS ROHS | TVS Diodes / ESD Suppressors |
| Configuration | Single | Single | |||||
| RoHS Compliant | RoHS | RoHS | |||||
| Package | Tape and Reel | DO-204AC, DO-15, Axial | DO-15; DO-204AC (DO-15) | DO-15; DO-204AC, DO-15, Axial | DO-204AC | DO-204AC | |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts | |||
| Tj | -65 C (-85 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |