DIODES Incorporated Single Zener Diodes PD3Z284C27-7

Description
Zener Diode 27V 500mW ±7% Surface Mount PowerDI™ 323
Request a Quote Datasheet
Description
Zener Diode 27V 500mW ±7% Surface Mount PowerDI™ 323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - PD3Z284C27DICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
PD3Z284C27DICT-ND
Single Zener Diodes PD3Z284C27DICT-ND
Zener Diode 27V 500mW ±7% Surface Mount PowerDI™ 323

Zener Diode 27V 500mW ±7% Surface Mount PowerDI™ 323

Buy Now Datasheet
Single Zener Diodes - PD3Z284C27DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
PD3Z284C27DIDKR-ND
Single Zener Diodes PD3Z284C27DIDKR-ND
Zener Diode 27V 500mW ±7% Surface Mount PowerDI™ 323

Zener Diode 27V 500mW ±7% Surface Mount PowerDI™ 323

Buy Now Datasheet
Single Zener Diodes - PD3Z284C27DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
PD3Z284C27DITR-ND
Single Zener Diodes PD3Z284C27DITR-ND
Zener Diode 27V 500mW ±7% Surface Mount PowerDI™ 323

Zener Diode 27V 500mW ±7% Surface Mount PowerDI™ 323

Buy Now Datasheet
Diodes - Zener - Single - PD3Z284C27-7 - 115315-PD3Z284C27-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - PD3Z284C27-7
115315-PD3Z284C27-7
Diodes - Zener - Single - PD3Z284C27-7 115315-PD3Z284C27-7
Manufacturer: Diodes Incorporated Win Source Part Number: 115315-PD3Z284C27-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±7% Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA Current - Reverse Leakage @ Vr: 100nA @ 18.9V Voltage - Zener (Nom) (Vz): 27V Impedance (Max) (Zzt): 40 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: PowerDI 323 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 115315-PD3Z284C27-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±7%
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA
Current - Reverse Leakage @ Vr: 100nA @ 18.9V
Voltage - Zener (Nom) (Vz): 27V
Impedance (Max) (Zzt): 40 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: PowerDI 323
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
27V 500MW Zener Diode - 287-PD3Z284C27-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
27V 500MW Zener Diode
287-PD3Z284C27-7
27V 500MW Zener Diode 287-PD3Z284C27-7
DIODE ZENER 27V 500MW POWERDI323 Product overview: PD3Z284C27-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 27V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 27V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PD3Z284C27-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 27V 500MW POWERDI323 Product overview: PD3Z284C27-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 27V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 27V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PD3Z284C27-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - PD3Z284C27-7 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
PD3Z284C27-7
Single Zener Diodes PD3Z284C27-7
DIODE ZENER 27V 500MW POWERDI323

DIODE ZENER 27V 500MW POWERDI323

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - PD3Z284C27-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
PD3Z284C27-7
Discrete Semiconductor Products - Diodes - Zener PD3Z284C27-7
DIODE ZENER 27V 500MW POWERDI323

DIODE ZENER 27V 500MW POWERDI323

Supplier's Site
DIODE ZENER 27V 500MW POWERDI323 - 233-PD3Z284C27-7 - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 27V 500MW POWERDI323
233-PD3Z284C27-7
DIODE ZENER 27V 500MW POWERDI323 233-PD3Z284C27-7
DIODE ZENER 27V 500MW POWERDI323

DIODE ZENER 27V 500MW POWERDI323

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number PD3Z284C27DICT-ND 115315-PD3Z284C27-7 287-PD3Z284C27-7 PD3Z284C27-7 PD3Z284C27-7 233-PD3Z284C27-7
Product Name Single Zener Diodes Diodes - Zener - Single - PD3Z284C27-7 27V 500MW Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener DIODE ZENER 27V 500MW POWERDI323
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Life Cycle Stage Active Active Active
Package PowerDI 323 Tape & Reel (TR) PowerDI™ 323 PowerDITM 323 PowerDI™ 323
VZ 27 volts 27 volts 27 volts 27 volts 27 volts
ZZT 40 ohms 40 ohms 40 ohms 40 ohms
Unlock Full Specs
to access all available technical data