onsemi Diodes, Rectifiers - Single - MBR360G MBR360G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 074294-MBR360G Packaging: Bulk Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 740mV @ 3A Current - Reverse Leakage @ Vr: 600μA @ 60V Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-201AD Speed(Frequency): Fast Recovery = 200mA (Io)
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 074294-MBR360G Packaging: Bulk Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 740mV @ 3A Current - Reverse Leakage @ Vr: 600μA @ 60V Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-201AD Speed(Frequency): Fast Recovery = 200mA (Io)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - MBR360G - 074294-MBR360G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MBR360G
074294-MBR360G
Diodes, Rectifiers - Single - MBR360G 074294-MBR360G
Manufacturer: ON Semiconductor Win Source Part Number: 074294-MBR360G Packaging: Bulk Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 740mV @ 3A Current - Reverse Leakage @ Vr: 600μA @ 60V Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-201AD Speed(Frequency): Fast Recovery = 200mA (Io)

Manufacturer: ON Semiconductor
Win Source Part Number: 074294-MBR360G
Packaging: Bulk
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 740mV @ 3A
Current - Reverse Leakage @ Vr: 600μA @ 60V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-201AD
Speed(Frequency): Fast Recovery = 200mA (Io)

Buy Now Datasheet
 - MBR360G - Rochester Electronics
Newburyport, MA, United States
Schottky Barrier Rectifier, 60 V, 3.0 A

Schottky Barrier Rectifier, 60 V, 3.0 A

Supplier's Site Datasheet
Single Diodes - MBR360GOS-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBR360GOS-ND
Single Diodes MBR360GOS-ND
Diode Schottky 60V 3A Through Hole Axial

Diode Schottky 60V 3A Through Hole Axial

Buy Now Datasheet
Schottky Diodes & Rectifiers - 1844872 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1844872
Schottky Diodes & Rectifiers 1844872
REC SURM 3A 60V SHTKY

REC SURM 3A 60V SHTKY

Supplier's Site
Schottky Diodes & Rectifiers - 1844872P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1844872P
Schottky Diodes & Rectifiers 1844872P
REC SURM 3A 60V SHTKY

REC SURM 3A 60V SHTKY

Supplier's Site
Schottky Diodes & Rectifiers - 1844245 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1844245
Schottky Diodes & Rectifiers 1844245
REC SURM 3A 60V SHTKY

REC SURM 3A 60V SHTKY

Supplier's Site
Schottky 60V 3A Diode and Rectifier - 280-MBR360G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 60V 3A Diode and Rectifier
280-MBR360G
Schottky 60V 3A Diode and Rectifier 280-MBR360G
Schottky Rectifier Diode 60V 3A DO-201AD Product overview: MBR360G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR360G can be used for catalog matching and distributor lookup.

Schottky Rectifier Diode 60V 3A DO-201AD Product overview: MBR360G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR360G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBR360G
Schottky Diodes & Rectifiers MBR360G
Schottky Diodes & Rectifiers 3A 60V

Schottky Diodes & Rectifiers 3A 60V

Buy Now Datasheet
Diode - 18712321 - Radwell International
Willingboro, NJ, United States
RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 3A, 60V V(RRM), SILICON, DO-201AD. FREE 2 YEAR RADWELL WARRANTY

RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 3A, 60V V(RRM), SILICON, DO-201AD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - MBR360G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBR360G
Discrete Semiconductor Products - Diodes - Rectifiers MBR360G
DIODE SCHOTTKY 60V 3A AXIAL

DIODE SCHOTTKY 60V 3A AXIAL

Supplier's Site
Single Diodes - MBR360G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
MBR360G
Single Diodes MBR360G
DIODE SCHOTTKY 60V 3A AXIAL

DIODE SCHOTTKY 60V 3A AXIAL

Supplier's Site Datasheet
DIODE SCHOTTKY 60V 3A DO201AD - 598-MBR360G - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY 60V 3A DO201AD
598-MBR360G
DIODE SCHOTTKY 60V 3A DO201AD 598-MBR360G
DIODE SCHOTTKY 60V 3A DO201AD

DIODE SCHOTTKY 60V 3A DO201AD

Supplier's Site
Schottky Rectifier, 3A 60V Do-201Ad; Repetitive Peak Reverse Voltage Onsemi - 42K0017 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 3A 60V Do-201Ad; Repetitive Peak Reverse Voltage Onsemi
42K0017
Schottky Rectifier, 3A 60V Do-201Ad; Repetitive Peak Reverse Voltage Onsemi 42K0017
SCHOTTKY RECTIFIER, 3A 60V DO-201AD; Repetitive Peak Reverse Voltage:60V; Average Forward Current:3A; Diode Configuration:Single ; Diode Case Style:DO-201AD; No. of Pins:2Pins; Forward Voltage Max:740mV; Forward Surge Current:80A RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 3A 60V DO-201AD; Repetitive Peak Reverse Voltage:60V; Average Forward Current:3A; Diode Configuration:Single; Diode Case Style:DO-201AD; No. of Pins:2Pins; Forward Voltage Max:740mV; Forward Surge Current:80A RoHS Compliant: Yes

Supplier's Site
Schottky Rect, 3A, 60V, Axial; Repetitive Reverse Voltage Vrrm Max Onsemi - 82Y6928 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, 3A, 60V, Axial; Repetitive Reverse Voltage Vrrm Max Onsemi
82Y6928
Schottky Rect, 3A, 60V, Axial; Repetitive Reverse Voltage Vrrm Max Onsemi 82Y6928
SCHOTTKY RECT, 3A, 60V, AXIAL; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):3A; Diode Configuration:Single ; Diode Case Style:Axial Leaded; No. of Pins:2Pins; Forward Voltage VF Max:740mV; Forward Surge Current IfsmRoHS Compliant: Yes

SCHOTTKY RECT, 3A, 60V, AXIAL; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):3A; Diode Configuration:Single; Diode Case Style:Axial Leaded; No. of Pins:2Pins; Forward Voltage VF Max:740mV; Forward Surge Current IfsmRoHS Compliant: Yes

Supplier's Site Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - MBR360G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
MBR360G
Diodes >> Schottky Barrier Diodes (SBD) MBR360G
60V 740mV@3A 3A DO-201AD Schottky Barrier Diodes (SBD) ROHS

60V 740mV@3A 3A DO-201AD Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Radwell International Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Schottky Diodes Rectifiers Diodes Rectifiers Rectifiers Rectifiers Schottky Diodes General Purpose Diodes Rectifiers Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes
Product Number 074294-MBR360G MBR360G MBR360GOS-ND 1844872 1844872P 280-MBR360G MBR360G 18712321 MBR360G MBR360G 598-MBR360G 42K0017 82Y6928 MBR360G
Product Name Diodes, Rectifiers - Single - MBR360G Single Diodes Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Schottky 60V 3A Diode and Rectifier Schottky Diodes & Rectifiers Diode Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes DIODE SCHOTTKY 60V 3A DO201AD Schottky Rectifier, 3A 60V Do-201Ad; Repetitive Peak Reverse Voltage Onsemi Schottky Rect, 3A, 60V, Axial; Repetitive Reverse Voltage Vrrm Max Onsemi Diodes >> Schottky Barrier Diodes (SBD)
Life Cycle Stage Active Active Active Active
Package DO-201; DO-201AD Axial Lead 9.65x5.33mm, 25.4x1.22mm Pkg, Lead len/dia Case 267 DO-201; DO-201AD Bulk DO-201; DO-201AD DO-27; DO-201; DO-201AA, DO-27, Axial DO-27; DO-201; DO-201AA, DO-27, Axial DO-201; DO-201AD Axial Leaded DO-201
VF 0.7400 volts 0.7400 volts 0.7400 volts 0.7400 volts 0.7400 volts 0.7400 volts 0.7400 volts
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Rectifier Configuration / Technology Schottky Schottky
Unlock Full Specs
to access all available technical data