Utmel Electronic Limited Datasheets for Current Sensors

Current sensors measure AC and/or DC current levels. They receive current inputs and provide outputs as analog voltage signals, analog current levels, switches, or audible signals.
Current Sensors: Learn more

Product Name Notes
- Current Sensors ROHS
ALLEGRO MICROSYSTEMS ACS710KLATR-12CB-T Current Sensor, Overcurrent Detection, 11 mA, 120 kHz, SOIC, 16 Pins, 3 V, 5.5 V
AUTO STEPPER MOTOR DRIVER W/INTERNAL CURRENT SENSE ;ROHS COMPLIANT: YES
Board Mount Current Sensors 15A 4V
Board Mount Current Sensors 5A 4V
Closed Loop Current Sensor AC/DC Current 15V 3-Pin
Closed Loop Current Sensor AC/DC Current
CURR SENSE XFMR 110A T/H
CURR SENSE XFMR 1:50 SMD
Current Sensor ±0.9% ±150A 200kHz 10mA 5-Pin CB Tube
CURRENT SENSOR,
HIGH SIDE IPS 75V WITH CURRENT SENSE
IC 1.71V LOW CURRENT MON SOT23-5
IC 2.25V LOW CURRENT MON SOT23-5
IC CURR SENSE 1 CIRCUIT SC70-6
IC CURR SENSE 1 CIRCUIT SOT23-5
IC CURR SENSE 1 CIRCUIT SOT23-6
IC CURR SENSE 1 CIRCUIT TSOT23-6
IC CURRENT MONITOR 1% 10UQFN
IC CURRENT MONITOR 1% SC70-6
IC CURRENT MONITOR 1% SOT23-3
IC CURRENT MONITOR 2% 8VSSOP
IC CURRENT MONITOR 3% SOT23-5
IC CURRENT MONITOR 3.5% 10MSOP
IC CURRENT MONITOR 3.5% 14TSSOP
IC CURRENT MONITOR 3.5% 8SOIC
IC CURRENT MONITOR 3.5% 8VSSOP
IC SW LOW EMI CURR SENSE D2PAK-5
METAL CURRENT SENSOR-LOW T.C.R C
MULTI CHANNEL CURRENT SENSE L/H
SENSOR CURRENT HALL 1000A AC/DC
SENSOR CURRENT HALL 100A AC/DC
SENSOR CURRENT HALL 150A AC/DC
SENSOR CURRENT HALL 150A DC
SENSOR CURRENT HALL 15A AC/DC
SENSOR CURRENT HALL 2000A AC/DC
SENSOR CURRENT HALL 200A AC/DC
SENSOR CURRENT HALL 20A DC
SENSOR CURRENT HALL 500A AC/DC
SENSOR CURRENT HALL 600A AC/DC
SENSOR CURRENT HALL 8A, 12A, 25A
SENSOR CURRENT HALL SELECTABLE
SOIC-8-150mil Current Sensors ROHS
SOP-16-300mil Current Sensors ROHS
SOP-8-150mil Current Sensors ROHS