onsemi Diodes - Zener - Single - MMBZ5243BLT1G MMBZ5243BLT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 023864-MMBZ5243BLT1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 500nA @ 9.9V Voltage - Zener (Nom) (Vz): 13V Impedance (Max) (Zzt): 13 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOT-23-3 (TO-236) Maximum Power Dissipation: 225mW
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 023864-MMBZ5243BLT1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 500nA @ 9.9V Voltage - Zener (Nom) (Vz): 13V Impedance (Max) (Zzt): 13 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOT-23-3 (TO-236) Maximum Power Dissipation: 225mW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - MMBZ5243BLT1G - 023864-MMBZ5243BLT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMBZ5243BLT1G
023864-MMBZ5243BLT1G
Diodes - Zener - Single - MMBZ5243BLT1G 023864-MMBZ5243BLT1G
Manufacturer: ON Semiconductor Win Source Part Number: 023864-MMBZ5243BLT1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 500nA @ 9.9V Voltage - Zener (Nom) (Vz): 13V Impedance (Max) (Zzt): 13 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOT-23-3 (TO-236) Maximum Power Dissipation: 225mW

Manufacturer: ON Semiconductor
Win Source Part Number: 023864-MMBZ5243BLT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 500nA @ 9.9V
Voltage - Zener (Nom) (Vz): 13V
Impedance (Max) (Zzt): 13 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOT-23-3 (TO-236)
Maximum Power Dissipation: 225mW

Buy Now Datasheet
Single Zener Diodes - MMBZ5243BLT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMBZ5243BLT1GOSTR-ND
Single Zener Diodes MMBZ5243BLT1GOSTR-ND
Zener Diode 13V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 13V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - MMBZ5243BLT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMBZ5243BLT1GOSDKR-ND
Single Zener Diodes MMBZ5243BLT1GOSDKR-ND
Zener Diode 13V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 13V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - MMBZ5243BLT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMBZ5243BLT1GOSCT-ND
Single Zener Diodes MMBZ5243BLT1GOSCT-ND
Zener Diode 13V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 13V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
 - MMBZ5243BLT1G - Rochester Electronics
Newburyport, MA, United States
225 mW; 5% Zener Diode Voltage Regulator

225 mW; 5% Zener Diode Voltage Regulator

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MMBZ5243BLT1G
Zener Diodes MMBZ5243BLT1G
Zener Diodes 13V 225mW

Zener Diodes 13V 225mW

Buy Now Datasheet
DIODE ZENER 13V 225MW SOT23-3 - 598-MMBZ5243BLT1G - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 13V 225MW SOT23-3
598-MMBZ5243BLT1G
DIODE ZENER 13V 225MW SOT23-3 598-MMBZ5243BLT1G
DIODE ZENER 13V 225MW SOT23-3

DIODE ZENER 13V 225MW SOT23-3

Supplier's Site
Single Zener Diodes - MMBZ5243BLT1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MMBZ5243BLT1G
Single Zener Diodes MMBZ5243BLT1G
DIODE ZENER 13V 225MW SOT23-3

DIODE ZENER 13V 225MW SOT23-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMBZ5243BLT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMBZ5243BLT1G
Discrete Semiconductor Products - Diodes - Zener MMBZ5243BLT1G
DIODE ZENER 13V 225MW SOT23-3

DIODE ZENER 13V 225MW SOT23-3

Supplier's Site
Zener Diode, 225Mw, 13V, Sot-23, Full Reel; Zener Voltage Nom Onsemi - 98H0778 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 225Mw, 13V, Sot-23, Full Reel; Zener Voltage Nom Onsemi
98H0778
Zener Diode, 225Mw, 13V, Sot-23, Full Reel; Zener Voltage Nom Onsemi 98H0778
ZENER DIODE, 225mW, 13V, SOT-23, FULL REEL; Zener Voltage Nom:13V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMBZ52xxBLT1G SeriesRoHS Compliant: Yes

ZENER DIODE, 225mW, 13V, SOT-23, FULL REEL; Zener Voltage Nom:13V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMBZ52xxBLT1G SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, 225Mw, 13V, Sot-23; Zener Voltage Nom Onsemi - 55T0910 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 225Mw, 13V, Sot-23; Zener Voltage Nom Onsemi
55T0910
Zener Diode, 225Mw, 13V, Sot-23; Zener Voltage Nom Onsemi 55T0910
ZENER DIODE, 225mW, 13V, SOT-23; Zener Voltage Nom:13V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMBZ52xxBLT1G Series RoHS Compliant: Yes

ZENER DIODE, 225mW, 13V, SOT-23; Zener Voltage Nom:13V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMBZ52xxBLT1G Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Rochester Electronics VAST STOCK CO., LIMITED Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 023864-MMBZ5243BLT1G MMBZ5243BLT1GOSTR-ND MMBZ5243BLT1G MMBZ5243BLT1G 598-MMBZ5243BLT1G MMBZ5243BLT1G MMBZ5243BLT1G 98H0778 55T0910
Product Name Diodes - Zener - Single - MMBZ5243BLT1G Single Zener Diodes Zener Diodes DIODE ZENER 13V 225MW SOT23-3 Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, 225Mw, 13V, Sot-23, Full Reel; Zener Voltage Nom Onsemi Zener Diode, 225Mw, 13V, Sot-23; Zener Voltage Nom Onsemi
Life Cycle Stage Active Active Active Active
Package SOT23; SOT-23-3 (TO-236) SOT23; SOT-23 (TO-236) 3 LEAD SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 SOT23; SOT-23-3 (TO-236) SOT23; SOT-23 SOT23; SOT-23
VZ 13 volts 13 volts 13 volts 13 volts
ZZT 13 ohms 13 ohms 13 ohms
PD 225 milliwatts 300 milliwatts 225 milliwatts 225 milliwatts
Unlock Full Specs
to access all available technical data