onsemi SOT-23 Diode and Rectifier MMBD1203

Description
Small Signal Switching Diodes SOT-23 ULTRA FAST DI Product overview: MMBD1203 from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SOT-23, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-MMBD1203 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Small Signal Switching Diodes SOT-23 ULTRA FAST DI Product overview: MMBD1203 from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SOT-23, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-MMBD1203 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SOT-23 Diode and Rectifier
2085-MMBD1203
SOT-23 Diode and Rectifier 2085-MMBD1203
Small Signal Switching Diodes SOT-23 ULTRA FAST DI Product overview: MMBD1203 from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SOT-23, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-MMBD1203 can be used for catalog matching and distributor lookup.

Small Signal Switching Diodes SOT-23 ULTRA FAST DI Product overview: MMBD1203 from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SOT-23, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-MMBD1203 can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Arrays - MMBD1203 - 023640-MMBD1203 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MMBD1203
023640-MMBD1203
Diodes, Rectifiers - Arrays - MMBD1203 023640-MMBD1203
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 023640-MMBD1203 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100V Voltage - Forward (Vf) (Max) @ If: 1V @ 200mA Reverse Recovery Time (trr): 4ns Current - Reverse Leakage @ Vr: 50nA @ 50V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 200mA Family Name: MMBD1203 Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23-3 Alternative Parts (Cross-Reference): CMPD7000 BK PBFREE; CMPD7000 TR Lead Free; CMPD7000; CMPD7000 Tin/Lead; Introduction Date: May 03, 1998 ECCN: EAR99 Country of Origin: China, Philippines, Republic of Korea, Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 023640-MMBD1203
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 1V @ 200mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 50nA @ 50V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 200mA
Family Name: MMBD1203
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3
Alternative Parts (Cross-Reference): CMPD7000 BK PBFREE; CMPD7000 TR Lead Free; CMPD7000; CMPD7000 Tin/Lead;
Introduction Date: May 03, 1998
ECCN: EAR99
Country of Origin: China, Philippines, Republic of Korea, Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Diode Arrays - MMBD1203CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
MMBD1203CT-ND
Diode Arrays MMBD1203CT-ND
Diode Array 1 Pair Series Connection Standard 100V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Standard 100V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - MMBD1203TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
MMBD1203TR-ND
Diode Arrays MMBD1203TR-ND
Diode Array 1 Pair Series Connection Standard 100V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Standard 100V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - MMBD1203DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
MMBD1203DKR-ND
Diode Arrays MMBD1203DKR-ND
Diode Array 1 Pair Series Connection Standard 100V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Standard 100V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
 - MMBD1203 - Rochester Electronics
Newburyport, MA, United States
High Conductance Ultra Fast Diode

High Conductance Ultra Fast Diode

Supplier's Site Datasheet
 - MMBD1203 - Rochester Electronics
Newburyport, MA, United States
High Conductance Ultra Fast Diode

High Conductance Ultra Fast Diode

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 7390489P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7390489P
Schottky Diodes & Rectifiers 7390489P
Small Signal Fast Diode 100V 0.2A SOT23

Small Signal Fast Diode 100V 0.2A SOT23

Supplier's Site
Schottky Diodes & Rectifiers - 7390489 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7390489
Schottky Diodes & Rectifiers 7390489
Small Signal Fast Diode 100V 0.2A SOT23

Small Signal Fast Diode 100V 0.2A SOT23

Supplier's Site
Schottky Diodes & Rectifiers - 1241318 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1241318
Schottky Diodes & Rectifiers 1241318
Small Signal Fast Diode 100V 0.2A SOT23

Small Signal Fast Diode 100V 0.2A SOT23

Supplier's Site
DIODE ARRAY GP 100V 200MA SOT23 - 598-MMBD1203 - Utmel Electronic Limited
Hong Kong, China
DIODE ARRAY GP 100V 200MA SOT23
598-MMBD1203
DIODE ARRAY GP 100V 200MA SOT23 598-MMBD1203
DIODE ARRAY GP 100V 200MA SOT23

DIODE ARRAY GP 100V 200MA SOT23

Supplier's Site
Small Signal Diode, 100V 200Ma Sot-23; Diode Configuration Onsemi - 38C7386 - Newark, An Avnet Company
Chicago, IL, United States
Small Signal Diode, 100V 200Ma Sot-23; Diode Configuration Onsemi
38C7386
Small Signal Diode, 100V 200Ma Sot-23; Diode Configuration Onsemi 38C7386
SMALL SIGNAL DIODE, 100V 200mA SOT-23; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:100V; Average Forward Current:200mA; Forward Voltage Max:1.1V; Reverse Recovery Time:4ns; Forward Surge Current:2A RoHS Compliant: Yes

SMALL SIGNAL DIODE, 100V 200mA SOT-23; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:100V; Average Forward Current:200mA; Forward Voltage Max:1.1V; Reverse Recovery Time:4ns; Forward Surge Current:2A RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Full Reel; Diode Configuration Onsemi - 67R2098 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Full Reel; Diode Configuration Onsemi
67R2098
Diode, Full Reel; Diode Configuration Onsemi 67R2098
DIODE, FULL REEL; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:100V; Average Forward Current:200mA; Forward Voltage Max:1.1V; Reverse Recovery Time:4ns; Forward Surge Current:2A; Operating Temperature Max:150°C RoHS Compliant: Yes

DIODE, FULL REEL; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:100V; Average Forward Current:200mA; Forward Voltage Max:1.1V; Reverse Recovery Time:4ns; Forward Surge Current:2A; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MMBD1203 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MMBD1203
Discrete Semiconductor Products - Diodes - Rectifiers MMBD1203
DIODE ARRAY GP 100V 200MA SOT23

DIODE ARRAY GP 100V 200MA SOT23

Supplier's Site
Diode Arrays - MMBD1203 - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
MMBD1203
Diode Arrays MMBD1203
DIODE ARRAY GP 100V 200MA SOT23

DIODE ARRAY GP 100V 200MA SOT23

Supplier's Site Datasheet
Diodes >> Diodes - General Purpose - MMBD1203 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Diodes - General Purpose
MMBD1203
Diodes >> Diodes - General Purpose MMBD1203
Dual 200mA 1.1V@300mA 100V SOT-23 Diodes - General Purpose ROHS

Dual 200mA 1.1V@300mA 100V SOT-23 Diodes - General Purpose ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Rochester Electronics RS Components, Ltd. RS Components, Ltd. Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Rectifiers Diode Arrays Diode Arrays Diodes Diode Arrays Diode Arrays Diode Arrays Diodes Diodes Rectifiers Diode Arrays General Purpose Diodes
Product Number 2085-MMBD1203 023640-MMBD1203 MMBD1203CT-ND MMBD1203 7390489P 7390489 598-MMBD1203 38C7386 67R2098 MMBD1203 MMBD1203 MMBD1203
Product Name SOT-23 Diode and Rectifier Diodes, Rectifiers - Arrays - MMBD1203 Diode Arrays Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers DIODE ARRAY GP 100V 200MA SOT23 Small Signal Diode, 100V 200Ma Sot-23; Diode Configuration Onsemi Diode, Full Reel; Diode Configuration Onsemi Discrete Semiconductor Products - Diodes - Rectifiers Diode Arrays Diodes >> Diodes - General Purpose
Package Reel SOT23; SOT-23-3 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23 SOT23; Sot-23 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SC-59; SOT23 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS RoHS RoHS
Diode Type Standard General Purpose; Schottky General Purpose; Schottky Standard
Life Cycle Stage Active Active Active
VF 1 volts 1 volts 1.1 volts 1.1 volts 1 volts 1 volts 1.1 volts
Unlock Full Specs
to access all available technical data