onsemi Diodes, Rectifiers - Arrays - MMBD1503A MMBD1503A

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 023650-MMBD1503A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Voltage - Forward (Vf) (Max) @ If: 1.1V @ 200mA Current - Reverse Leakage @ Vr: 10nA @ 180V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 200mA Family Name: MMBD1503A Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23-3 Alternative Parts (Cross-Reference): BAS21S-T; BAS21S; BAS21S-TP; BAS21S-TP-HF; Introduction Date: May 03, 1998 ECCN: EAR99 Country of Origin: China, Philippines, Republic of Korea, Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Automation & Process Control, Signal Processing Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 023650-MMBD1503A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Voltage - Forward (Vf) (Max) @ If: 1.1V @ 200mA Current - Reverse Leakage @ Vr: 10nA @ 180V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 200mA Family Name: MMBD1503A Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23-3 Alternative Parts (Cross-Reference): BAS21S-T; BAS21S; BAS21S-TP; BAS21S-TP-HF; Introduction Date: May 03, 1998 ECCN: EAR99 Country of Origin: China, Philippines, Republic of Korea, Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Automation & Process Control, Signal Processing Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - MMBD1503A - 023650-MMBD1503A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MMBD1503A
023650-MMBD1503A
Diodes, Rectifiers - Arrays - MMBD1503A 023650-MMBD1503A
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 023650-MMBD1503A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Voltage - Forward (Vf) (Max) @ If: 1.1V @ 200mA Current - Reverse Leakage @ Vr: 10nA @ 180V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 200mA Family Name: MMBD1503A Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23-3 Alternative Parts (Cross-Reference): BAS21S-T; BAS21S; BAS21S-TP; BAS21S-TP-HF; Introduction Date: May 03, 1998 ECCN: EAR99 Country of Origin: China, Philippines, Republic of Korea, Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Automation & Process Control, Signal Processing Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 023650-MMBD1503A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 200mA
Current - Reverse Leakage @ Vr: 10nA @ 180V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 200mA
Family Name: MMBD1503A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3
Alternative Parts (Cross-Reference): BAS21S-T; BAS21S; BAS21S-TP; BAS21S-TP-HF;
Introduction Date: May 03, 1998
ECCN: EAR99
Country of Origin: China, Philippines, Republic of Korea, Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Automation & Process Control, Signal Processing
Quantity per package: 3k pcs

Buy Now Datasheet
Schottky Diodes & Rectifiers - 6708839 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
6708839
Schottky Diodes & Rectifiers 6708839
Diode 200V 0.2A 3-Pin SOT-23

Diode 200V 0.2A 3-Pin SOT-23

Supplier's Site
Schottky Diodes & Rectifiers - 6708839P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
6708839P
Schottky Diodes & Rectifiers 6708839P
Diode 200V 0.2A 3-Pin SOT-23

Diode 200V 0.2A 3-Pin SOT-23

Supplier's Site
Schottky Diodes & Rectifiers - 1787586 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1787586
Schottky Diodes & Rectifiers 1787586
Diode 200V 0.2A 3-Pin SOT-23

Diode 200V 0.2A 3-Pin SOT-23

Supplier's Site
Diode Arrays - MMBD1503ATR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
MMBD1503ATR-ND
Diode Arrays MMBD1503ATR-ND
Diode Array 1 Pair Series Connection Standard 200V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Standard 200V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - MMBD1503ADKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
MMBD1503ADKR-ND
Diode Arrays MMBD1503ADKR-ND
Diode Array 1 Pair Series Connection Standard 200V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Standard 200V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - MMBD1503ACT-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
MMBD1503ACT-ND
Diode Arrays MMBD1503ACT-ND
Diode Array 1 Pair Series Connection Standard 200V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Standard 200V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
 - MMBD1503A - Rochester Electronics
Newburyport, MA, United States
High Conductance Low Leakage Small Signal Diode, 200 V, average current of 200 mA.

High Conductance Low Leakage Small Signal Diode, 200 V, average current of 200 mA.

Supplier's Site Datasheet
Singapore, Singapore
Diode and Rectifier
2085-MMBD1503A
Diode and Rectifier 2085-MMBD1503A
Small Signal Switching Diodes Hgh Cond Low Lkg Dio Product overview: MMBD1503A from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-MMBD1503A can be used for catalog matching and distributor lookup.

Small Signal Switching Diodes Hgh Cond Low Lkg Dio Product overview: MMBD1503A from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-MMBD1503A can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - MMBD1503A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MMBD1503A
Discrete Semiconductor Products - Diodes - Rectifiers MMBD1503A
DIODE ARRAY GP 200V 200MA SOT23

DIODE ARRAY GP 200V 200MA SOT23

Supplier's Site
DIODE ARRAY GP 200V 200MA SOT23 - 598-MMBD1503A - Utmel Electronic Limited
Hong Kong, China
DIODE ARRAY GP 200V 200MA SOT23
598-MMBD1503A
DIODE ARRAY GP 200V 200MA SOT23 598-MMBD1503A
DIODE ARRAY GP 200V 200MA SOT23

DIODE ARRAY GP 200V 200MA SOT23

Supplier's Site
Small Signal Diode, 200V 200Ma Sot-23; Diode Configuration Onsemi - 58K9417 - Newark, An Avnet Company
Chicago, IL, United States
Small Signal Diode, 200V 200Ma Sot-23; Diode Configuration Onsemi
58K9417
Small Signal Diode, 200V 200Ma Sot-23; Diode Configuration Onsemi 58K9417
SMALL SIGNAL DIODE, 200V 200mA SOT-23; Diode Configuration:Single Pair Series; Repetitive Peak Reverse Voltage:200V; Average Forward Current:200mA; Forward Voltage Max:1.15V; Reverse Recovery Time:-; Forward Surge Current:2A RoHS Compliant: Yes

SMALL SIGNAL DIODE, 200V 200mA SOT-23; Diode Configuration:Single Pair Series; Repetitive Peak Reverse Voltage:200V; Average Forward Current:200mA; Forward Voltage Max:1.15V; Reverse Recovery Time:-; Forward Surge Current:2A RoHS Compliant: Yes

Supplier's Site
Diode, Standard, 200Ma, 200V, Sot-23-3; Diode Configuration Onsemi - 96W7081 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Standard, 200Ma, 200V, Sot-23-3; Diode Configuration Onsemi
96W7081
Diode, Standard, 200Ma, 200V, Sot-23-3; Diode Configuration Onsemi 96W7081
DIODE, STANDARD, 200MA, 200V, SOT-23-3; Diode Configuration:Dual Isolated; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):200mA; Forward Voltage VF Max:1.15V; Reverse Recovery Time trr Max:-; Forward Surge Current RoHS Compliant: Yes

DIODE, STANDARD, 200MA, 200V, SOT-23-3; Diode Configuration:Dual Isolated; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):200mA; Forward Voltage VF Max:1.15V; Reverse Recovery Time trr Max:-; Forward Surge Current RoHS Compliant: Yes

Supplier's Site Datasheet
Diodes >> Diodes - General Purpose - MMBD1503A - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Diodes - General Purpose
MMBD1503A
Diodes >> Diodes - General Purpose MMBD1503A
Dual 200mA 200V 900mV@300mA SOT-23 Diodes - General Purpose ROHS

Dual 200mA 200V 900mV@300mA SOT-23 Diodes - General Purpose ROHS

Supplier's Site Datasheet
Diode Arrays - MMBD1503A - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
MMBD1503A
Diode Arrays MMBD1503A
DIODE ARRAY GP 200V 200MA SOT23

DIODE ARRAY GP 200V 200MA SOT23

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Diode Arrays Diode Arrays Diode Arrays Diode Arrays Diodes Rectifiers Rectifiers Diode Arrays Diodes Diodes General Purpose Diodes Diode Arrays
Product Number 023650-MMBD1503A 6708839 6708839P MMBD1503ATR-ND MMBD1503A 2085-MMBD1503A MMBD1503A 598-MMBD1503A 58K9417 96W7081 MMBD1503A MMBD1503A
Product Name Diodes, Rectifiers - Arrays - MMBD1503A Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Diode Arrays Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers DIODE ARRAY GP 200V 200MA SOT23 Small Signal Diode, 200V 200Ma Sot-23; Diode Configuration Onsemi Diode, Standard, 200Ma, 200V, Sot-23-3; Diode Configuration Onsemi Diodes >> Diodes - General Purpose Diode Arrays
Diode Type Standard Schottky Schottky Standard
Life Cycle Stage Active Active Active
VF 1.1 volts 1.1 volts 1.1 volts 1.15 volts 1.15 volts 0.9000 volts 1.1 volts
VR 200 volts 200 volts 200 volts 200 volts 200 volts
IR 1.00E-5 mA 1.00E-5 mA 1.00E-5 mA
Unlock Full Specs
to access all available technical data