Vishay Precision Group TVS - TVS - Diodes - P6KE150A-E3/54 P6KE150A-E3/54

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 791201-P6KE150A-E3/5 4 Series: TransZorb Packaging: Reel package Type: Zener Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 175°C (TJ) Package: DO-204AC, DO-15, Axial Applications: General Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 128V Current - Peak Pulse (10/1000μs): 2.9A Power - Peak Pulse: 600W Power Line Protection: No Family Name: P6KE150A Categories: Circuit Protection Minimum Breakdown Voltage: 143V Manufacturer Package: DO-204AC (DO-15) Maximum Clamping Voltage: 207V Alternative Parts (Cross-Reference): P6KE150A; P6KE150A-BP-HF; P6KE150A-TP-HF; P6KE150A-AP; Introduction Date: January 25, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 791201-P6KE150A-E3/5 4 Series: TransZorb Packaging: Reel package Type: Zener Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 175°C (TJ) Package: DO-204AC, DO-15, Axial Applications: General Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 128V Current - Peak Pulse (10/1000μs): 2.9A Power - Peak Pulse: 600W Power Line Protection: No Family Name: P6KE150A Categories: Circuit Protection Minimum Breakdown Voltage: 143V Manufacturer Package: DO-204AC (DO-15) Maximum Clamping Voltage: 207V Alternative Parts (Cross-Reference): P6KE150A; P6KE150A-BP-HF; P6KE150A-TP-HF; P6KE150A-AP; Introduction Date: January 25, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - P6KE150A-E3/54 - 791201-P6KE150A-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - P6KE150A-E3/54
791201-P6KE150A-E3/54
TVS - TVS - Diodes - P6KE150A-E3/54 791201-P6KE150A-E3/54
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 791201-P6KE150A-E3/5 4 Series: TransZorb Packaging: Reel package Type: Zener Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 175°C (TJ) Package: DO-204AC, DO-15, Axial Applications: General Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 128V Current - Peak Pulse (10/1000μs): 2.9A Power - Peak Pulse: 600W Power Line Protection: No Family Name: P6KE150A Categories: Circuit Protection Minimum Breakdown Voltage: 143V Manufacturer Package: DO-204AC (DO-15) Maximum Clamping Voltage: 207V Alternative Parts (Cross-Reference): P6KE150A; P6KE150A-BP-HF; P6KE150A-TP-HF; P6KE150A-AP; Introduction Date: January 25, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 791201-P6KE150A-E3/54
Series: TransZorb
Packaging: Reel package
Type: Zener
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: DO-204AC, DO-15, Axial
Applications: General
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 128V
Current - Peak Pulse (10/1000μs): 2.9A
Power - Peak Pulse: 600W
Power Line Protection: No
Family Name: P6KE150A
Categories: Circuit Protection
Minimum Breakdown Voltage: 143V
Manufacturer Package: DO-204AC (DO-15)
Maximum Clamping Voltage: 207V
Alternative Parts (Cross-Reference): P6KE150A; P6KE150A-BP-HF; P6KE150A-TP-HF; P6KE150A-AP;
Introduction Date: January 25, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Through-Hole 600W 128V TVS Protection Diode - 144-P6KE150A-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 600W 128V TVS Protection Diode
144-P6KE150A-E3/54
Through-Hole 600W 128V TVS Protection Diode 144-P6KE150A-E3/54
600W TVS Diode, Unidirectional, 128V, DO-204AC, Through Hole Product overview: P6KE150A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, Through-Hole, 600W, 128V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, Through-Hole, 600W, 128V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE150A-E3/54 can be used for catalog matching and distributor lookup.

600W TVS Diode, Unidirectional, 128V, DO-204AC, Through Hole Product overview: P6KE150A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, Through-Hole, 600W, 128V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, Through-Hole, 600W, 128V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE150A-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - P6KE150A-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
207V Clamp 2.9A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

207V Clamp 2.9A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

Buy Now Datasheet
TVS Diodes - P6KE150A-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
207V Clamp 2.9A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

207V Clamp 2.9A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

Buy Now Datasheet
Tvs Diode, 600W, 150V, Do-204Ac; Product Range Vishay - 05R5626 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 600W, 150V, Do-204Ac; Product Range Vishay
05R5626
Tvs Diode, 600W, 150V, Do-204Ac; Product Range Vishay 05R5626
TVS DIODE, 600W, 150V, DO-204AC; Product Range:TRANSZORB P6KE Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:128V; Clamping Voltage Max:207V; Diode Case Style:DO-204AC; No. of Pins:2Pins; Minimum Breakdown Voltage:143VRoHS Compliant: Yes

TVS DIODE, 600W, 150V, DO-204AC; Product Range:TRANSZORB P6KE Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:128V; Clamping Voltage Max:207V; Diode Case Style:DO-204AC; No. of Pins:2Pins; Minimum Breakdown Voltage:143VRoHS Compliant: Yes

Supplier's Site
Tvs Diode, 600W, 150V, Do-204Ac, Full Reel; Product Range Vishay - 76K9196 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 600W, 150V, Do-204Ac, Full Reel; Product Range Vishay
76K9196
Tvs Diode, 600W, 150V, Do-204Ac, Full Reel; Product Range Vishay 76K9196
TVS DIODE, 600W, 150V, DO-204AC, FULL REEL; Product Range:TRANSZORB P6KE Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:128V; Clamping Voltage Max:207V; Diode Case Style:DO-204AC; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

TVS DIODE, 600W, 150V, DO-204AC, FULL REEL; Product Range:TRANSZORB P6KE Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:128V; Clamping Voltage Max:207V; Diode Case Style:DO-204AC; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P6KE150A-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P6KE150A-E3/54
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P6KE150A-E3/54
TVS DIODE 128VWM 207VC DO204AC

TVS DIODE 128VWM 207VC DO204AC

Supplier's Site
2.9A 600W 207V 143V 128V DO-15(DO-204AC) TVS ROHS - 17930-P6KE150A-E3/54 - Utmel Electronic Limited
Hong Kong, China
2.9A 600W 207V 143V 128V DO-15(DO-204AC) TVS ROHS
17930-P6KE150A-E3/54
2.9A 600W 207V 143V 128V DO-15(DO-204AC) TVS ROHS 17930-P6KE150A-E3/54
2.9A 600W 207V 143V 128V DO-15(DO-204AC) TVS ROHS

2.9A 600W 207V 143V 128V DO-15(DO-204AC) TVS ROHS

Supplier's Site
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - P6KE150A-E3/54 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
P6KE150A-E3/54
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) P6KE150A-E3/54
2.9A 600W 207V 143V 128V DO-15(DO-204AC) Electrostatic and Surge Protection (TVS/ESD) ROHS

2.9A 600W 207V 143V 128V DO-15(DO-204AC) Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited LCSC Electronics Technology (HK) Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 791201-P6KE150A-E3/54 144-P6KE150A-E3/54 P6KE150A-E3/54GICT-ND 05R5626 76K9196 P6KE150A-E3/54 17930-P6KE150A-E3/54 P6KE150A-E3/54
Product Name TVS - TVS - Diodes - P6KE150A-E3/54 Through-Hole 600W 128V TVS Protection Diode TVS Diodes Tvs Diode, 600W, 150V, Do-204Ac; Product Range Vishay Tvs Diode, 600W, 150V, Do-204Ac, Full Reel; Product Range Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 2.9A 600W 207V 143V 128V DO-15(DO-204AC) TVS ROHS TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
Configuration Single Single Single
Peak Pulse Power 600 watts 600 watts 600 watts 600 watts 600 watts
VC 207 volts 207 volts 207 volts 207 volts
VBR 143 volts 143 volts 143 volts 143 volts 143 volts
Tj -55 to 175 C (-67 to 347 F) -65 C (-85 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data