onsemi Single Diodes NSR01L30MXT5G

Description
Diode Schottky 30V 100mA (DC) Surface Mount 2-X3DFN (0.6x0.3) (0201)
Request a Quote Datasheet
Description
Diode Schottky 30V 100mA (DC) Surface Mount 2-X3DFN (0.6x0.3) (0201)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - NSR01L30MXT5GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 100mA (DC) Surface Mount 2-X3DFN (0.6x0.3) (0201)

Diode Schottky 30V 100mA (DC) Surface Mount 2-X3DFN (0.6x0.3) (0201)

Buy Now Datasheet
Single Diodes - NSR01L30MXT5GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 100mA (DC) Surface Mount 2-X3DFN (0.6x0.3) (0201)

Diode Schottky 30V 100mA (DC) Surface Mount 2-X3DFN (0.6x0.3) (0201)

Buy Now Datasheet
Single Diodes - NSR01L30MXT5GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 100mA (DC) Surface Mount 2-X3DFN (0.6x0.3) (0201)

Diode Schottky 30V 100mA (DC) Surface Mount 2-X3DFN (0.6x0.3) (0201)

Buy Now Datasheet
 - NSR01L30MXT5G - Rochester Electronics
Newburyport, MA, United States
100 mA, 30 V, Low IR Schottky Diode

100 mA, 30 V, Low IR Schottky Diode

Supplier's Site Datasheet
Singapore, Singapore
Schottky 100 mA 30 V Diode and Rectifier
280-NSR01L30MXT5G
Schottky 100 mA 30 V Diode and Rectifier 280-NSR01L30MXT5G
100 mA, 30 V, Low IR Schottky Diode, 10000-REEL Product overview: NSR01L30MXT5G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100 mA, 30 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100 mA, 30 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSR01L30MXT5G can be used for catalog matching and distributor lookup.

100 mA, 30 V, Low IR Schottky Diode, 10000-REEL Product overview: NSR01L30MXT5G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100 mA, 30 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100 mA, 30 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSR01L30MXT5G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - NSR01L30MXT5G - 1232262-NSR01L30MXT5G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - NSR01L30MXT5G
1232262-NSR01L30MXT5G
Diodes, Rectifiers - Single - NSR01L30MXT5G 1232262-NSR01L30MXT5G
Manufacturer: ON Semiconductor Win Source Part Number: 1232262-NSR01L30MXT5 G Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1232262-NSR01L30MXT5G
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now
DIODE SCHOTTKY 30V 100MA X3DFN2 - 598-NSR01L30MXT5G - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY 30V 100MA X3DFN2
598-NSR01L30MXT5G
DIODE SCHOTTKY 30V 100MA X3DFN2 598-NSR01L30MXT5G
DIODE SCHOTTKY 30V 100MA X3DFN2

DIODE SCHOTTKY 30V 100MA X3DFN2

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - NSR01L30MXT5G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NSR01L30MXT5G
Discrete Semiconductor Products - Diodes - Rectifiers NSR01L30MXT5G
DIODE SCHOTTKY 30V 100MA 2X3DFN

DIODE SCHOTTKY 30V 100MA 2X3DFN

Supplier's Site
Diode, Schottky, Single, 30V, X3Dfn2; Diode Configuration Onsemi - 13AC6196 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, Single, 30V, X3Dfn2; Diode Configuration Onsemi
13AC6196
Diode, Schottky, Single, 30V, X3Dfn2; Diode Configuration Onsemi 13AC6196
DIODE, SCHOTTKY, SINGLE, 30V, X3DFN2; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:30V; Average Forward Current:100mA; Forward Voltage Max:460mV; Forward Surge Current:2A; Operating Temperature Max:150°C RoHS Compliant: Yes

DIODE, SCHOTTKY, SINGLE, 30V, X3DFN2; Diode Configuration:Single; Repetitive Peak Reverse Voltage:30V; Average Forward Current:100mA; Forward Voltage Max:460mV; Forward Surge Current:2A; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site
Diode, Schottky, Single, 30V, X3Dfn2; Diode Configuration Onsemi - 13AC3857 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, Single, 30V, X3Dfn2; Diode Configuration Onsemi
13AC3857
Diode, Schottky, Single, 30V, X3Dfn2; Diode Configuration Onsemi 13AC3857
DIODE, SCHOTTKY, SINGLE, 30V, X3DFN2; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):100mA; Forward Voltage VF Max:460mV; Forward Surge Current Ifsm Max:2A; Operating Temperature RoHS Compliant: Yes

DIODE, SCHOTTKY, SINGLE, 30V, X3DFN2; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):100mA; Forward Voltage VF Max:460mV; Forward Surge Current Ifsm Max:2A; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
NSR01L30MXT5G
Schottky Diodes & Rectifiers NSR01L30MXT5G
Schottky Diodes & Rectifiers 30V LOW IR SCHOTTKY DIODE

Schottky Diodes & Rectifiers 30V LOW IR SCHOTTKY DIODE

Buy Now Datasheet

Technical Specifications

  DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Diodes Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes
Product Number NSR01L30MXT5GOSTR-ND NSR01L30MXT5G 280-NSR01L30MXT5G 1232262-NSR01L30MXT5G 598-NSR01L30MXT5G NSR01L30MXT5G 13AC6196 13AC3857 NSR01L30MXT5G
Product Name Single Diodes Schottky 100 mA 30 V Diode and Rectifier Diodes, Rectifiers - Single - NSR01L30MXT5G DIODE SCHOTTKY 30V 100MA X3DFN2 Discrete Semiconductor Products - Diodes - Rectifiers Diode, Schottky, Single, 30V, X3Dfn2; Diode Configuration Onsemi Diode, Schottky, Single, 30V, X3Dfn2; Diode Configuration Onsemi Schottky Diodes & Rectifiers
Tj 150 C (302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F)
Life Cycle Stage Active Active Active
Package X3DFN-2 Tape and Reel 0201 (0603 Metric)
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
IO 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1222909 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Powerdi 123
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B485H-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Diode Arrays - BAS40-05/DG/B2,215-ND - DigiKey
Specs
Arrangement Common Catode
Tj 150 C (302 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers
Rectifier Diode - 1N4248 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 30 amps
IF 1000 mA
trr 2000 ns
View Details