Power Integrations, Inc. Schottky 16A 300V Diode and Rectifier LQA16T300

Description
Rectifier Diode, Schottky, 1 Phase, 1 Element, 16A, 300V V(RRM), Silicon, TO-220AC, GREEN, PLASTIC PACKAGE-2 Product overview: LQA16T300 from Power Integrations is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 16A, 300V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 16A, 300V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-LQA16T300 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, Schottky, 1 Phase, 1 Element, 16A, 300V V(RRM), Silicon, TO-220AC, GREEN, PLASTIC PACKAGE-2 Product overview: LQA16T300 from Power Integrations is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 16A, 300V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 16A, 300V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-LQA16T300 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 16A 300V Diode and Rectifier - 280-LQA16T300 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 16A 300V Diode and Rectifier
280-LQA16T300
Schottky 16A 300V Diode and Rectifier 280-LQA16T300
Rectifier Diode, Schottky, 1 Phase, 1 Element, 16A, 300V V(RRM), Silicon, TO-220AC, GREEN, PLASTIC PACKAGE-2 Product overview: LQA16T300 from Power Integrations is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 16A, 300V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 16A, 300V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-LQA16T300 can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 1 Element, 16A, 300V V(RRM), Silicon, TO-220AC, GREEN, PLASTIC PACKAGE-2 Product overview: LQA16T300 from Power Integrations is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 16A, 300V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 16A, 300V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-LQA16T300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 596-1369-5-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
596-1369-5-ND
Single Diodes 596-1369-5-ND
Diode Standard 300V 16A Through Hole TO-220AC

Diode Standard 300V 16A Through Hole TO-220AC

Buy Now Datasheet
Diodes, Rectifiers - Single - LQA16T300 - 1204331-LQA16T300 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - LQA16T300
1204331-LQA16T300
Diodes, Rectifiers - Single - LQA16T300 1204331-LQA16T300
Manufacturer: Power Integrations Win Source Part Number: 1204331-LQA16T300 Series: Qspeed Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-220-2 Diode Type: Schottky Current - Average Rectified (Io): 16A Reverse Recovery Time (trr): 13ns Current - Reverse Leakage @ Vr: 25μA @ 300V Operating Temperature - Junction: 150°C (Maximum) Categories: Discrete Semiconductor Products Manufacturer Homepage: www.powerint.com Manufacturer Package: TO-220AC Voltage - Forward (Vf) (Maximum) @ If: 1.9V @ 16A Voltage - DC Reverse (Vr) (Maximum): 300V Alternative Parts (Cross-Reference): SFA1605G C0; SFA1605G; HERA1604G C0; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Power Integrations
Win Source Part Number: 1204331-LQA16T300
Series: Qspeed
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-2
Diode Type: Schottky
Current - Average Rectified (Io): 16A
Reverse Recovery Time (trr): 13ns
Current - Reverse Leakage @ Vr: 25μA @ 300V
Operating Temperature - Junction: 150°C (Maximum)
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.powerint.com
Manufacturer Package: TO-220AC
Voltage - Forward (Vf) (Maximum) @ If: 1.9V @ 16A
Voltage - DC Reverse (Vr) (Maximum): 300V
Alternative Parts (Cross-Reference): SFA1605G C0; SFA1605G; HERA1604G C0;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - LQA16T300 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
LQA16T300
Discrete Semiconductor Products - Diodes - Rectifiers LQA16T300
DIODE GEN PURP 300V 16A TO220AC

DIODE GEN PURP 300V 16A TO220AC

Supplier's Site
Rectifier, 300V, 16A, To-220Ac; Repetitive Peak Reverse Voltage Power Integrations - 27AC8063 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, 300V, 16A, To-220Ac; Repetitive Peak Reverse Voltage Power Integrations
27AC8063
Rectifier, 300V, 16A, To-220Ac; Repetitive Peak Reverse Voltage Power Integrations 27AC8063
RECTIFIER, 300V, 16A, TO-220AC; Repetitive Peak Reverse Voltage:300V; Average Forward Current:16A; Diode Configuration:Single ; Forward Voltage Max:1.9V; Reverse Recovery Time:13ns; Forward Surge Current:100A; No. of Pins:2 Pin RoHS Compliant: Yes

RECTIFIER, 300V, 16A, TO-220AC; Repetitive Peak Reverse Voltage:300V; Average Forward Current:16A; Diode Configuration:Single; Forward Voltage Max:1.9V; Reverse Recovery Time:13ns; Forward Surge Current:100A; No. of Pins:2 Pin RoHS Compliant: Yes

Supplier's Site Datasheet
DIODE GEN PURP 300V 16A TO220AC - 633-LQA16T300 - Utmel Electronic Limited
Hong Kong, China
DIODE GEN PURP 300V 16A TO220AC
633-LQA16T300
DIODE GEN PURP 300V 16A TO220AC 633-LQA16T300
DIODE GEN PURP 300V 16A TO220AC

DIODE GEN PURP 300V 16A TO220AC

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
LQA16T300
Rectifiers LQA16T300
Rectifiers Q-Series 300V 16A Ultra Low Qrr

Rectifiers Q-Series 300V 16A Ultra Low Qrr

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Schottky Diodes Rectifiers Rectifiers General Purpose Diodes Rectifiers
Product Number 280-LQA16T300 596-1369-5-ND 1204331-LQA16T300 LQA16T300 27AC8063 633-LQA16T300 LQA16T300
Product Name Schottky 16A 300V Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - LQA16T300 Discrete Semiconductor Products - Diodes - Rectifiers Rectifier, 300V, 16A, To-220Ac; Repetitive Peak Reverse Voltage Power Integrations DIODE GEN PURP 300V 16A TO220AC Rectifiers
Package Rail/Tube TO-220 TO-220; TO-220-2 TO-220-2
RoHS Compliant RoHS RoHS RoHS
IO 16 amps
Tj -55 C (-67 F) 150 C (302 F) 150 C (302 F) -55 to 150 C (-67 to 302 F)
VF 1.9 volts 1.9 volts 1.9 volts 1.9 volts
Unlock Full Specs
to access all available technical data