onsemi 2A 300V Diode and Rectifier MURA230T3G

Description
2A 300V Ultra-Fast Rectifier Diode SMA Product overview: MURA230T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 300V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 300V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MURA230T3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2A 300V Ultra-Fast Rectifier Diode SMA Product overview: MURA230T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 300V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 300V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MURA230T3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2A 300V Diode and Rectifier
280-MURA230T3G
2A 300V Diode and Rectifier 280-MURA230T3G
2A 300V Ultra-Fast Rectifier Diode SMA Product overview: MURA230T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 300V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 300V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MURA230T3G can be used for catalog matching and distributor lookup.

2A 300V Ultra-Fast Rectifier Diode SMA Product overview: MURA230T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 300V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 300V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MURA230T3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - MURA230T3G - 041813-MURA230T3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MURA230T3G
041813-MURA230T3G
Diodes, Rectifiers - Single - MURA230T3G 041813-MURA230T3G
Manufacturer: ON Semiconductor Win Source Part Number: 041813-MURA230T3G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 300V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 1.3V @ 2A Reverse Recovery Time (trr): 65ns Current - Reverse Leakage @ Vr: 5μA @ 300V Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SMA Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 041813-MURA230T3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 300V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 2A
Reverse Recovery Time (trr): 65ns
Current - Reverse Leakage @ Vr: 5μA @ 300V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMA
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Diodes - MURA230T3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MURA230T3GOSDKR-ND
Single Diodes MURA230T3GOSDKR-ND
Diode Standard 300V 2A Surface Mount SMA

Diode Standard 300V 2A Surface Mount SMA

Buy Now Datasheet
Single Diodes - MURA230T3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MURA230T3GOSCT-ND
Single Diodes MURA230T3GOSCT-ND
Diode Standard 300V 2A Surface Mount SMA

Diode Standard 300V 2A Surface Mount SMA

Buy Now Datasheet
Single Diodes - MURA230T3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MURA230T3GOSTR-ND
Single Diodes MURA230T3GOSTR-ND
Diode Standard 300V 2A Surface Mount SMA

Diode Standard 300V 2A Surface Mount SMA

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
MURA230T3G
Rectifiers MURA230T3G
Rectifiers 300V 2A UltraFast

Rectifiers 300V 2A UltraFast

Buy Now Datasheet
Fast Recovery Diode, 1A, 300V, 403D; Repetitive Peak Reverse Voltage Onsemi - 42K1580 - Newark, An Avnet Company
Chicago, IL, United States
Fast Recovery Diode, 1A, 300V, 403D; Repetitive Peak Reverse Voltage Onsemi
42K1580
Fast Recovery Diode, 1A, 300V, 403D; Repetitive Peak Reverse Voltage Onsemi 42K1580
FAST RECOVERY DIODE, 1A, 300V, 403D; Repetitive Peak Reverse Voltage:300V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.3V; Reverse Recovery Time:65ns; Forward Surge Current:35A; No. of Pins:2 Pin RoHS Compliant: Yes

FAST RECOVERY DIODE, 1A, 300V, 403D; Repetitive Peak Reverse Voltage:300V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.3V; Reverse Recovery Time:65ns; Forward Surge Current:35A; No. of Pins:2 Pin RoHS Compliant: Yes

Supplier's Site
Rectifier, Single, 1A, 300V, Do-214Ac; Repetitive Reverse Voltage Vrrm Max Onsemi - 50AC6160 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Single, 1A, 300V, Do-214Ac; Repetitive Reverse Voltage Vrrm Max Onsemi
50AC6160
Rectifier, Single, 1A, 300V, Do-214Ac; Repetitive Reverse Voltage Vrrm Max Onsemi 50AC6160
RECTIFIER, SINGLE, 1A, 300V, DO-214AC; Repetitive Reverse Voltage Vrrm Max:300V; Forward Current If(AV):1A; Diode Configuration:Single ; Forward Voltage VF Max:1.3V; Reverse Recovery Time trr Max:65ns; Forward Surge Current Ifsm RoHS Compliant: Yes

RECTIFIER, SINGLE, 1A, 300V, DO-214AC; Repetitive Reverse Voltage Vrrm Max:300V; Forward Current If(AV):1A; Diode Configuration:Single; Forward Voltage VF Max:1.3V; Reverse Recovery Time trr Max:65ns; Forward Surge Current Ifsm RoHS Compliant: Yes

Supplier's Site Datasheet
Single Diodes - MURA230T3G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
MURA230T3G
Single Diodes MURA230T3G
DIODE GEN PURP 300V 2A SMA

DIODE GEN PURP 300V 2A SMA

Supplier's Site Datasheet
Diode Switching 300V 2A Automotive 2-Pin SMA T/R - 598-MURA230T3G - Utmel Electronic Limited
Hong Kong, China
Diode Switching 300V 2A Automotive 2-Pin SMA T/R
598-MURA230T3G
Diode Switching 300V 2A Automotive 2-Pin SMA T/R 598-MURA230T3G
Diode Switching 300V 2A Automotive 2-Pin SMA T/R

Diode Switching 300V 2A Automotive 2-Pin SMA T/R

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - MURA230T3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MURA230T3G
Discrete Semiconductor Products - Diodes - Rectifiers MURA230T3G
DIODE GEN PURP 300V 2A SMA

DIODE GEN PURP 300V 2A SMA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Rectifiers Diodes General Purpose Diodes Power Diodes Rectifiers
Product Number 280-MURA230T3G 041813-MURA230T3G MURA230T3GOSDKR-ND MURA230T3G 42K1580 MURA230T3G 598-MURA230T3G MURA230T3G
Product Name 2A 300V Diode and Rectifier Diodes, Rectifiers - Single - MURA230T3G Single Diodes Rectifiers Fast Recovery Diode, 1A, 300V, 403D; Repetitive Peak Reverse Voltage Onsemi Single Diodes Diode Switching 300V 2A Automotive 2-Pin SMA T/R Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel SMA SMA; DO-214AC, SMA SMA; DO-214AC, SMA SMA
RoHS Compliant RoHS RoHS RoHS
IO 2 amps
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data