onsemi TVS Diodes NUP4302MR6T1G

Description
Clamp Ipp Tvs Diode Surface Mount 6-TSOP
Request a Quote Datasheet
Description
Clamp Ipp Tvs Diode Surface Mount 6-TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - NUP4302MR6T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Clamp Ipp Tvs Diode Surface Mount 6-TSOP

Clamp Ipp Tvs Diode Surface Mount 6-TSOP

Buy Now Datasheet
TVS Diodes - NUP4302MR6T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Clamp Ipp Tvs Diode Surface Mount 6-TSOP

Clamp Ipp Tvs Diode Surface Mount 6-TSOP

Buy Now Datasheet
TVS Diodes - NUP4302MR6T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Clamp Ipp Tvs Diode Surface Mount 6-TSOP

Clamp Ipp Tvs Diode Surface Mount 6-TSOP

Buy Now Datasheet
Schottky Diodes & Rectifiers - 7737904P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7737904P
Schottky Diodes & Rectifiers 7737904P
Schottky Diode Array 4-Lines ESD TSOP6

Schottky Diode Array 4-Lines ESD TSOP6

Supplier's Site
Schottky Diodes & Rectifiers - 7737904 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7737904
Schottky Diodes & Rectifiers 7737904
Schottky Diode Array 4-Lines ESD TSOP6

Schottky Diode Array 4-Lines ESD TSOP6

Supplier's Site
Schottky Diodes & Rectifiers - 1035125 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1035125
Schottky Diodes & Rectifiers 1035125
Schottky Diode Array 4-Lines ESD TSOP6

Schottky Diode Array 4-Lines ESD TSOP6

Supplier's Site
Singapore, Singapore
30V 28pF TVS Protection Diode
144-NUP4302MR6T1G
30V 28pF TVS Protection Diode 144-NUP4302MR6T1G
Bidirectional TVS Diode Array, 30V, 4Ch, 28pF, TSOP Product overview: NUP4302MR6T1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 30V, 28pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 30V, 28pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-NUP4302MR6T1G can be used for catalog matching and distributor lookup.

Bidirectional TVS Diode Array, 30V, 4Ch, 28pF, TSOP Product overview: NUP4302MR6T1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 30V, 28pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 30V, 28pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-NUP4302MR6T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode, Esd Protection, Tsop-6; Clamping Voltage Vc Max Onsemi - 85W2846 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Esd Protection, Tsop-6; Clamping Voltage Vc Max Onsemi
85W2846
Diode, Esd Protection, Tsop-6; Clamping Voltage Vc Max Onsemi 85W2846
DIODE, ESD PROTECTION, TSOP-6; Clamping Voltage Vc Max:-; Diode Case Style:TSOP; No. of Pins:6Pins; Operating Voltage:1V; Power Dissipation Pd:225mW; Product Range:-; Automotive Qualification Standard:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

DIODE, ESD PROTECTION, TSOP-6; Clamping Voltage Vc Max:-; Diode Case Style:TSOP; No. of Pins:6Pins; Operating Voltage:1V; Power Dissipation Pd:225mW; Product Range:-; Automotive Qualification Standard:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site
TVS DIODE 25V 6TSOP - 598-NUP4302MR6T1G - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 25V 6TSOP
598-NUP4302MR6T1G
TVS DIODE 25V 6TSOP 598-NUP4302MR6T1G
TVS DIODE 25V 6TSOP

TVS DIODE 25V 6TSOP

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - NUP4302MR6T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
NUP4302MR6T1G
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes NUP4302MR6T1G
TVS DIODE 25VWM 6TSOP

TVS DIODE 25VWM 6TSOP

Supplier's Site
TVS Diodes NUP4302MR6T1G
TVS DIODE 25VWM 6TSOP

TVS DIODE 25VWM 6TSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
NUP4302MR6T1G
Schottky Diodes & Rectifiers NUP4302MR6T1G
Schottky Diodes & Rectifiers Schottky Array for 4 Data Line ESD

Schottky Diodes & Rectifiers Schottky Array for 4 Data Line ESD

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Transient Voltage Suppressor Diodes (TVS) Diode Arrays Diode Arrays Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Schottky Diodes
Product Number NUP4302MR6T1GOSDKR-ND 7737904P 7737904 144-NUP4302MR6T1G 85W2846 598-NUP4302MR6T1G NUP4302MR6T1G NUP4302MR6T1G NUP4302MR6T1G
Product Name TVS Diodes Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers 30V 28pF TVS Protection Diode Diode, Esd Protection, Tsop-6; Clamping Voltage Vc Max Onsemi TVS DIODE 25V 6TSOP Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes Schottky Diodes & Rectifiers
Configuration Single Single
Package SOT23; SOT-23-6 Thin, TSOT-23-6 TSOP Tsop Tape and Reel SOT23; SOT-23-6 Thin, TSOT-23-6 6-TSOP SOT23; SOT-23-6 Thin, TSOT-23-6 TSOP
VBR 30 volts 30 volts 30 volts 30 volts
Tj -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Diode Type Schottky Schottky
Unlock Full Specs
to access all available technical data