Utmel Electronic Limited Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
| Product Name | Notes |
|---|---|
| 20V 850nm 350nm~1100nm ±65° 200pA -40℃~+85℃ SMD-8,2.5x4.8mm Photodiodes ROHS | |
| 3.6A@8/20us 28V 100W 17V 16V@Max SOD-523 TVS ROHS | |
| 3A@8/20us 16V 45W 6.9V 5V@Max LLP1006-2L TVS ROHS | |
| 3A@8/20us 16V 45W 6.9V 5V@Max LLP75-4 TVS ROHS | |
| 420A 10uA@1.2kV 25A 1.2kV -55℃~+150℃@(Tj) D-34 Bridge Rectifiers ROHS | |
| 50A 5uA@1kV 1V@1.5A 1.5A 1kV -55℃~+150℃@(Tj) WOM Bridge Rectifiers ROHS | |
| 8.5V Clamp 8.2A (8/20μs) Ipp Tvs Diode Surface Mount DSN0603-2, SOD-962, SMD0603 | |
| 900 nm ±15° Sensitivity Surface Mount Silicon PIN Photodiode | |
| BRIDGE RECT 1PHASE 1KV 1.5A WOM | |
| BRIDGE RECT 1PHASE 1KV 3A YBS | |
| BRIDGE RECT SGL PHASE 1600V 32A | |
| Diode 1.2KV 20A 2-Pin(2+Tab) TO-220 Full-Pak Tube | |
| DIODE ARRAY SCHOTTKY 100V TO247 | |
| DIODE ARRAY SCHOTTKY 200V TO263 | |
| DIODE GEN PURP 1KV 40A DO203AB | |
| DIODE GEN PURP 200V 3A DO221AC | |
| DIODE MODULE 300V 160A SOT227 | |
| Diode Rectifier Bridge Single 1.2KV 82A 5-Pin V1-A-Pack | |
| Diode Rectifier Bridge Single 1.6KV 90A 5-Pin PWS-D | |
| Diode Rectifier Bridge Single 1.8KV 50A 5-Pin FO-F-B | |
| DIODE SCHOTTKY 100V 1A DO214AC | |
| DIODE SCHOTTKY 100V 20A D2PAK | |
| Diode Schottky 100V 30A Automotive 3-Pin(2+Tab) D2PAK Tube | |
| DIODE SCHOTTKY 100V 3A DO214AB | |
| Diode Schottky 100V 4A 2-Pin SMC T/R | |
| Diode Schottky 100V 5.5A 3-Pin(2+Tab) DPAK Tube | |
| Diode Schottky 100V 7A 3-Pin(2+Tab) DPAK T/R | |
| DIODE SCHOTTKY 100V 8A TO277A | |
| DIODE SCHOTTKY 10V 570MA SOD323 | |
| DIODE SCHOTTKY 15V 1A DO214AA | |
| Diode Schottky 200V 4A 2-Pin SMB T/R | |
| DIODE SCHOTTKY 20A TO-220 | |
| DIODE SCHOTTKY 40V 1A SMB | |
| Diode Schottky 40V 2.1A 2-Pin SMA T/R | |
| Diode Schottky 40V 5.5A 3-Pin(2+Tab) DPAK T/R | |
| DIODE SCHOTTKY 45V 10A TO-220AC | |
| DIODE SCHOTTKY 45V 15A D2PAK | |
| DIODE SCHOTTKY 60V 1A DO214AC | |
| DIODE SCHOTTKY 60V 3A DO214AB | |
| Diode Schottky 60V 40A 3-Pin(3+Tab) TO-247AC | |
| DIODE SCHOTTKY 60V 500MA SOT23-3 | |
| Diode Schottky 60V 7A 3-Pin(2+Tab) TO-252AA Tube | |
| Diode Schottky Rectifier 80V 15A 3-Pin TO-277A Plastic T/R | |
| Diode TVS Dual Uni-Dir 5.5V 240W 7-Pin LLP-75 T/R | |
| DIODE ZENER 16V 100MW VMD2 | |
| DIODE ZENER 18V 100MW VMD2 | |
| DIODE ZENER 2.7V 100MW VMD3 | |
| DIODE ZENER 20V 100MW VMD2 | |
| DIODE ZENER 24V 100MW VMD2 | |
| DIODE ZENER 3.9V 100MW VMD2 | |
| DIODE ZENER 33V 100MW VMD2 | |
| DIODE ZENER 8.2V 100MW VMD2 | |
| DIODE ZENER 9.1V 100MW VMD2 | |
| DIODE ZENER ARRAY 6.8V VMD3 | |
| Diode Zener Single 12V 5% 1W 2-Pin MELF T/R | |
| DIODES INC. ZXCT1030N8TA Current Sensor, High Side, 270 A, 6 MHz, SOIC, 8 Pins, 2.2 V, 20 V | |
| IR EMIT.HSPD DIODE DH 940NM | |
| PHOT. DIODE SMD REV. GULLWING FILT. | |
| Photodiode PIN Chip 950nm Automotive 2-Pin SMD T/R | |
| PHOTODIODE SILICON PIN SMD | |
| Photodiodes 60volt 104mW 920nM 75Deg | |
| POLYZEN 5.6V PPTC/ZENER SMD | |
| POLYZEN 9.8V PPTC/ZENER SMD | |
| Rectifiers 30A 600V Hyperfast 26ns | |
| Rectifiers Hyperfast 4A 200V 23ns | |
| Schottky Diodes & Rectifiers 30 Amp 100 Volt Single TrenchMOS | |
| Schottky Diodes & Rectifiers 30 Amp 200 Volt | |
| Schottky Diodes & Rectifiers 40 Amp 45 Volt Common Cathode | |
| Schottky Diodes & Rectifiers 5.5 Amp 100 Volt | |
| Schottky Diodes & Rectifiers 60 Amp 120 Volt Dual TrenchMOS | |
| SILICON CARBIDE POWER DIODE | |
| TRIAC Diode 600V 1A(RMS) 13.8A 4-Pin(3+Tab) SC-73 T/R | |
| TVS DIODE 32VWM 40VC 0603 | |
| TVS DIODE 5VWM 11VC LLP10062L | |
| VISHAY - VSSC520S-M3/9AT - Schottky-Gleichricht erdiode, 200 V, 5 A, Einfach, DO-214AB, 2 Pin(s), 1.7 V | |
| VISHAY FORMERLY I.R. VS-6CWQ10FNPBF. DIODE, RECTIFIER, 3.5AX2, D-PAK | |
| VISHAY SEMICONDUCTOR VS-10MQ040NTRPBF SCHOTTKY RECTIFIER, 2.1A, 40V, SMA | |
| VISHAY VS-71HF40 STANDARD DIODE, 70A, 400V, DO-203AB | |
| VISHAY VS-ETL0806FP-M3 Standard Power Diode, Single, 600 V, 8 A, 1.1 V, 250 ns, 120 A | |
| VISHAY VS-KBPC808PBF. Bridge Rectifier Diode, Single, 800 V, 8 A, Through Hole, 1 V, 4 Pins | |
| ZENER DIODE (AEC-Q101 QUALIFIED) | |
| Zener Diode, 16V V(Z), 5%, 1W, Silicon, Unidirectional, GLASS, MELF-2 | |
| Zener Diode, 18V V(Z), 5%, 0.5W, Silicon, Unidirectional, MINIMELF-2 | |
| Zener Diode, 4.7V V(Z), 5%, 1W, Silicon, Unidirectional, GLASS, MELF-2 | |
| Zener Diode, 7.5V V(Z), 5%, 0.5W, Silicon, Unidirectional, MINIMELF-2 | |
| ZENER DIODES (CORRESPONDS TO AEC | |
| Zener Diodes 5.1 Volt 1.3 Watt 5% | |
| Zener Diodes 51 Volt 1 Watt 10% | |
| Zener Diodes 7.5 Volt 1 Watt 5% | |
| Zener Diodes | |
| ZHCS500 Series 500 mA 40 V 40 uA High Current Schottky Barrier Diode - SOT-23 |
| << Prev |