Diode Schottky 60V 3A Surface Mount PowerDI™ 5
Diode Schottky 60V 3A Surface Mount PowerDI™ 5
Diode Schottky 60V 3A Surface Mount PowerDI™ 5
DIODE SCHOTTKY 60V 3A POWERDI5 Product overview: PDS360Q-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PDS360Q-13 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 888830-PDS360Q-13
Series: Automotive, AEC-Q101
Features: Diode Schottky 60 V 3A Surface Mount PowerDI™ 5
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: PowerDI™ 5
Package: Reel - TR
Mounting: Surface Mount
Family Name: PDS360
Categories: Discrete Semiconductor Products
Case / Package: PowerDI™ 5
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: PDS360Q-13DITR, PDS360Q-13DICT, PDS360Q-13DIDKR
Schottky Diodes & Rectifiers 3A Schottky Rec 60Vrrm 42Vr 100 Ifsm
DIODE SCHOTTKY 60V 3A POWERDI5
DIODE SCHOTTKY 60V 3A POWERDI5
DIODE SCHOTTKY 60V 3A POWERDI5
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | PDS360Q-13DICT-ND | 280-PDS360Q-13 | 888830-PDS360Q-13 | PDS360Q-13 | PDS360Q-13 | PDS360Q-13 | 233-PDS360Q-13 |
| Product Name | Single Diodes | Schottky 60V 3A Diode and Rectifier | Diodes, Rectifiers - Single - PDS360Q-13 | Schottky Diodes & Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | DIODE SCHOTTKY 60V 3A POWERDI5 |
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | |||||
| Package | Tape & Reel (TR) | PowerDI™ 5 | POWERDI-5 | PowerDI™ 5 | PowerDI™ 5 | ||
| RoHS Compliant | RoHS | RoHS | |||||
| VF | 0.6200 volts | 0.6200 volts | 0.6200 volts |