Utmel Electronic Limited Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
| Product Name | Notes |
|---|---|
| 0.215A, 100V, 2 ELEMENT, SILICON, SIGNAL DIODE, TO-236AB, PLASTIC PACKAGE-3 | |
| 10.5V Clamp 57A (8/20μs) Ipp Tvs Diode Surface Mount PMDS | |
| 100uA 36A 13.4V 8.89V 8V Unidirectional DO-15(DO-204AC) TVS ROHS | |
| 10A 38V 16.7V 15V Unidirectional SOT-23 TVS ROHS | |
| 10A 48.4V 500W 33.3V 30V DO-15(DO-204AC) TVS ROHS | |
| 11.1A 1uA 42.3V 28.9V 26V DO-15(DO-204AC) TVS ROHS | |
| 12.1A 42.1V 28.9V 26V Bi-Directional Axial TVS ROHS | |
| 12.9A 500W 38.9V 26.7V 24V DO-15(DO-204AC) TVS ROHS | |
| 12V Clamp 2A (8/20μs) Ipp Tvs Diode Surface Mount 0402 | |
| 150A 5uA@1kV 1.1V@2A 2A 1kV -55℃~+150℃@(Tj) KBP Bridge Rectifiers ROHS | |
| 17.5A 29.2V 20V 18V Unidirectional Axial TVS ROHS | |
| 18.5A 27.6V 18.9V 17V Bi-Directional Axial TVS ROHS | |
| 19.6A 26V 17.8V 16V Bi-Directional Axial TVS ROHS | |
| 1uA 15A 28.8V 20V 18V DO-15(DO-204AC) TVS ROHS | |
| 2.9A 177V 122V 110V Bi-Directional Axial TVS ROHS | |
| 2.9A 177V 122V 110V Unidirectional Axial TVS ROHS | |
| 20A 14V 4V 3.3V Unidirectional SOD-323 TVS ROHS | |
| 23.7A 21.5V 14.4V 13V Bi-Directional Axial TVS ROHS | |
| 3.1A 162V 111V 100V Bi-Directional Axial TVS ROHS | |
| 37.5A 13.6V 8.89V 8V Bi-Directional Axial TVS ROHS | |
| 39.5A 12.9V 8.33V 7.5V Unidirectional Axial TVS ROHS | |
| 400W, UNIDIRECTIONAL, SILICON, TVS DIODE, PLASTIC PACKAGE-2 | |
| 40V 5A 550mV @ 5A DO-201AD Schottky Barrier Diodes (SBD) RoHS | |
| 42.5A 12V 7.78V 7V Bi-Directional Axial TVS ROHS | |
| 5.3A 96.8V 66.7V 60V Unidirectional Axial TVS ROHS | |
| 6.2A 82.4V 56.7V 51V Bi-Directional Axial TVS ROHS | |
| 6.6A 77.4V 53.3V 48V Unidirectional Axial TVS ROHS | |
| 600W, UNIDIRECTIONAL, SILICON, TVS DIODE, PLASTIC PACKAGE-2 | |
| 660nm Red Single Mode Laser Diode | |
| 7A 52V 26.7V 24V Unidirectional SOT-23 TVS ROHS | |
| 9.6A 53.3V 36.7V 33V Bi-Directional Axial TVS ROHS | |
| 90A 1.3V@3A 5uA@1kV 3A 1kV -55℃~+150℃@(Tj) UMSB Bridge Rectifiers ROHS | |
| AUTOMOTIVE SCHOTTKY BARRIER DIOD | |
| BI-DIRECTIONAL ZENER DIODES (COR | |
| BRIDGE RECT 1P 1KV 1.5A ABS-L | |
| BRIDGE RECT 1PHASE 100V 4A RS-4L | |
| BRIDGE RECT 1PHASE 600V 1A SDB-1 | |
| DIODE (RECTIFIER FRD) 100V-VR 40 | |
| DIODE (RECTIFIER FRD) 150V-VR 40 | |
| DIODE (RECTIFIER FRD) 40V-VR 2A | |
| DIODE 0.2 A, SILICON, SIGNAL DIODE, ULTRA SMALL, PLASTIC, SC-79, 2 PIN, Signal Diode | |
| DIODE 200 W, BIDIRECTIONAL, 2 ELEMENT, SILICON, TVS DIODE, TO-236AB, PLASTIC PACKAGE-3, Transient Suppressor | |
| DIODE 200 W, UNIDIRECTIONAL, 5 ELEMENT, SILICON, TVS DIODE, PLASTIC, SURFACE MOUNT, SC-74, TSOP6, 6 PIN, Transient Suppressor | |
| DIODE 350 W, BIDIRECTIONAL, 2 ELEMENT, SILICON, TVS DIODE, TO-236AB, PLASTIC PACKAGE-3, Transient Suppressor | |
| DIODE 400 W, UNIDIRECTIONAL, SILICON, TVS DIODE, PLASTIC PACKAGE-2, Transient Suppressor | |
| DIODE 45 W, UNIDIRECTIONAL, SILICON, TVS DIODE, ULTRA SMALL, PLASTIC, SC-79, 2 PIN, Transient Suppressor | |
| DIODE ARRAY GP 200V 5A TO220FN | |
| DIODE ARRAY GP 200V 8A TO220FN | |
| DIODE ARRAY GP 70V 200MA SOT23 | |
| DIODE ARRAY GP 70V 215MA SOT23 | |
| DIODE ARRAY SBR 100V 10A ITO220 | |
| DIODE ARRAY SBR 100V 15A ITO220 | |
| DIODE ARRAY SBR 100V 5A TO220AB | |
| DIODE ARRAY SBR 150V 15A TO220AB | |
| DIODE ARRAY SBR 150V 20A ITO220 | |
| DIODE ARRAY SBR 150V 20A TO220AB | |
| DIODE ARRAY SBR 150V 5A TO220AB | |
| DIODE ARRAY SBR 200V 10A D2PAK | |
| DIODE ARRAY SBR 200V 10A TO220AB | |
| DIODE ARRAY SBR 200V 15A ITO220 | |
| DIODE ARRAY SBR 200V 5A ITO220AB | |
| DIODE ARRAY SBR 300V 10A TO220AB | |
| DIODE ARRAY SBR 300V 15A ITO220 | |
| DIODE ARRAY SBR 40V 10A TO220AB | |
| DIODE ARRAY SBR 40V 15A ITO220AB | |
| DIODE ARRAY SBR 40V 15A TO220AB | |
| DIODE ARRAY SBR 40V 20A ITO220AB | |
| DIODE ARRAY SBR 40V 20A TO220AB | |
| DIODE ARRAY SBR 40V 5A D2PAK | |
| DIODE ARRAY SBR 40V 5A TO220AB | |
| DIODE ARRAY SBR 45V 15A TO220AB | |
| DIODE ARRAY SBR 60V 10A ITO220AB | |
| DIODE ARRAY SBR 60V 10A TO220AB | |
| DIODE ARRAY SBR 60V 15A TO220AB | |
| DIODE ARRAY SBR 60V 15A TO263 | |
| DIODE ARRAY SBR 60V 5A TO220AB | |
| DIODE ARRAY SCHOTT 30V 6A TO252 | |
| DIODE ARRAY SCHOTT 40V 10A LPDS | |
| DIODE ARRAY SCHOTT 60V 30A LPDS | |
| DIODE ARRAY SCHOTTKY 20V 3HUSON | |
| DIODE ARRAY SCHOTTKY 30V TO252 | |
| DIODE ARRAY SCHOTTKY 30V TO3P | |
| DIODE ARRAY SCHOTTKY 30V UMD6 | |
| DIODE ARRAY SCHOTTKY 40V SC59-3 | |
| DIODE ARRAY SCHOTTKY 40V SOT26 | |
| DIODE ARRAY SCHOTTKY 40V TO220AB | |
| DIODE ARRAY SCHOTTKY 40V TO220FN | |
| DIODE ARRAY SCHOTTKY 40V TO3P | |
| DIODE ARRAY SCHOTTKY 40V UMD3 | |
| DIODE ARRAY SCHOTTKY 5V EMD3 | |
| DIODE ARRAY SCHOTTKY 60V 3A CPD | |
| DIODE ARRAY SCHOTTKY 60V TO220AB | |
| DIODE ARRAY SCHOTTKY 60V TO220FN | |
| DIODE ARRAY SCHOTTKY 60V TO3P | |
| DIODE ARRAY SCHOTTKY 650V TO247 | |
| DIODE ARRAY SCHOTTKY | |
| DIODE BIDIRECTIONAL, 2 ELEMENT, SILICON, TVS DIODE, TO-236AB, PLASTIC PACKAGE-3, Transient Suppressor | |
| Diode Fast Recovery Rectifier 600V 1.2A 2-Pin SOD-123HE T/R | |
| DIODE GEN PURP 1000V 1A DO214AC | |
| DIODE GEN PURP 100V 1.5A SMB | |
| DIODE GEN PURP 100V 1A DO214BA | |
| DIODE GEN PURP 100V 1A SMA | |
| DIODE GEN PURP 100V 215MA SOT23 | |
| DIODE GEN PURP 100V 3A SMB | |
| DIODE GEN PURP 100V 5A DO214AB | |
| DIODE GEN PURP 100V 8A TO263AB | |
| DIODE GEN PURP 1KV 3A DO214AA | |
| DIODE GEN PURP 1KV 3A SMC | |
| DIODE GEN PURP 200V 1.1A PMDTM | |
| DIODE GEN PURP 200V 1A DO204AL | |
| DIODE GEN PURP 200V 1A DO214BA | |
| DIODE GEN PURP 200V 2A PMDTM | |
| DIODE GEN PURP 200V 3A DO214AA | |
| DIODE GEN PURP 200V 3A DO214AB | |
| DIODE GEN PURP 200V 3A SMB | |
| DIODE GEN PURP 200V 3A SMC | |
| DIODE GEN PURP 200V 3A TO252 | |
| DIODE GEN PURP 200V 500MA TUMD2 | |
| DIODE GEN PURP 200V 5A SMC | |
| DIODE GEN PURP 200V 700MA PMDU | |
| DIODE GEN PURP 2KV 500MA DO204 | |
| DIODE GEN PURP 300V 20A LPDS | |
| DIODE GEN PURP 350V 10A TO252 | |
| DIODE GEN PURP 3KV 300A DO200 | |
| DIODE GEN PURP 400V 1.5A PMDS | |
| DIODE GEN PURP 400V 1.5A SMA | |
| DIODE GEN PURP 400V 1A DO214AA | |
| DIODE GEN PURP 400V 1A SMA | |
| DIODE GEN PURP 400V 2A PMDTM | |
| DIODE GEN PURP 400V 3A DO214AB | |
| DIODE GEN PURP 400V 5A DO214AB | |
| DIODE GEN PURP 400V 6A TO252 | |
| DIODE GEN PURP 430V 10A TO220NFM | |
| DIODE GEN PURP 50V 1A SMB | |
| DIODE GEN PURP 50V 2A DO214AA | |
| DIODE GEN PURP 50V 3A DO214AA | |
| DIODE GEN PURP 530V 20A TO220NFM | |
| DIODE GEN PURP 600V 1.5A SMA | |
| DIODE GEN PURP 600V 1.6A DO220AA | |
| DIODE GEN PURP 600V 15A TO247 | |
| DIODE GEN PURP 600V 1A DO214AA | |
| DIODE GEN PURP 600V 1A DO214BA | |
| DIODE GEN PURP 600V 1A SMA | |
| DIODE GEN PURP 600V 20A LPDS | |
| DIODE GEN PURP 600V 30A TO247 | |
| DIODE GEN PURP 600V 3A TO252 | |
| DIODE GEN PURP 600V 5A CPD | |
| DIODE GEN PURP 600V 5A DO214AB | |
| DIODE GEN PURP 600V 5A SMB | |
| DIODE GEN PURP 600V 5A TO220NFM | |
| DIODE GEN PURP 600V 800MA PMDS | |
| DIODE GEN PURP 600V 80A TO247-2 | |
| DIODE GEN PURP 700V 800MA PMDS | |
| DIODE GEN PURP 70V 215MA SOT23 | |
| DIODE GEN PURPOSE CPD | |
| DIODE SBR 20V 500MA 2DFN | |
| DIODE SBR 30V 2A POWERDI123 | |
| DIODE SBR 30V 4A U-DFN2020-2 | |
| DIODE SBR 40V 250MA 2DFN | |
| DIODE SBR 40V 3A SMAFLAT | |
| DIODE SBR 45V 3A SMA | |
| DIODE SBR 45V 8A POWERDI5 | |
| DIODE SBR 60V 3A PDI123 | |
| DIODE SCHOTTKY 100V 10A CFP15 | |
| DIODE SCHOTTKY 100V 10A CFP15B | |
| DIODE SCHOTTKY 100V 10A ITO220AB | |
| DIODE SCHOTTKY 100V 1A PMDTM | |
| DIODE SCHOTTKY 100V 20A TO252 | |
| DIODE SCHOTTKY 100V 5A DO214AA | |
| DIODE SCHOTTKY 100V 5A POWERDI 5 | |
| DIODE SCHOTTKY 100V DO15 | |
| DIODE SCHOTTKY 120V 20A TO220AB | |
| Diode Schottky 150V 0.1A 3-Pin CP T/R | |
| DIODE SCHOTTKY 150V 1A SOD123HE | |
| DIODE SCHOTTKY 15V 10MA VMN2 | |
| DIODE SCHOTTKY 200V 3A DO214AA | |
| DIODE SCHOTTKY 20V 1A PMDS | |
| DIODE SCHOTTKY 20V 1A TUMD2 | |
| DIODE SCHOTTKY 20V 2A SOD323 | |
| DIODE SCHOTTKY 20V 2A TUMD2 | |
| DIODE SCHOTTKY 20V 2A TUMD2M | |
| DIODE SCHOTTKY 20V 3A PMDTM | |
| DIODE SCHOTTKY 20V 500MA SOD123 | |
| DIODE SCHOTTKY 20V 500MA SOD323 | |
| DIODE SCHOTTKY 20V 500MA SOT23 | |
| DIODE SCHOTTKY 20V 500MA TUMD2 | |
| DIODE SCHOTTKY 20V 500MA UMD2 | |
| DIODE SCHOTTKY 20V 5A DO201AD | |
| DIODE SCHOTTKY 20V 5A DO214AB | |
| DIODE SCHOTTKY 20V 5A PMDS | |
| DIODE SCHOTTKY 20V 5A PMDTM | |
| Diode Schottky 30V 0.2A Automotive 2-Pin SOD-523 | |
| DIODE SCHOTTKY 30V 1.1A DO219AB | |
| DIODE SCHOTTKY 30V 100MA SOD323 | |
| DIODE SCHOTTKY 30V 100MA SOD882 | |
| DIODE SCHOTTKY 30V 100MA UMD2 | |
| DIODE SCHOTTKY 30V 100MA VMN2 | |
| DIODE SCHOTTKY 30V 15A DO214AB | |
| DIODE SCHOTTKY 30V 1A PMDTM | |
| DIODE SCHOTTKY 30V 1A PMDU | |
| DIODE SCHOTTKY 30V 1A SOD323 | |
| DIODE SCHOTTKY 30V 200MA EMD2 | |
| DIODE SCHOTTKY 30V 200MA SOD523 | |
| DIODE SCHOTTKY 30V 200MA SOD523F | |
| DIODE SCHOTTKY 30V 2A PMDTM | |
| DIODE SCHOTTKY 30V 2A SMB | |
| DIODE SCHOTTKY 30V 2A SOD123 | |
| DIODE SCHOTTKY 30V 30MA SOD523 | |
| DIODE SCHOTTKY 30V 30MA UMD2 | |
| DIODE SCHOTTKY 30V 30MA VMN2 | |
| DIODE SCHOTTKY 30V 3A DO214AC | |
| DIODE SCHOTTKY 30V 3A PMDT | |
| DIODE SCHOTTKY 30V 3A PMDTM | |
| DIODE SCHOTTKY 30V 5A DO201AD | |
| DIODE SCHOTTKY 30V 700MA TUMD2 | |
| DIODE SCHOTTKY 40V 100MA SOD323 | |
| DIODE SCHOTTKY 40V 100MA UMD2 | |
| DIODE SCHOTTKY 40V 100MA UMD3 | |
| DIODE SCHOTTKY 40V 10A DO214AB | |
| DIODE SCHOTTKY 40V 120MA SOD882 | |
| DIODE SCHOTTKY 40V 15MA SOD123 | |
| DIODE SCHOTTKY 40V 1A PMDTM | |
| DIODE SCHOTTKY 40V 1A PMDU | |
| DIODE SCHOTTKY 40V 1A SMD1006 | |
| DIODE SCHOTTKY 40V 1A SOD123W | |
| DIODE SCHOTTKY 40V 1A TUMD2 | |
| DIODE SCHOTTKY 40V 200MA SOD323F | |
| DIODE SCHOTTKY 40V 2A SOD128 | |
| Diode Schottky 40V 3A 2-Pin DO-201AD T/R | |
| DIODE SCHOTTKY 40V 3A CFP15 | |
| DIODE SCHOTTKY 40V 3A DO214AA | |
| DIODE SCHOTTKY 40V 3A DO214AC | |
| DIODE SCHOTTKY 40V 3A PMDS | |
| DIODE SCHOTTKY 40V 3A SOD123W | |
| DIODE SCHOTTKY 40V 4A DO214AA | |
| DIODE SCHOTTKY 40V 500MA SC90 | |
| DIODE SCHOTTKY 40V 500MA SOT23 | |
| DIODE SCHOTTKY 40V 500MA TUMD2 | |
| DIODE SCHOTTKY 40V 5A DO221AC | |
| DIODE SCHOTTKY 45V 10A CFP15 | |
| DIODE SCHOTTKY 45V 15A CFP15 | |
| DIODE SCHOTTKY 50V 1A PCP | |
| DIODE SCHOTTKY 50V 3A DO214AC | |
| DIODE SCHOTTKY 50V 3A SMC | |
| DIODE SCHOTTKY 50V 500MA TUMD2M | |
| DIODE SCHOTTKY 50V 5A DO214AA | |
| DIODE SCHOTTKY 5A 100V SMA | |
| Diode Schottky 60V 10A 3-Pin(3+Tab) ITO-220S Tube | |
| DIODE SCHOTTKY 60V 10A TO220AC | |
| DIODE SCHOTTKY 60V 1A DO213AB | |
| DIODE SCHOTTKY 60V 1A DSN1006-2 | |
| DIODE SCHOTTKY 60V 1A PMDS | |
| DIODE SCHOTTKY 60V 1A PMDU | |
| DIODE SCHOTTKY 60V 1A SOD123W | |
| DIODE SCHOTTKY 60V 200MA SOD323F | |
| DIODE SCHOTTKY 60V 2A 3HUSON | |
| DIODE SCHOTTKY 60V 2A PMDTM | |
| DIODE SCHOTTKY 60V 2A SOT1061 | |
| Diode Schottky 60V 3A 2-Pin DO-201AD T/R | |
| Diode Schottky 60V 3A Automotive 2-Pin SMA T/R | |
| DIODE SCHOTTKY 60V 3A PMDTM | |
| DIODE SCHOTTKY 60V 3A PMDU | |
| DIODE SCHOTTKY 60V 4.5A SOD128 | |
| DIODE SCHOTTKY 650V 10A TO-220-2 | |
| DIODE SCHOTTKY 650V 12A TO220AC | |
| DIODE SCHOTTKY 650V 12A TO263AB | |
| DIODE SCHOTTKY 650V 20A TO-220-2 | |
| DIODE SCHOTTKY 650V 2A TO220-2 | |
| DIODE SCHOTTKY 650V 6A TO263AB | |
| DIODE SCHOTTKY 650V 8A TO263AB | |
| DIODE SCHOTTKY 80V 3A DO214AC | |
| DIODE SCHOTTKY 90V 1A PMDS | |
| DIODE SCHOTTKY 90V 1A PMDTM | |
| DIODE SCHOTTKY 90V 1A PMDU | |
| Diode Small Signal Schottky 40V Automotive 2-Pin DO-35 Ammo | |
| Diode Small Signal Switching 70V 0.2A Automotive 3-Pin SC-70 T/R | |
| Diode Super Barrier Rectifier 150V 20A Automotive 3-Pin(3+Tab) TO-220AB Tube | |
| Diode Super Barrier Rectifier 200V 1A Automotive 2-Pin PowerDI 123 T/R | |
| Diode Super Barrier Rectifier 200V 20A Automotive 3-Pin(3+Tab) ITO-220AB Tube | |
| Diode Super Barrier Rectifier 45V 10A Automotive 3-Pin(2+Tab) DPAK T/R | |
| Diode Super Barrier Rectifier 45V 20A 3-Pin(3+Tab) ITO-220AB Tube | |
| Diode Super Barrier Rectifier 60V 20A Automotive 3-Pin(3+Tab) TO-220AB Tube | |
| DIODE SW 200V DO219-M | |
| Diode Switching 100V 12A 3-Pin(2+Tab) PowerDI 5 T/R | |
| Diode Switching 1KV 5A 2-Pin SMC T/R | |
| Diode Switching 200V 10A 3-Pin(2+Tab) D2PAK Tube | |
| Diode Switching 400V 5A 2-Pin SMC T/R | |
| Diode Switching 50V 1A 2-Pin DO-214AC T/R | |
| Diode Switching 50V 30A 3-Pin(3+Tab) ITO-220AB Tube | |
| Diode Switching 800V 1A 2-Pin SMA T/R | |
| Diode Switching 800V 2A 2-Pin SMB T/R | |
| Diode Ultra Fast Recovery Rectifier 600 Volt 15A 2-Pin (2+Tab) TO-220AC Rail | |
| DIODE ZENER 100MW 5.6V 0603 | |
| DIODE ZENER 11.5V 1W PMDS | |
| DIODE ZENER 12V 320MW SOD323 | |
| DIODE ZENER 15V 500MW DO219AC | |
| DIODE ZENER 18V 250MW SOD882 | |
| DIODE ZENER 18V 310MW SOD323F | |
| DIODE ZENER 2.7V 310MW SOD323F | |
| DIODE ZENER 20V 1W PMDS | |
| DIODE ZENER 22V 310MW SOD323F | |
| DIODE ZENER 23.9V 1W PMDS | |
| DIODE ZENER 24V 1W PMDS | |
| DIODE ZENER 27V 1W PMDS | |
| DIODE ZENER 3.8V 1W PMDS | |
| DIODE ZENER 31.6V 1W PMDS | |
| DIODE ZENER 36V 1W PMDS | |
| DIODE ZENER 43V 1W PMDS | |
| DIODE ZENER 5.3V 250MW SOT23 | |
| DIODE ZENER 5.9V 250MW SOT23 | |
| DIODE ZENER 6.2V 250MW SOD882 | |
| DIODE ZENER 6.5V 1W PMDS | |
| DIODE ZENER 7.9V 1W PMDS | |
| DIODE ZENER 8.2V 1W PMDS | |
| Diode Zener Single 5.415V 2% 960mW 2-Pin MicroSMF T/R | |
| DIODES SILICON CARBIDE | |
| ESD Suppressors / TVS Diodes Diode TVS Quint Uni-Dir 5V 25W 6-Pin | |
| ESD Suppressors / TVS Diodes PESD5V0F1BLD/SOD2/RE EL 7" Q1/T | |
| FAST RECOVERY DIODES (CORRESPOND | |
| In a Pack of 100, Nexperia 30V 500mA, Schottky Diode, 2-Pin SOD-123 PMEG3005EGWX | |
| In a Pack of 25, Littelfuse SD24C-01FTG, Bi-Directional TVS Diode Array, 450W, 2-Pin SOD-323 | |
| In a Pack of 50, Nexperia 40V 1.4A, Schottky Diode, 2-Pin DSN-1006-2 PMEG4010ESBYL | |
| NEXPERIA - PMEG2010EJ,115 - Schottky-Gleichricht erdiode, 20 V, 1 A, Einfach, SOD-323F, 2 Pin(s), 500 mV | |
| NEXPERIA - PMEG3005AESFYL - Schottky Rectifier, 30 V, 500 mA, Single, SOD-962, 2 Pins, 630 mV | |
| NEXPERIA - PTVS20VZ1USKYL - TVS DIODE, 2KW, UNIDIR, SOD-964 | |
| NEXPERIA - PTVS58VS1UR,115 - TVS Dioda, AEC-Q101, Série PTVS5, Jednosmerná, 58 V, 93.6 V, SOD-123, 2 Pinu | |
| NEXPERIA - PTVS5V5D1BLYL - TVS DIODE, AEC-Q101, BIDIR, SOD-882 | |
| NEXPERIA - PTVS6V5S1UR,115 - TVS-Diode, AEC-Q101, Baureihe PTVS6, Unidirektional, 6.5 V, 11.2 V, SOD-123, 2 Pin(s) | |
| On a Reel of 3000, ON Semi 200V 3A, Schottky Diode, 2-Pin DO-214AA S320 | |
| PESD Series 13 V 220 pF SMT Fivefold ESD Protection Diode Array - SC-74 | |
| PESD5V0S1BA Series 14 V 45 pF Bi-Directional ESD Protection Diode - SOD-323 | |
| PHOTODIODE IR PIN GW 2-PLCC | |
| PMEG3005ELD - 0.5 A low V_F MEGA Schottky barrier rectifier | |
| PMEG3020EH; PMEG3020EJ - 30 V, 2 A ultra low VF MEGA Schottky barrier rectifiers SOD 2-Pin | |
| PMEG4005 Series 40 V 0.5 A Low VF MEGA Schottky Barrier Rectifier - SOD-123 | |
| PMEG4010EH; PMEG4010EJ; PMEG4010ET - 1 A very low VF MEGA Schottky barrier rectifiers | |
| PMEG60T30ELR - 60 V, 3 A low leakage current Trench MEGA Schottky barrier rectifier | |
| PMLL4148L Series 100 V 200 mA Surface Mount Switching Diode - SOD-80C | |
| RB548WM IS SCHOTTKY BARRIER DIOD | |
| RB706UM-40 IS SCHOTTKY BARRIER D | |
| RB715UM IS SCHOTTKY BARRIER DIOD | |
| Rectifier Diode, Schottky, 1 Element, 0.1A, 30V V(RRM), Silicon, ULTRA SMALL, VMD2, 2 PIN | |
| Rectifier Diode, Schottky, 1 Element, 1A, 30V V(RRM), Silicon, DO-41, | |
| Rectifier Diode, Schottky, 1 Element, 1A, 40V V(RRM), Silicon, PMDS, 2 PIN | |
| Rectifier Diode, Schottky, 1 Element, 1A, 40V V(RRM), Silicon, SURFACE MOUNT PACKAGE-2 | |
| Rectifier Diode, Schottky, 1 Element, 3A, 40V V(RRM), | |
| Rectifier Diode, Schottky, 1 Phase, 1 Element, 3A, 20V V(RRM), Silicon, DO-201AD, | |
| Rectifier Diode, Single, 20 V, 1 A, 490 Mv, 6 A, 150 C Rohs Compliant: Yes | |
| Rectifier Diode, | |
| RECTIFIER DIODE | |
| RECTIFIER DIODES (CORRESPONDS TO | |
| Rectifiers 1600V 380A REV Leads Std. Recovery | |
| Rectifiers 200V 1a Fast Rect SMa | |
| Rectifiers 3A, 1200V Surface Mount Rectifier | |
| RF DIODE PIN 30V HMD12 | |
| RF DIODE PIN 50V UMD3 | |
| RGF1 Series 600 V 5 uA 250 ns Surface Mount Fast Recovery Rectifier - SMA | |
| ROHM'S FAST RECOVERY DIODES ARE | |
| ROHM'S SCHOTTKY BARRIER DIODES A | |
| SCHOTTKY BARRIER DIODE (AEC-Q101 | |
| SCHOTTKY BARRIER DIODE - RB715WM | |
| SCHOTTKY BARRIER DIODE | |
| SCHOTTKY BARRIER DIODES (CORRESP | |
| Schottky Diodes & Rectifiers 250MW 50V | |
| Schottky Diodes & Rectifiers SCHOTTKY DIODE 31ACDBZR/SOT | |
| Schottky Diodes & Rectifiers VR=30V, IO=0.3A | |
| Schottky Diodes & Rectifiers | |
| Silicon Controlled Rectifier, 110000mA I(T), 1200V V(DRM), 1200V V(RRM), 3 Element, CASE G 61, SEMIPONT 5, 18 PIN | |
| Silicon Controlled Rectifier, 1600V V(DRM), 1600V V(RRM), 3 Element, CASE SEMIX 13S, 20 PIN | |
| Silicon Controlled Rectifier, 35A I(T)RMS, 35000mA I(T), 600V V(DRM), 600V V(RRM), 1 Element, TO-218, TO-218, 3 PIN | |
| SK Series Single 40 V 50 A Surface Mount Schottky Rectifier - SMB | |
| SK310B Series 100 V 3 A Surface Mount Small Signal Schottky Diode - DO-214AA | |
| SK34B Series 3 A 40 V Surface Mount Schottky Rectifier - DO-214AA | |
| SK35 Series 50 V 3 A Surface Mount Schottky Rectifier - DO-214AB | |
| SK510L Series 5 A 100 V Surface Mount Schottky Rectifier - DO-214AB | |
| SL22 Series Single 20 V 100 A Surface Mount Schottky Rectifier - SMB | |
| SMA Diodes - Rectifiers - Fast Recovery RoHS | |
| STMICROELECTRONICS SM30T12CAY TVS Diode, SM30T Series | |
| STMICROELECTRONICS SM30T6.8AY TVS Diode, Transil SM30TY Series | |
| STMICROELECTRONICS SM30T7.5AY TVS Diode, Transil SM30TY Series | |
| SUPER FAST RECOVERY DIODE (AEC-Q | |
| SUPER FAST RECOVERY DIODE (CORRE | |
| SUPER FAST RECOVERY DIODES | |
| Trench MEGA Schottky Barrier Rectifier Low Forward Voltage 3A 40V 2-Pin SOD128 T/R | |
| TVS DIODE 10.2V 21.7V SMC | |
| TVS DIODE 12V 19.9V DFN2020-3 | |
| TVS DIODE 12V 19V SOD323 | |
| TVS DIODE 12V 19V SOT23-3 | |
| TVS DIODE 12V 35V SOT23 | |
| TVS DIODE 12V 37V SOD323 | |
| TVS DIODE 12V 39V SOT23 | |
| TVS DIODE 12V UMD6 | |
| TVS DIODE 12VWM 19VC SOT23 | |
| TVS DIODE 13V 21.5V AXIAL | |
| TVS DIODE 13V 21.5V CFP3 | |
| TVS DIODE 13V UMD2 | |
| TVS DIODE 13VWM 21.5VC DO204AC | |
| TVS DIODE 14V 40V 0402 | |
| TVS DIODE 150VWM 255.15VC AXIAL | |
| TVS DIODE 15V 30V SOD323 | |
| TVS DIODE 15V 44V SOD323 | |
| TVS DIODE 188V 388V SMC | |
| TVS DIODE 18V 29.2V CFP3 | |
| TVS DIODE 20VWM 32.4VC DO204AC | |
| TVS DIODE 20VWM 40VC D2PAK | |
| TVS DIODE 22V 35.5V SMTO-263 | |
| TVS DIODE 23.1V 48.3V SMC | |
| TVS DIODE 24V 150V 0603 | |
| TVS DIODE 24V 41V SOT23 | |
| TVS DIODE 24V 70V SOT23 | |
| TVS DIODE 24V UMD2 | |
| TVS DIODE 24V UMD4 | |
| TVS DIODE 24VWM 38.9VC DO204AC | |
| TVS DIODE 24VWM 7VC | |
| TVS DIODE 25.6VWM 53.5VC SMC | |
| TVS DIODE 27V 45V SC70 | |
| TVS DIODE 28.2V 59V SMC | |
| TVS DIODE 3.3V 12V 6TSOP | |
| TVS DIODE 3.3V 16V SOT23-5 | |
| TVS DIODE 3.3V 3V 10XSON | |
| TVS DIODE 3.3V 8V CFP3 | |
| TVS DIODE 3.3VWM 10.5VC | |
| TVS DIODE 3.3VWM 18VC 10SLP | |
| TVS DIODE 3.5V EMD2 | |
| TVS DIODE 30V 48.4V CFP5 | |
| TVS DIODE 33V 53.3V R-6 | |
| TVS DIODE 33VWM 53.3VC DO204AC | |
| TVS DIODE 36VWM 58.1VC AXIAL | |
| TVS DIODE 40VWM 64.5VC DO204AC | |
| TVS DIODE 48VWM 77.4VC DO204AC | |
| TVS DIODE 5.5V 10WLCSP | |
| TVS DIODE 5.5V 6XSON SOT886 | |
| TVS DIODE 5.8VWM 13.4VC SMC | |
| TVS DIODE 58.1VWM 121VC SMC | |
| TVS DIODE 5V 12.5V DFN1006-3 | |
| TVS DIODE 5V 12V DSN1608-2 | |
| TVS DIODE 5V 13V SOT323-3 | |
| TVS DIODE 5V 14.5V SOD323 | |
| TVS DIODE 5V 14V SOD523 | |
| TVS DIODE 5V 15V SLP1610P4T | |
| TVS DIODE 5V 15V SLP3020N10 | |
| TVS DIODE 5V 15V SOT23-6 | |
| TVS DIODE 5V 17.5V SC70-6 | |
| TVS DIODE 5V 23V SC70-6 | |
| TVS DIODE 5V 30V SC70-6 | |
| TVS DIODE 5V 33V SOD323 | |
| TVS DIODE 5V 8.5V SGP1006N3T | |
| TVS DIODE 5V 9.2V CFP5 | |
| TVS DIODE 5V 9V 2DFN1006D | |
| TVS DIODE 5V DFN1006-2 | |
| TVS DIODE 5VWM 15VC SLP1006P2T | |
| TVS DIODE 5VWM 18VC SLP1616P6 | |
| TVS DIODE 5VWM 20VC 10MSOP | |
| TVS DIODE 5VWM 25VC 10MSOP | |
| TVS DIODE 6.5V 11.2V CFP5 | |
| TVS DIODE 6.5V 11.2V DO204AC | |
| TVS DIODE 64.1VWM 134VC SMC | |
| TVS DIODE 6VWM 10.3VC DO204AC | |
| TVS DIODE 70VWM 113VC DO204AC | |
| TVS DIODE 9V VMD3 | |
| TVS DIODE HIGH RELIABILITY | |
| TVS DIODE SMA | |
| TVS Diodes - Transient Voltage Suppressors 1500W 6.8V 5% Uni | |
| TVS Diodes - Transient Voltage Suppressors 5V 450W 30A Unidirectional | |
| TVS Diodes - Transient Voltage Suppressors SA20CA Bi-Directional | |
| ZENER DIODE |
| << Prev | Next >> |