Littelfuse, Inc. 1500W Low Capacitance Transient Voltage Suppression (TVS) Diode LCE15A

Description
The LCE Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Glass passivated chip junction in DO-201 Package 1.5 kW peak pulse power capability at 10×1000μs waveform, repetition rate (duty cycles): 0.01 % Fast response time: typically less than 1 ps from 0 Volts to BV min Excellent clamping capability Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4) Low incremental surge resistance
Request a Quote Datasheet
Description
The LCE Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Glass passivated chip junction in DO-201 Package 1.5 kW peak pulse power capability at 10×1000μs waveform, repetition rate (duty cycles): 0.01 % Fast response time: typically less than 1 ps from 0 Volts to BV min Excellent clamping capability Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4) Low incremental surge resistance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1500W Low Capacitance Transient Voltage Suppression (TVS) Diode - LCE15A - Littelfuse, Inc.
Rosemont, IL, United States
1500W Low Capacitance Transient Voltage Suppression (TVS) Diode
LCE15A
1500W Low Capacitance Transient Voltage Suppression (TVS) Diode LCE15A
The LCE Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Glass passivated chip junction in DO-201 Package 1.5 kW peak pulse power capability at 10×1000μs waveform, repetition rate (duty cycles): 0.01 % Fast response time: typically less than 1 ps from 0 Volts to BV min Excellent clamping capability Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4) Low incremental surge resistance

The LCE Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Glass passivated chip junction in DO-201 Package 1.5 kW peak pulse power capability at 10×1000μs waveform, repetition rate (duty cycles): 0.01 % Fast response time: typically less than 1 ps from 0 Volts to BV min Excellent clamping capability Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4) Low incremental surge resistance

Supplier's Site Datasheet
TVS Diodes - LCE15ATR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
LCE15ATR-ND
TVS Diodes LCE15ATR-ND
24.4V Clamp 61A Ipp Tvs Diode Through Hole DO-201

24.4V Clamp 61A Ipp Tvs Diode Through Hole DO-201

Buy Now Datasheet
TVS Diodes - LCE15ACT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
LCE15ACT-ND
TVS Diodes LCE15ACT-ND
24.4V Clamp 61A Ipp Tvs Diode Through Hole DO-201

24.4V Clamp 61A Ipp Tvs Diode Through Hole DO-201

Buy Now Datasheet
TVS Diodes - 1294-LCE15A-CHP - DigiKey
Thief River Falls, MN, United States
24.4V Clamp 61A Ipp Tvs Diode Through Hole DO-201

24.4V Clamp 61A Ipp Tvs Diode Through Hole DO-201

Buy Now Datasheet
TVS DIODE 15VWM 24.4VC DO201 - 461-LCE15A - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 15VWM 24.4VC DO201
461-LCE15A
TVS DIODE 15VWM 24.4VC DO201 461-LCE15A
TVS DIODE 15VWM 24.4VC DO201

TVS DIODE 15VWM 24.4VC DO201

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - LCE15A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
LCE15A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes LCE15A
TVS DIODE 15VWM 24.4VC DO201

TVS DIODE 15VWM 24.4VC DO201

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number LCE15A LCE15ATR-ND 461-LCE15A LCE15A
Product Name 1500W Low Capacitance Transient Voltage Suppression (TVS) Diode TVS Diodes TVS DIODE 15VWM 24.4VC DO201 Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
RoHS Compliant RoHS RoHS
VC 24.4 volts 24.4 volts 24.4 volts 24.4 volts
VBR 16.7 to 18.5 volts 16.7 volts 16.7 volts 16.7 volts
Configuration Single
Package DO-201; DO-201AA, DO-27, Axial DO-27; DO-201; DO-201AA, DO-27, Axial DO-201; DO-201
Unlock Full Specs
to access all available technical data