Utmel Electronic Limited Datasheets for Pressure Sensors
Pressure sensors include all sensors, transducers and elements that produce an electrical signal proportional to pressure or changes in pressure.
Pressure Sensors: Learn more
| Product Name | Notes |
|---|---|
| Board Mount Pressure Sensors DIP Axial 5 PSI Differential 3.3V | |
| FREESCALE SEMICONDUCTOR MPX2050D Pressure Sensor, Differential, 0.8 mV/kPa, 0 kPa, 50 kPa, 10 V, 16 V | |
| FREESCALE SEMICONDUCTOR MPX2200D Pressure Sensor, Differential, 0.2 mV/kPa, 0 kPa, 200 kPa, 10 V, 16 V | |
| HONEYWELL 24PCAFA6D Pressure Sensor, Miniature, Silicon, Voltage, 1 psi, Differential, 10 V, Straight, 2 mA | |
| HONEYWELL 26PCFFA6G Pressure Sensor, Miniature, Silicon, 100 psi, Gauge, Straight, Voltage, 10 VDC | |
| HONEYWELL ASDXRRX010NDAA5 Pressure Sensor, 10 Inch-H2O, Differential, Radial, Analogue, 5 V, 2.5 mA | |
| HONEYWELL HSCDANN150PG2A5 Pressure Sensor, Trustability, 150 psi, Gauge, Single Axial Barbed, Digital, 5 VDC, 3.7 mA | |
| HONEYWELL HSCMANN100PGAA3 Pressure Sensor, Trustability, 100 psi, Gauge, Single Axial Barbed, Analogue, 3.3 VDC, 2.1 mA | |
| NXP MPX4115AP.. Pressure Sensor, Absolute, 45.9 mV/kPa, 15 kPa, 115 kPa, 4.85 V, 5.35 V | |
| NXP MPX53DP Pressure Sensor, Differential, 1.2 mV/kPa, 0 kPa, 50 kPa, 3 V, 6 V | |
| NXP MPX5700D Pressure Sensor, Differential, 6.4 mV/kPa, 0 kPa, 700 kPa, 4.75 V, 5.25 V | |
| NXP MPX5999D Pressure Sensor, Differential, 4.5 mV/kPa, 0 kPa, 1 MPa, 4.75 V, 5.25 V | |
| NXP MPXH6400AC6U Pressure Sensor, Absolute, 12.1 mV/kPa, 20 kPa, 400 kPa, 4.64 V, 5.36 V | |
| NXP MPXHZ6400AC6T1. Pressure Sensor, Absolute, 12.1 mV/kPa, 20 kPa, 400 kPa, 4.64 V, 5.36 V | |
| NXP MPXM2202GS Pressure Sensor, Gauge, 0.2 mV/kPa, 0 kPa, 200 kPa, 10 V, 16 V | |
| Pressure Sensor ±1.02 PSI (±7 kPa) Compound Male - 0.13" (3.17mm) Tube 0.5 V ~ 4.5 V 8-SMD, Gull Wing, Top Port | |
| Pressure Sensor -15psi to 15psi Differential 3-Pin | |
| Pressure Sensor 0.12V to 2.8V 15kPa to 115kPa Absolute Automotive 8-Pin SSOP T/R | |
| Pressure Sensor 0.1V to 4.85V 15kPa to 102kPa Absolute 8-Pin DSOF | |
| Pressure Sensor 0.3V to 4.9V 20kPa to 105kPa Absolute 8-Pin SMT T/R | |
| Pressure Sensor 0inH2O to 4inH2O Differential/Gage 4-Pin | |
| Pressure Sensor 2.18 PSI ~ 16.68 PSI (15 kPa ~ 115 kPa) Absolute Male - 0.13" (3.17mm) Tube 0.2 V ~ 4.7 V 8-SMD, Gull Wing, Top Port | |
| Pressure Sensor 2.18 PSI ~ 16.68 PSI (15 kPa ~ 115 kPa) Absolute0.2 V ~ 4.8 V 8-SMD Module | |
| SENSOR GAUGE PRESS .57PSI MAX | |
| SENSOR GAUGE PRESS 29PSI MAX | |
| SENSOR PRESS GAUGE +15.0PSI | |
| SENSOR PRESS GAUGE 5PSI | |
| SENSOR PRESS GAUGE ANALOG 0-1PSI | |
| Sensor: pressure; Range: -50÷50Pa; differential; Usup: 2.3÷3.6VDC |