onsemi 43V 500mW Zener Diode MMSZ5260BT1G

Description
Zener Diode 43V 500mW SOD-123 Tape & Reel Product overview: MMSZ5260BT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 43V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 43V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5260BT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode 43V 500mW SOD-123 Tape & Reel Product overview: MMSZ5260BT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 43V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 43V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5260BT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
43V 500mW Zener Diode
287-MMSZ5260BT1G
43V 500mW Zener Diode 287-MMSZ5260BT1G
Zener Diode 43V 500mW SOD-123 Tape & Reel Product overview: MMSZ5260BT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 43V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 43V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5260BT1G can be used for catalog matching and distributor lookup.

Zener Diode 43V 500mW SOD-123 Tape & Reel Product overview: MMSZ5260BT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 43V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 43V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5260BT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - MMSZ5260BT1G - 024076-MMSZ5260BT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMSZ5260BT1G
024076-MMSZ5260BT1G
Diodes - Zener - Single - MMSZ5260BT1G 024076-MMSZ5260BT1G
Manufacturer: ON Semiconductor Win Source Part Number: 024076-MMSZ5260BT1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 33V Voltage - Zener (Nom) (Vz): 43V Impedance (Max) (Zzt): 93 Ohm Family Name: MMSZ5260B Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW Alternative Parts (Cross-Reference): MMSZ5260B; MMSZ5260BT3; SZMMSZ5260BT1G; MMSZ5260BT1; Introduction Date: January 26, 2005 ECCN: EAR99 Country of Origin: China, Malaysia , United States of America, Japan Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 024076-MMSZ5260BT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 33V
Voltage - Zener (Nom) (Vz): 43V
Impedance (Max) (Zzt): 93 Ohm
Family Name: MMSZ5260B
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW
Alternative Parts (Cross-Reference): MMSZ5260B; MMSZ5260BT3; SZMMSZ5260BT1G; MMSZ5260BT1;
Introduction Date: January 26, 2005
ECCN: EAR99
Country of Origin: China, Malaysia , United States of America, Japan
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Zener Diodes - MMSZ5260BT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5260BT1GOSTR-ND
Single Zener Diodes MMSZ5260BT1GOSTR-ND
Zener Diode 43V 500mW ±5% Surface Mount SOD-123

Zener Diode 43V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ5260BT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5260BT1GOSDKR-ND
Single Zener Diodes MMSZ5260BT1GOSDKR-ND
Zener Diode 43V 500mW ±5% Surface Mount SOD-123

Zener Diode 43V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ5260BT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5260BT1GOSCT-ND
Single Zener Diodes MMSZ5260BT1GOSCT-ND
Zener Diode 43V 500mW ±5% Surface Mount SOD-123

Zener Diode 43V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
 - MMSZ5260BT1G - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 43V V(Z), 5%, 0.5W, Silicon, Unidirectional

Zener Diode, 43V V(Z), 5%, 0.5W, Silicon, Unidirectional

Supplier's Site Datasheet
DIODE ZENER 43V 500MW SOD123 - 598-MMSZ5260BT1G - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 43V 500MW SOD123
598-MMSZ5260BT1G
DIODE ZENER 43V 500MW SOD123 598-MMSZ5260BT1G
DIODE ZENER 43V 500MW SOD123

DIODE ZENER 43V 500MW SOD123

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - MMSZ5260BT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ5260BT1G
Discrete Semiconductor Products - Diodes - Zener MMSZ5260BT1G
DIODE ZENER 43V 500MW SOD123

DIODE ZENER 43V 500MW SOD123

Supplier's Site
Zener Diode, 500Mw, 43V, Sod-123; Zener Voltage Nom Onsemi - 83H7488 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 43V, Sod-123; Zener Voltage Nom Onsemi
83H7488
Zener Diode, 500Mw, 43V, Sod-123; Zener Voltage Nom Onsemi 83H7488
ZENER DIODE, 500mW, 43V, SOD-123; Zener Voltage Nom:43V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZ Series RoHS Compliant: Yes

ZENER DIODE, 500mW, 43V, SOD-123; Zener Voltage Nom:43V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Zener, 43V, 0.5W, Sod-123; Zener Voltage Nom Onsemi - 29X6146 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 43V, 0.5W, Sod-123; Zener Voltage Nom Onsemi
29X6146
Diode, Zener, 43V, 0.5W, Sod-123; Zener Voltage Nom Onsemi 29X6146
DIODE, ZENER, 43V, 0.5W, SOD-123; Zener Voltage Nom:43V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 43V, 0.5W, SOD-123; Zener Voltage Nom:43V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, 500Mw, 43V, Sod-123; Zener Voltage Vz Typ Onsemi - 33AC5301 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 43V, Sod-123; Zener Voltage Vz Typ Onsemi
33AC5301
Zener Diode, 500Mw, 43V, Sod-123; Zener Voltage Vz Typ Onsemi 33AC5301
ZENER DIODE, 500MW, 43V, SOD-123; Zener Voltage Vz Typ:43V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MMSZxxxT1G Series; Automotive RoHS Compliant: Yes

ZENER DIODE, 500MW, 43V, SOD-123; Zener Voltage Vz Typ:43V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MMSZxxxT1G Series; Automotive RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
MMSZ5260BT1G
Zener Diodes MMSZ5260BT1G
Zener Diodes 43V 500mW

Zener Diodes 43V 500mW

Buy Now Datasheet
Single Zener Diodes - MMSZ5260BT1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MMSZ5260BT1G
Single Zener Diodes MMSZ5260BT1G
DIODE ZENER 43V 500MW SOD123

DIODE ZENER 43V 500MW SOD123

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Rochester Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-MMSZ5260BT1G 024076-MMSZ5260BT1G MMSZ5260BT1GOSTR-ND MMSZ5260BT1G 598-MMSZ5260BT1G MMSZ5260BT1G 83H7488 33AC5301 MMSZ5260BT1G MMSZ5260BT1G
Product Name 43V 500mW Zener Diode Diodes - Zener - Single - MMSZ5260BT1G Single Zener Diodes DIODE ZENER 43V 500MW SOD123 Discrete Semiconductor Products - Diodes - Zener Zener Diode, 500Mw, 43V, Sod-123; Zener Voltage Nom Onsemi Zener Diode, 500Mw, 43V, Sod-123; Zener Voltage Vz Typ Onsemi Zener Diodes Single Zener Diodes
Package Tape and Reel SOD-123; SOD-123 SOD-123; SOD-123-CPR SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123-2 SOD-123; SOD-123
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
VZ 43 volts 43 volts 43 volts 43 volts 43 volts 43 volts
ZZT 93 ohms 93 ohms 93 ohms 93 ohms
PD 500 milliwatts 500 milliwatts 500 milliwatts 500 milliwatts 500 milliwatts
Unlock Full Specs
to access all available technical data