For surface mounted applications in order to optimize board space Low profile package Built-in strain relief
16.7V Clamp 36.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
TVS DIODE 10.2VWM 16.7VC SMB
| Littelfuse, Inc. | DigiKey | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6SMBJ12A | P6SMBJ12ALFTR-ND | 461-P6SMBJ12A |
| Product Name | Overvoltage Protection - TVS Diodes - Series: P6SMBJ - P6SMBJ12A | TVS Diodes | TVS DIODE 10.2VWM 16.7VC SMB |
| RoHS Compliant | RoHS | RoHS | |
| VR | 10.2 volts | ||
| VBR | 11.4 to 12.6 volts | 11.4 volts | 11.4 volts |
| PD | 600000 milliwatts | ||
| Configuration | Single |