Zener Diode 8.2V 1W ±6.71% Surface Mount PMDU
Zener Diode 8.2V 1W ±6.71% Surface Mount PMDU
Zener Diode 8.2V 1W ±6.71% Surface Mount PMDU
DIODE ZENER 8.75V 1W PMDU
Zener Diodes 8.2-9.3V 40mA SOD-123FL; PMDU
ZENER DIODES (CORRESPONDS TO AEC
ZENER DIODE, AEC-Q101, 1W, SOD-123FL; Zener Voltage Vz Typ:8.2V; Power Dissipation Pd:1W; Diode Case Style:SOD-123FL; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:KDZVTF Series; Automotive RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | KDZVTFTR8.2BCT-ND | KDZVTFTR8.2B | KDZVTFTR8.2B | 687-KDZVTFTR8.2B | 91Y4833 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | ZENER DIODES (CORRESPONDS TO AEC | Zener Diode, Aec-Q101, 1W, Sod-123Fl; Zener Voltage Vz Typ Rohm |
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | ? to 150 C (? to 302 F) | |
| Life Cycle Stage | Active | Active | |||
| Package | PMDU | SOD-123; SOD-123FL-2 | SOD-123; SOD-123F | SOD-123; SOD-123FL | |
| VZ | 8.75 volts | 8.2 volts | 8.2 volts |