Utmel Electronic Limited Datasheets for Lamps

Lamps are light sources that emit incoherent light for illumination. There are many different types of products. Examples include fluorescent lamps, halogen lamps, heat lamps, incandescent lamps, LED lamps, projection lamps, spectral lamps, and stage lamps. Specialized and proprietary lamps are also available.
Lamps: Learn more

Product Name Notes
EMITTER IR 850NM 100MA RADIAL
EMITTER IR 850NM 100MA SMD
EMITTER IR 875NM 100MA RADIAL
EMITTER IR 880NM 100MA TO-46
EMITTER IR 880NM 50MA RADIAL
EMITTER IR 890NM 100MA TO-18
EMITTER IR 890NM 100MA TO-46
EMITTER IR 935NM 100MA TO-46
EMITTER IR 940NM 100MA RADIAL
EMITTER IR 940NM 50MA SMD
EMITTER IR 940NM 65MA 0805
EMITTER IR 940NM 65MA SMD
EMITTER IR 950NM 100MA TO-18
EMITTER IR 950NM 150MA TO-18
EMITTER IR 950NM 50MA RADIAL
EMITTER IR
HONEYWELL SEP8705-002 Infrared Emitter, 15 , T-1 (3mm), 50 mA, 1.7 V, 700 ns, 700 ns
IR EMITTER 940NM 1.2V 50MA SMD
IR EMITTER, 875NM, 4.7MM, TO-18-2, THD
IR EMITTER, 950NM, 22DEG, 5MM,
Proximity Sensors Proximity/IR Emitter I2C W/ INT FUNCTION
VISHAY CQY37N Infrared Emitter, Miniature, 12 , T-3/4 (1.8mm), 50 mA, 1.3 V, 800 ns
VISHAY TSHA4401 Infrared Emitter, High Speed, 20 , T-1 (3mm), 100 mA, 1.5 V, 600 ns, 600 ns
VISHAY TSHF5210 Infrared Emitter, High Speed, 10 , T-1 3/4 (5mm), 100 mA, 1.4 V, 30 ns, 30 ns
VISHAY TSHF5410.. Infrared Emitter, High Speed, 22 , T-1 3/4 (5mm), 100 mA, 1.4 V, 30 ns, 30 ns
VISHAY VSMY1850X01 Infrared Emitter, High Speed, 100 mA, 10 ns, 10 ns, 120 , -40 C
VISHAY VSMY2850RG Infrared Emitter, High Speed, 100 mA, 10 ns, 10 ns, 10 , 1.9 V, -40 C