Littelfuse, Inc. 600W Transient Voltage Suppression (TVS) Diode in DO-214AA Package P6SMB350CA

Description
The P6SMB series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 600 W peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V Optimized surface mount footprint for minimal PCB space impact Low profile package Typical failure mode due to exceeding maximum ratings is a short circuit condition Whisker test conducted based on Table 4a and 4c of JEDEC JESD201A IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4
Request a Quote Datasheet
Description
The P6SMB series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 600 W peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V Optimized surface mount footprint for minimal PCB space impact Low profile package Typical failure mode due to exceeding maximum ratings is a short circuit condition Whisker test conducted based on Table 4a and 4c of JEDEC JESD201A IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600W Transient Voltage Suppression (TVS) Diode in DO-214AA Package - P6SMB350CA - Littelfuse, Inc.
Rosemont, IL, United States
600W Transient Voltage Suppression (TVS) Diode in DO-214AA Package
P6SMB350CA
600W Transient Voltage Suppression (TVS) Diode in DO-214AA Package P6SMB350CA
The P6SMB series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 600 W peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V Optimized surface mount footprint for minimal PCB space impact Low profile package Typical failure mode due to exceeding maximum ratings is a short circuit condition Whisker test conducted based on Table 4a and 4c of JEDEC JESD201A IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4

The P6SMB series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 600 W peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V Optimized surface mount footprint for minimal PCB space impact Low profile package Typical failure mode due to exceeding maximum ratings is a short circuit condition Whisker test conducted based on Table 4a and 4c of JEDEC JESD201A IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4

Supplier's Site Datasheet
TVS Diodes - P6SMB350CALFTR-ND - DigiKey
Thief River Falls, MN, United States
482V Clamp 1.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

482V Clamp 1.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - P6SMB350CALFCT-ND - DigiKey
Thief River Falls, MN, United States
482V Clamp 1.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

482V Clamp 1.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - P6SMB350CALFDKR-ND - DigiKey
Thief River Falls, MN, United States
482V Clamp 1.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

482V Clamp 1.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - 552805 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
552805
TVS Diodes 552805
TVS SURF MT DO214AA TR

TVS SURF MT DO214AA TR

Supplier's Site
TVS DIODE 300V 482V DO214AA - 461-P6SMB350CA - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 300V 482V DO214AA
461-P6SMB350CA
TVS DIODE 300V 482V DO214AA 461-P6SMB350CA
TVS DIODE 300V 482V DO214AA

TVS DIODE 300V 482V DO214AA

Supplier's Site
Tvs-Diode, 600W, 300V, Bi-Directional, Do-214Aa; Product Range Littelfuse - 64T2545 - Newark, An Avnet Company
Chicago, IL, United States
Tvs-Diode, 600W, 300V, Bi-Directional, Do-214Aa; Product Range Littelfuse
64T2545
Tvs-Diode, 600W, 300V, Bi-Directional, Do-214Aa; Product Range Littelfuse 64T2545
TVS-DIODE, 600W, 300V, BI-DIRECTIONAL, DO-214AA; Product Range:P6SMB Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:300V; Clamping Voltage Max:482V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

TVS-DIODE, 600W, 300V, BI-DIRECTIONAL, DO-214AA; Product Range:P6SMB Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:300V; Clamping Voltage Max:482V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site
Tvs-Diode, 600W, 300V, Bidirectional, Do-214Aa, Full Reel; Product Range Littelfuse - 01P7397 - Newark, An Avnet Company
Chicago, IL, United States
Tvs-Diode, 600W, 300V, Bidirectional, Do-214Aa, Full Reel; Product Range Littelfuse
01P7397
Tvs-Diode, 600W, 300V, Bidirectional, Do-214Aa, Full Reel; Product Range Littelfuse 01P7397
TVS-DIODE, 600W, 300V, BIDIRECTIONAL, DO-214AA, FULL REEL; Product Range:P6SMB Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:300V; Clamping Voltage Max:482V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins RoHS Compliant: Yes

TVS-DIODE, 600W, 300V, BIDIRECTIONAL, DO-214AA, FULL REEL; Product Range:P6SMB Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:300V; Clamping Voltage Max:482V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Tvs Diode, Bidir, 300V, 600W, Do-214Aa; Product Range Littelfuse - 22AC3147 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Bidir, 300V, 600W, Do-214Aa; Product Range Littelfuse
22AC3147
Tvs Diode, Bidir, 300V, 600W, Do-214Aa; Product Range Littelfuse 22AC3147
TVS DIODE, BIDIR, 300V, 600W, DO-214AA; Product Range:P6SMB Series; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:300V; Clamping Voltage Vc Max:482V; Diode Case Style:DO-214AA; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

TVS DIODE, BIDIR, 300V, 600W, DO-214AA; Product Range:P6SMB Series; TVS Polarity:Bidirectional; Reverse Stand-Off Voltage Vrwm:300V; Clamping Voltage Vc Max:482V; Diode Case Style:DO-214AA; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P6SMB350CA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P6SMB350CA
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P6SMB350CA
TVS SMB 300V 600W BIDIR

TVS SMB 300V 600W BIDIR

Supplier's Site
TVS Diodes - P6SMB350CA - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
P6SMB350CA
TVS Diodes P6SMB350CA
TVS DIODE 300VWM 482VC DO214AA

TVS DIODE 300VWM 482VC DO214AA

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey RS Components, Ltd. Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number P6SMB350CA P6SMB350CALFTR-ND 552805 461-P6SMB350CA 64T2545 22AC3147 P6SMB350CA P6SMB350CA
Product Name 600W Transient Voltage Suppression (TVS) Diode in DO-214AA Package TVS Diodes TVS Diodes TVS DIODE 300V 482V DO214AA Tvs-Diode, 600W, 300V, Bi-Directional, Do-214Aa; Product Range Littelfuse Tvs Diode, Bidir, 300V, 600W, Do-214Aa; Product Range Littelfuse Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
VC 482 volts 482 volts 482 volts 482 volts 482 volts 482 volts
VBR 332 to 368 volts 332 volts 332 volts 332 volts 332 volts
Configuration Single
Package SMB; DO-214AA, SMB DO-201; DO-201 SMB; DO-214AA, SMB DO-214AA SMB; DO-214AA (SMBJ) SMB; DO-214AA, SMB
Unlock Full Specs
to access all available technical data