10.5V Clamp 57A Ipp Tvs Diode Through Hole DO-15
10.5V Clamp 57A Ipp Tvs Diode Through Hole DO-15
TVS DIODE 5.8V 10.5V DO15
TVS DIODE 5.8VWM 10.5VC DO15
| DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6KE6.8CA-TPMSCT-ND | 543-P6KE6.8CA-TP | P6KE6.8CA-TP |
| Product Name | TVS Diodes | TVS DIODE 5.8V 10.5V DO15 | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | DO-204AC, DO-15, Axial | DO-15; DO-204AC, DO-15, Axial | DO-15; DO-15 |
| Peak Pulse Power | 600 watts | 600 watts | |
| VC | 10.5 volts | 10.5 volts |