onsemi Diode Arrays MBR60L45CTG

Description
Diode Array 1 Pair Common Cathode Schottky 45V 30A Through Hole TO-220-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 45V 30A Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - MBR60L45CTGOS-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
MBR60L45CTGOS-ND
Diode Arrays MBR60L45CTGOS-ND
Diode Array 1 Pair Common Cathode Schottky 45V 30A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Schottky 45V 30A Through Hole TO-220-3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - MBR60L45CTG - 1216173-MBR60L45CTG - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MBR60L45CTG
1216173-MBR60L45CTG
Diodes, Rectifiers - Arrays - MBR60L45CTG 1216173-MBR60L45CTG
Manufacturer: ON Semiconductor Win Source Part Number: 1216173-MBR60L45CTG Series: SWITCHMODE Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-220-3 Diode Type: Schottky Current - Reverse Leakage @ Vr: 1.2mA @ 45V Operating Temperature - Junction: -65°C ~ 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 30A Family Name: MBR60L45 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-220AB Voltage - Forward (Vf) (Maximum) @ If: 550mV @ 30A Voltage - DC Reverse (Vr) (Maximum): 45V Alternative Parts (Cross-Reference): STPS30L45CT; SB3050CT_T0_00001; MBR3045CT_T0_00001; Introduction Date: March 21, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1216173-MBR60L45CTG
Series: SWITCHMODE
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-3
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 1.2mA @ 45V
Operating Temperature - Junction: -65°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 30A
Family Name: MBR60L45
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-220AB
Voltage - Forward (Vf) (Maximum) @ If: 550mV @ 30A
Voltage - DC Reverse (Vr) (Maximum): 45V
Alternative Parts (Cross-Reference): STPS30L45CT; SB3050CT_T0_00001; MBR3045CT_T0_00001;
Introduction Date: March 21, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Schottky Diodes & Rectifiers - 1867742 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1867742
Schottky Diodes & Rectifiers 1867742
ON Semiconductor, MBR60L45CTG

ON Semiconductor, MBR60L45CTG

Supplier's Site
Schottky Diodes & Rectifiers - 1867491 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1867491
Schottky Diodes & Rectifiers 1867491
ON Semiconductor, MBR60L45CTG

ON Semiconductor, MBR60L45CTG

Supplier's Site
Schottky Diodes & Rectifiers - 1867742P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1867742P
Schottky Diodes & Rectifiers 1867742P
ON Semiconductor, MBR60L45CTG

ON Semiconductor, MBR60L45CTG

Supplier's Site
Singapore, Singapore
Schottky 60 A 45 V TO-220 Diode and Rectifier
286-MBR60L45CTG
Schottky 60 A 45 V TO-220 Diode and Rectifier 286-MBR60L45CTG
Schottky Barrier Rectifier, L-Series, 60 A, 45 V, TO-220 3 LEAD STANDARD, 50-TUBE Product overview: MBR60L45CTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60 A, 45 V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60 A, 45 V, TO-220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR60L45CTG can be used for catalog matching and distributor lookup.

Schottky Barrier Rectifier, L-Series, 60 A, 45 V, TO-220 3 LEAD STANDARD, 50-TUBE Product overview: MBR60L45CTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60 A, 45 V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60 A, 45 V, TO-220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR60L45CTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBR60L45CTG
Schottky Diodes & Rectifiers MBR60L45CTG
Schottky Diodes & Rectifiers 60A / 45V TO-220 SCHOTTKY

Schottky Diodes & Rectifiers 60A / 45V TO-220 SCHOTTKY

Buy Now Datasheet
DIODE ARRAY SCHOTTKY 45V TO220AB - 598-MBR60L45CTG - Utmel Electronic Limited
Hong Kong, China
DIODE ARRAY SCHOTTKY 45V TO220AB
598-MBR60L45CTG
DIODE ARRAY SCHOTTKY 45V TO220AB 598-MBR60L45CTG
DIODE ARRAY SCHOTTKY 45V TO220AB

DIODE ARRAY SCHOTTKY 45V TO220AB

Supplier's Site
Schottky Rectifier, 60A, 45V, To-247Ac; Repetitive Peak Reverse Voltage Onsemi - 34M7324 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 60A, 45V, To-247Ac; Repetitive Peak Reverse Voltage Onsemi
34M7324
Schottky Rectifier, 60A, 45V, To-247Ac; Repetitive Peak Reverse Voltage Onsemi 34M7324
SCHOTTKY RECTIFIER, 60A, 45V, TO-247AC; Repetitive Peak Reverse Voltage:45V; Average Forward Current:30A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220; No. of Pins:3Pins; Forward Voltage Max:730mV; Qualification:-RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 60A, 45V, TO-247AC; Repetitive Peak Reverse Voltage:45V; Average Forward Current:30A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220; No. of Pins:3Pins; Forward Voltage Max:730mV; Qualification:-RoHS Compliant: Yes

Supplier's Site
Diode Arrays - MBR60L45CTG - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
MBR60L45CTG
Diode Arrays MBR60L45CTG
DIODE ARRAY SCHOTTKY 45V TO220AB

DIODE ARRAY SCHOTTKY 45V TO220AB

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBR60L45CTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBR60L45CTG
Discrete Semiconductor Products - Diodes - Rectifiers MBR60L45CTG
DIODE ARR SCHOTT 45V 30A TO220

DIODE ARR SCHOTT 45V 30A TO220

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Utmel Electronic Limited Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Diode Arrays Diode Arrays Rectifiers Schottky Diodes Diode Arrays Rectifiers Diode Arrays Rectifiers
Product Number MBR60L45CTGOS-ND 1216173-MBR60L45CTG 1867742 1867742P 286-MBR60L45CTG MBR60L45CTG 598-MBR60L45CTG 34M7324 MBR60L45CTG MBR60L45CTG
Product Name Diode Arrays Diodes, Rectifiers - Arrays - MBR60L45CTG Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Schottky 60 A 45 V TO-220 Diode and Rectifier Schottky Diodes & Rectifiers DIODE ARRAY SCHOTTKY 45V TO220AB Schottky Rectifier, 60A, 45V, To-247Ac; Repetitive Peak Reverse Voltage Onsemi Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode Common Catode Common Catode Common Catode
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 C (-85 F) -65 to 175 C (-85 to 347 F)
Package TO-220; TO-220-3 TO-220; To-220 TO-220; TO-220 Rail/Tube TO-220-3 TO-220; TO-220-3 TO-220 TO-220; TO-220-3 TO-220
Diode Type Schottky; Schottky Schottky Schottky Schottky; Schottky Schottky
VF 0.5500 volts 0.5500 volts 0.7300 volts 0.5500 volts 0.5500 volts
Unlock Full Specs
to access all available technical data