Utmel Electronic Limited Datasheets for Junction Field-Effect Transistors (JFET)

Junction field-effect transistors (JFET) consist of a semiconductor channel in which the width and the conductivity of the channel is controlled by the space-charge region associated with the p-n region.
Junction Field-Effect Transistors (JFET): Learn more

Product Name Notes
JFET Leaded JFET General Purpose
JFET N-CH 20MA 200MW SCP
JFET N-CH 25V 30MA TO92
JFET N-CH 25V 625MW TO92
JFET N-CH 30V 0.225W SOT23
JFET N-CH 40V 0.225W SOT23
JFET N-CH 40V 0.35W TO92
JFET N-CH 40V 350MW SOT23
JFET N-CH 50MA 200MW CP
JFET N-Channel Transistor General Purpose
JFET P-CH 30V 0.225W SOT23
JFET P-CH 30V 0.35W TO92
JFET P-CH 40V 0.225W SOT23
NXP PMBFJ174,215 P-channel JFET Transistor, 30 V, Idss 20135mA, 3-Pin SOT-23
ON SEMICONDUCTOR - MMBFJ309LT1G - JFET Transistor, JFET, -25 V, 12 mA, 30 mA, -4 V, SOT-23, JFET
RF JFET Transistors Super Lo Noise HJFET
Trans JFET 15V GaAs pHEMT 3-Pin PLD-1.5 T/R
Trans JFET N-CH 0.75mA Si 3-Pin S-Mini T/R
Trans JFET N-CH 15V 30mA 4-Pin(3+Tab) CP T/R
Trans JFET N-CH 15V 50mA 3-Pin SC-59 T/R
Trans JFET N-CH 1mA 3-Pin SOT-623F T/R
Trans JFET N-CH 1mA Si 3-Pin SPA
Trans JFET N-CH 3-Pin SOT-23 T/R
Trans JFET N-CH 30V Automotive 3-Pin SOT-23 T/R
Trans JFET N-CH 3mA Si 3-Pin S-Mini T/R
Trans JFET N-CH 4-Pin TO-206AF
Trans JFET N-CH 5V 100mA GaAs pHEMT 4-Pin Mini-PAK T/R
Trans JFET N-CH Si 3-Pin TO-52
Trans JFET P-CH 3-Pin SOT-23 T/R
TRANS NPN/JFET N-CH 15V CPH5
TRANSISTOR KU BAND, GaAs, N-CHANNEL, RF POWER, JFET, HERMETIC SEALED, 7-AA03A, 3 PIN, FET RF Power
TRANSISTOR UHF BAND, Si, N-CHANNEL, RF SMALL SIGNAL, JFET, TO-92, PLASTIC, SC-43, 3 PIN, FET RF Small Signal
TRANSISTOR VHF BAND, Si, N-CHANNEL, RF SMALL SIGNAL, JFET, TO-236AB, PLASTIC PACKAGE-3, FET RF Small Signal