Utmel Electronic Limited Datasheets for Modular Connectors and RJ Connectors

Modular connectors and RJ connectors includes two similar, yet distinct styles of connectors. Modular connectors are made of "plug-in units" which can be added together to make the system larger, improve the capabilities, or expand its size. Registered Jack (RJ) is a telephone and data jack application specific connector registered with the FCC.
Modular Connectors and RJ Connectors: Learn more

Product Name Notes
4 Port 4 Row Shielded Right Angle RJ45 Jack Modular Connector
AVX INTERCONNECT 009155003201006 MODULAR BATTERY CONTACT, 3 POSITION, 3A
Conn Modular Contact M 6 POS 2.54mm Solder ST SMD 6 Terminal 1 Port T/R
Conn Modular Jack F 6 POS 2.54mm Solder ST Thru-Hole 2 Terminal 1 Port Tube Cat 3
Conn Modular Jack F 8 POS IDT RA Panel Mount 8 Terminal 1 Port Bulk
Conn OSP Miniature Modular RCP 0Hz to 22GHz 50Ohm Solder ST Cable Mount Gold
Connector;Male Insert;Silver Plated 14 AWG Crimp Contact;Han DD Modular
Ethernet Connectors/Modular Connectors (RJ45 RJ11) RoHS
High Speed / Modular Connectors 1 POS POWER HEADER
High Speed / Modular Connectors 2MMFB,ASY,048,SIG, HDR,EN,4.25
High Speed / Modular Connectors 5X2P RECPT
High Speed / Modular Connectors HPI 2.5mm EMIX Term
High Speed / Modular Connectors KEYING POWER PIN
High Speed / Modular Connectors MICT,354 PLUG,ASSY 190,PDNI PL
High Speed / Modular Connectors MSB0.80RC-ASY080FL - F -TY
High Speed / Modular Connectors MSB0.80RC-ASY120FL, -,F,-TY
Modular Connectors / Ethernet Connectors 1 PORT CAT 5
Modular Connectors / Ethernet Connectors 10P/8C MAGNETIC JACK W/ LED LATCH-DOWN
Modular Connectors / Ethernet Connectors 6 SDL RND PLUG ASSY 36 SERIES
Modular Connectors / Ethernet Connectors 6/4 PBC LO PRO R/A
Modular Connectors / Ethernet Connectors 6/6 INV.MOD.JACK
Modular Connectors / Ethernet Connectors 8 SDL FLAT PLUG ASSY
Modular Connectors / Ethernet Connectors 8P 1X1 RJ45 GRN/YEL
Modular Connectors / Ethernet Connectors INV MJ,1X8,PNL GRD,LED (G/Y)
Modular Connectors / Ethernet Connectors KIT RECEPTACLE BONDED
Modular Connectors / Ethernet Connectors MJ LPF R/A 8P TUBE
Modular Connectors / Ethernet Connectors MJ,8POS,R/A,SHORTING
Modular Connectors / Ethernet Connectors MJ,R/A,8P,PNL GRDS,.10 STCAT4
Modular Connectors / Ethernet Connectors Mod Jck w/o Pwr Pins Cldspltr SMT Shlded
TE CONNECTIVITY / AMP 215875-1JACK, MODULAR, W/O PANEL STOP, 4/4
TE CONNECTIVITY / AMP 215876-1 Modular Connector, Cat3, RJ25, MRJ21 Series, Jack, 6 Contacts, 6 Ways, 1 Ports
TE CONNECTIVITY 3-5338556-1 Modular Connector, Cat3, RJ45, Jack, 8 Contacts, 8 Ways, 1 Ports