Manufacturer: GeneSiC Semiconductor
Win Source Part Number: 1216180-MBR7535
Packaging: Bulk
Mounting Style: Chassis, Stud Mount
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 75A
Operating Temperature - Junction: -55°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-5
Manufacturer Homepage: www.irf.com
Manufacturer Package: DO-203AB, DO-5, Stud
Voltage - DC Reverse (Vr) (Maximum): 35V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Family Part Number: MBR7535
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 750mV at 75A
Current - Reverse Leakage at Vr: 1mA at 35V
Schottky Diodes & Rectifiers 35V - 75A Schottky Rectifier
Schottky Diodes & Rectifiers 35V - 75A Schottky Rectifier
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
SCHOTTKY RECTIFIER, SINGLE, 35V, 75A, DO-203AB; Repetitive Peak Reverse Voltage:35V; Average Forward Current:75A; Forward Voltage Max:650mV; Diode Module Configuration:Single
DIODE SCHOTTKY 35V 75A DO5
| Win Source Electronics | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Karl Kruse GmbH & Co. KG | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Schottky Diodes | Schottky Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 1216180-MBR7535 | 347-MBR7535 | MBR7535 | MBR7535 | 06W2833 | MBR7535 |
| Product Name | Diodes, Rectifiers - Single - MBR7535 | Schottky Diodes & Rectifiers 35V - 75A Schottky Rectifier | Schottky Diodes & Rectifiers | Schottky Rectifier ,35V,75A,Forward,DO-5 | Schottky Rectifier, Single, 35V, 75A, Do-203Ab; Repetitive Peak Reverse Voltage Genesic Semiconductor | Discrete Semiconductor Products - Diodes - Rectifiers |
| VF | 0.7500 volts | 0.7500 volts | 0.6500 volts | 0.7500 volts | ||
| Tj | -55 to 150 C (-67 to 302 F) | -65 to 150 C (-85 to 302 F) | ||||
| Applications | POWER | |||||
| Life Cycle Stage | Active | Active | ||||
| Package | DO-5; DO-203AB, DO-5, Stud | DO-5; DO-5 | DO-5 | DO-5; DO-5 |