onsemi Diode Arrays MURF1660CT

Description
Diode Array 1 Pair Common Cathode Standard 600V 8A Through Hole TO-220-3 Full Pack
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Standard 600V 8A Through Hole TO-220-3 Full Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - MURF1660CTOS-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
MURF1660CTOS-ND
Diode Arrays MURF1660CTOS-ND
Diode Array 1 Pair Common Cathode Standard 600V 8A Through Hole TO-220-3 Full Pack

Diode Array 1 Pair Common Cathode Standard 600V 8A Through Hole TO-220-3 Full Pack

Buy Now Datasheet
Diodes, Rectifiers - Arrays - MURF1660CT - 886534-MURF1660CT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MURF1660CT
886534-MURF1660CT
Diodes, Rectifiers - Arrays - MURF1660CT 886534-MURF1660CT
Manufacturer: ON Semiconductor Win Source Part Number: 886534-MURF1660CT Series: SWITCHMODE™ Features: Diode Array 1 Pair Common Cathode Standard 600 V 8A Through Hole TO-220-3 Full Pack Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Package: TO-220-3 Full Pack Mounting: Through Hole Part Status: Obsolete Family Name: MURF16 Categories: Discrete Semiconductor Products Case / Package: TO-220FP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: ON Semiconductor
Win Source Part Number: 886534-MURF1660CT
Series: SWITCHMODE™
Features: Diode Array 1 Pair Common Cathode Standard 600 V 8A Through Hole TO-220-3 Full Pack
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Package: TO-220-3 Full Pack
Mounting: Through Hole
Part Status: Obsolete
Family Name: MURF16
Categories: Discrete Semiconductor Products
Case / Package: TO-220FP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MURF1660CT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MURF1660CT
Discrete Semiconductor Products - Diodes - Rectifiers MURF1660CT
DIODE ARRAY GP 600V 8A TO220FP

DIODE ARRAY GP 600V 8A TO220FP

Supplier's Site
DIODE ARRAY GP 600V 8A TO220FP - 598-MURF1660CT - Utmel Electronic Limited
Hong Kong, China
DIODE ARRAY GP 600V 8A TO220FP
598-MURF1660CT
DIODE ARRAY GP 600V 8A TO220FP 598-MURF1660CT
DIODE ARRAY GP 600V 8A TO220FP

DIODE ARRAY GP 600V 8A TO220FP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Diode Arrays Diode Arrays Rectifiers Diode Arrays
Product Number MURF1660CTOS-ND 886534-MURF1660CT MURF1660CT 598-MURF1660CT
Product Name Diode Arrays Diodes, Rectifiers - Arrays - MURF1660CT Discrete Semiconductor Products - Diodes - Rectifiers DIODE ARRAY GP 600V 8A TO220FP
Arrangement Common Catode
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package TO-220; TO-220-3 Full Pack TO-220; TO-220FP TO-220 TO-220; TO-220-3 Full Pack
Diode Type Diode Array 1 Pair Common Cathode Standard 600 V 8A Through Hole TO-220-3 Full Pack Standard
Life Cycle Stage Removed Obsolete
Unlock Full Specs
to access all available technical data

Similar Products

Schottky barrier diode - BAT54SWF - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
8 suppliers
TVS Diodes - 7704774 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS
Package SOD-323; Sod-323
View Details
Rectifier Diodes, Type SBD - Model: YG869C12R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9500 volts
View Details