Manufacturer: GeneSiC Semiconductor
Win Source Part Number: 141358-MURT10020
Packaging: Bulk
Mounting: Chassis Mount
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 50A
Reverse Recovery Time (trr): 75ns
Current - Reverse Leakage @ Vr: 25μA @ 50V
Operating Temperature - Junction: -40°C to 175°C
Current - Average Rectified (Io) (per Diode): 100A (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: Three Tower
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 25
Rectifiers SI S-FST RECOV 3TWR 50-600V100A200P/141R
Rectifiers SI S-FST RECOV 3TWR 50-600V100A200P/141R
DIODE MODULE GP 200V 50A 3TOWER
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| Win Source Electronics | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diodes | Rectifiers | Rectifiers | Diodes |
| Product Number | 141358-MURT10020 | 347-MURT10020 | MURT10020 | MURT10020 | MURT10020 |
| Product Name | Diodes, Rectifiers - Arrays - MURT10020 | Rectifiers SI S-FST RECOV 3TWR 50-600V100A200P/141R | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Super Fast Recovery ,200V,100A,Forward,Three Tower |
| Diode Type | Standard | Standard | |||
| Life Cycle Stage | Active | Removed | |||
| VF | 1.3 volts | 1.3 volts | 1.3 volts | ||
| VR | 200 volts | 200 volts | |||
| IR | 0.0250 mA | 0.0250 mA |