Vishay Precision Group Single Diodes LS4151GS08

Description
DIODE STANDARD 50V 300MA SOD80
Request a Quote Datasheet
Description
DIODE STANDARD 50V 300MA SOD80
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 112-LS4151GS08DKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE STANDARD 50V 300MA SOD80

DIODE STANDARD 50V 300MA SOD80

Buy Now Datasheet
Single Diodes - 112-LS4151GS08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
112-LS4151GS08TR-ND
Single Diodes 112-LS4151GS08TR-ND
Diode Standard 50V 300mA Surface Mount SOD-80 QuadroMELF

Diode Standard 50V 300mA Surface Mount SOD-80 QuadroMELF

Buy Now Datasheet
Single Diodes - 112-LS4151GS08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
112-LS4151GS08CT-ND
Single Diodes 112-LS4151GS08CT-ND
DIODE GP 50V 300MA SOD80

DIODE GP 50V 300MA SOD80

Buy Now Datasheet
Diodes, Rectifiers - Single - LS4151GS08 - 072142-LS4151GS08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - LS4151GS08
072142-LS4151GS08
Diodes, Rectifiers - Single - LS4151GS08 072142-LS4151GS08
Manufacturer: Vishay Win Source Part Number: 072142-LS4151GS08 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 50V Current - Average Rectified (Io): 300mA Voltage - Forward (Vf) (Max) @ If: 1V @ 50mA Reverse Recovery Time (trr): 4ns Current - Reverse Leakage @ Vr: 50nA @ 50V Capacitance @ Vr, F: 2pF @ 0V, 1MHz Operating Temperature - Junction: 175°C (Max) Status: Active Case / Package: SOD-80 QuadroMELF Speed(Frequency): Fast Recovery = 200mA (Io)

Manufacturer: Vishay
Win Source Part Number: 072142-LS4151GS08
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 50V
Current - Average Rectified (Io): 300mA
Voltage - Forward (Vf) (Max) @ If: 1V @ 50mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 50nA @ 50V
Capacitance @ Vr, F: 2pF @ 0V, 1MHz
Operating Temperature - Junction: 175°C (Max)
Status: Active
Case / Package: SOD-80 QuadroMELF
Speed(Frequency): Fast Recovery = 200mA (Io)

Buy Now Datasheet
0.15A 75V Diode and Rectifier - 280-LS4151GS08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.15A 75V Diode and Rectifier
280-LS4151GS08
0.15A 75V Diode and Rectifier 280-LS4151GS08
Rectifier Diode, 1 Element, 0.15A, 75V V(RRM), Silicon, ROHS COMPLIANT, GLASS, QUADROMELF-2 Product overview: LS4151GS08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15A, 75V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.15A, 75V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-LS4151GS08 can be used for catalog matching and distributor lookup.

Rectifier Diode, 1 Element, 0.15A, 75V V(RRM), Silicon, ROHS COMPLIANT, GLASS, QUADROMELF-2 Product overview: LS4151GS08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15A, 75V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.15A, 75V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-LS4151GS08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Switching Diodes - 8130761P - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
8130761P
Switching Diodes 8130761P
Vishay LS4151GS08 Silicon Junction

Vishay LS4151GS08 Silicon Junction

Supplier's Site
Switching Diodes - 8130761 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
8130761
Switching Diodes 8130761
Vishay LS4151GS08 Silicon Junction

Vishay LS4151GS08 Silicon Junction

Supplier's Site
Switching Diodes - 1777470 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
1777470
Switching Diodes 1777470
Vishay LS4151GS08 Silicon Junction

Vishay LS4151GS08 Silicon Junction

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - LS4151GS08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
LS4151GS08
Discrete Semiconductor Products - Diodes - Rectifiers LS4151GS08
DIODE GP 50V 300MA SOD80

DIODE GP 50V 300MA SOD80

Supplier's Site
Diode Small Signal Switching 75V 0.3A Automotive 2-Pin Quadro MELF SOD-80 T/R - 884-LS4151GS08 - Utmel Electronic Limited
Hong Kong, China
Diode Small Signal Switching 75V 0.3A Automotive 2-Pin Quadro MELF SOD-80 T/R
884-LS4151GS08
Diode Small Signal Switching 75V 0.3A Automotive 2-Pin Quadro MELF SOD-80 T/R 884-LS4151GS08
Diode Small Signal Switching 75V 0.3A Automotive 2-Pin Quadro MELF SOD-80 T/R

Diode Small Signal Switching 75V 0.3A Automotive 2-Pin Quadro MELF SOD-80 T/R

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Diodes Diodes Rectifiers Diodes Rectifiers Diodes
Product Number 112-LS4151GS08DKR-ND 072142-LS4151GS08 280-LS4151GS08 8130761P LS4151GS08 884-LS4151GS08
Product Name Single Diodes Diodes, Rectifiers - Single - LS4151GS08 0.15A 75V Diode and Rectifier Switching Diodes Discrete Semiconductor Products - Diodes - Rectifiers Diode Small Signal Switching 75V 0.3A Automotive 2-Pin Quadro MELF SOD-80 T/R
Tj 175 C (347 F) 175 C (347 F) -65 C (-85 F) -65 to 175 C (-85 to 347 F)
Diode Type Standard Standard
VF 1 volts 1 volts
VR 50 volts 50 volts
IR 5.00E-5 mA
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes - 3SF5 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 150 amps
IF 4500 mA
trr 250 ns
View Details
B48-2 and B48-2T Series B485C-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
 - BAS21/8R - Rochester Electronics
Specs
Diode Applications Switching; High Voltage
RoHS Compliant RoHS
View Details
3 suppliers
RF Diodes - BAR64-04W E6327 - 079416-BAR64-04W E6327 - Win Source Electronics
Specs
Diode Type PIN - 1 Pair Series Connection
Life Cycle Stage Obsolete(EOL)
Package PG-SOT323-3
View Details
2 suppliers