onsemi 2A 400V Diode and Rectifier MURS240T3G

Description
2A 400V Ultra-Fast Rectifier Diode, SMB Product overview: MURS240T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 400V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MURS240T3G can be used for catalog matching and distributor lookup.
Request a Quote
Description
2A 400V Ultra-Fast Rectifier Diode, SMB Product overview: MURS240T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 400V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MURS240T3G can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MURS230T3G is a fast recovery diode designed for high voltage and high frequency rectification applications. It features a repetitive peak reverse voltage of 300V and an average forward current rating of 2A at a junction temperature of 150°C. The diode has a low forward voltage drop, with a maximum of 1.3V at 2A and a reverse recovery time of 65ns, making it suitable for applications requiring quick switching. The device is housed in a compact SMB package, which is surface mountable and optimized for automated handling. It is also AEC-Q101 qualified, making it suitable for automotive applications. The diode is RoHS compliant and comes in a full reel packaging of 2,500 units. The operating junction temperature range is from -65°C to +175°C, ensuring reliability in various environmental conditions.

Datasheet Summary
Powered by GS/AI

The MURS230T3G is a fast recovery diode designed for high voltage and high frequency rectification applications. It features a repetitive peak reverse voltage of 300V and an average forward current rating of 2A at a junction temperature of 150°C. The diode has a low forward voltage drop, with a maximum of 1.3V at 2A and a reverse recovery time of 65ns, making it suitable for applications requiring quick switching. The device is housed in a compact SMB package, which is surface mountable and optimized for automated handling. It is also AEC-Q101 qualified, making it suitable for automotive applications. The diode is RoHS compliant and comes in a full reel packaging of 2,500 units. The operating junction temperature range is from -65°C to +175°C, ensuring reliability in various environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2A 400V Diode and Rectifier
280-MURS240T3G
2A 400V Diode and Rectifier 280-MURS240T3G
2A 400V Ultra-Fast Rectifier Diode, SMB Product overview: MURS240T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 400V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MURS240T3G can be used for catalog matching and distributor lookup.

2A 400V Ultra-Fast Rectifier Diode, SMB Product overview: MURS240T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 400V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MURS240T3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - MURS240T3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MURS240T3GOSCT-ND
Single Diodes MURS240T3GOSCT-ND
Diode Standard 400V 2A Surface Mount SMB

Diode Standard 400V 2A Surface Mount SMB

Buy Now Datasheet
Single Diodes - MURS240T3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MURS240T3GOSTR-ND
Single Diodes MURS240T3GOSTR-ND
Diode Standard 400V 2A Surface Mount SMB

Diode Standard 400V 2A Surface Mount SMB

Buy Now Datasheet
Single Diodes - MURS240T3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MURS240T3GOSDKR-ND
Single Diodes MURS240T3GOSDKR-ND
Diode Standard 400V 2A Surface Mount SMB

Diode Standard 400V 2A Surface Mount SMB

Buy Now Datasheet
 - MURS240T3G - Rochester Electronics
Newburyport, MA, United States
Power Rectifier, Ultra-Fast Recovery, 2 A, 400 V

Power Rectifier, Ultra-Fast Recovery, 2 A, 400 V

Supplier's Site Datasheet
Diodes, Rectifiers - Single - MURS240T3G - 059689-MURS240T3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MURS240T3G
059689-MURS240T3G
Diodes, Rectifiers - Single - MURS240T3G 059689-MURS240T3G
Manufacturer: ON Semiconductor Win Source Part Number: 059689-MURS240T3G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 1.3V @ 2A Reverse Recovery Time (trr): 65ns Current - Reverse Leakage @ Vr: 5μA @ 400V Operating Temperature - Junction: -65°C to 175°C Family Name: MURS240 Categories: Discrete Semiconductor Products Status: Active Case / Package: SMB Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): NRVUS240T3G; ES2GHE3/2T; ES2GHE3_A/H ; FES2G HE3 TRTB; Introduction Date: August 30, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 059689-MURS240T3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 2A
Reverse Recovery Time (trr): 65ns
Current - Reverse Leakage @ Vr: 5μA @ 400V
Operating Temperature - Junction: -65°C to 175°C
Family Name: MURS240
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMB
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): NRVUS240T3G; ES2GHE3/2T; ES2GHE3_A/H ; FES2G HE3 TRTB;
Introduction Date: August 30, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MURS240T3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MURS240T3G
Discrete Semiconductor Products - Diodes - Rectifiers MURS240T3G
DIODE GEN PURP 400V 2A SMB

DIODE GEN PURP 400V 2A SMB

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
MURS240T3G
Rectifiers MURS240T3G
Rectifiers 400V 2A Ultrafast

Rectifiers 400V 2A Ultrafast

Buy Now Datasheet
Fast Recovery Diode, 2A, 400V, 403A; Repetitive Peak Reverse Voltage Onsemi - 45J1739 - Newark, An Avnet Company
Chicago, IL, United States
Fast Recovery Diode, 2A, 400V, 403A; Repetitive Peak Reverse Voltage Onsemi
45J1739
Fast Recovery Diode, 2A, 400V, 403A; Repetitive Peak Reverse Voltage Onsemi 45J1739
FAST RECOVERY DIODE, 2A, 400V, 403A; Repetitive Peak Reverse Voltage:400V; Average Forward Current:2A; Diode Configuration:Single ; Forward Voltage Max:1.3V; Reverse Recovery Time:65ns; Forward Surge Current:35A; No. of Pins:2 Pin RoHS Compliant: Yes

FAST RECOVERY DIODE, 2A, 400V, 403A; Repetitive Peak Reverse Voltage:400V; Average Forward Current:2A; Diode Configuration:Single; Forward Voltage Max:1.3V; Reverse Recovery Time:65ns; Forward Surge Current:35A; No. of Pins:2 Pin RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Fast Recovery, 2A, 400V, Do-214Aa-2, Full Reel; Repetitive Peak Reverse Voltage Onsemi - 85W2836 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Fast Recovery, 2A, 400V, Do-214Aa-2, Full Reel; Repetitive Peak Reverse Voltage Onsemi
85W2836
Diode, Fast Recovery, 2A, 400V, Do-214Aa-2, Full Reel; Repetitive Peak Reverse Voltage Onsemi 85W2836
DIODE, FAST RECOVERY, 2A, 400V, DO-214AA-2, FULL REEL; Repetitive Peak Reverse Voltage:400V; Average Forward Current:2A; Diode Configuration:Single ; Forward Voltage Max:1.3V; Reverse Recovery Time:65ns; Forward Surge Current:35A RoHS Compliant: Yes

DIODE, FAST RECOVERY, 2A, 400V, DO-214AA-2, FULL REEL; Repetitive Peak Reverse Voltage:400V; Average Forward Current:2A; Diode Configuration:Single; Forward Voltage Max:1.3V; Reverse Recovery Time:65ns; Forward Surge Current:35A RoHS Compliant: Yes

Supplier's Site Datasheet
Single Diodes - MURS240T3G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
MURS240T3G
Single Diodes MURS240T3G
DIODE GEN PURP 400V 2A SMB

DIODE GEN PURP 400V 2A SMB

Supplier's Site Datasheet
Diode Switching 400V 2A Automotive 2-Pin SMB T/R - 598-MURS240T3G - Utmel Electronic Limited
Hong Kong, China
Diode Switching 400V 2A Automotive 2-Pin SMB T/R
598-MURS240T3G
Diode Switching 400V 2A Automotive 2-Pin SMB T/R 598-MURS240T3G
Diode Switching 400V 2A Automotive 2-Pin SMB T/R

Diode Switching 400V 2A Automotive 2-Pin SMB T/R

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Rectifiers Diodes Step Recovery Diodes Diodes Rectifiers Rectifiers Diodes General Purpose Diodes Diodes
Product Number 280-MURS240T3G MURS240T3GOSCT-ND MURS240T3G 059689-MURS240T3G MURS240T3G MURS240T3G 45J1739 MURS240T3G 598-MURS240T3G
Product Name 2A 400V Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - MURS240T3G Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers Fast Recovery Diode, 2A, 400V, 403A; Repetitive Peak Reverse Voltage Onsemi Single Diodes Diode Switching 400V 2A Automotive 2-Pin SMB T/R
Package Tape and Reel SMB SMB SMB SMB; DO-214AA, SMB
RoHS Compliant RoHS RoHS RoHS
IO 2 amps
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Diode Applications Rectifier ULTRA FAST RECOVERY
Unlock Full Specs
to access all available technical data