Utmel Electronic Limited Datasheets for Avalanche Diodes

Avalanche diodes are designed to break down at a specific high breakdown voltage (avalanche). These diodes are used for protection of electronic devices against high voltages.
Avalanche Diodes: Learn more

Product Name Notes
DIODE ARRAY AVALANCHE 90V SOT23
DIODE AVALANCHE 1000V 1A DO220AA
DIODE AVALANCHE 1KV 1.4A TO277
DIODE AVALANCHE 1KV 1.5A
DIODE AVALANCHE 600V 1A SOD57
IXYS SEMICONDUCTOR DSI30-08A Standard Power Diode, Avalanche, Single, 800 V, 30 A, 1.25 V, 300 A, 150 C
Rectifier Diode, Avalanche, 1 Phase, 1 Element, 16A, Silicon, TO-220AC, TO-220AC, 2 PIN
Rectifier Diode, Avalanche, 1 Phase, 1 Element, 8A, 1200V V(RRM), Silicon, LEAD FREE, D2PAK-3